- Series
- Mounting Type
- Mfr
- Operating Temperature
- Package / Case
- Response Time
- For Measuring
- Number of Channels
- Sensor Type
- Current Sensing
- Output
- Polarization
Attribute column
Manufacturer
LEM Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Current Sensing | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Frequency | Output | Current - Supply (Max) | Number of Channels | Polarization | Accuracy | Response Time | Sensor Type | Linearity | Sensitivity | For Measuring | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GO 10 SME/P3 KIT LEM USA Inc. | In Stock | - | - | 20 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 10A | -40°C~125°C TA | - | - | GO-SME | Active | 3 (168 Hours) | 4.5V~5.5V | DC~300kHz | Ratiometric, Voltage | 26mA | 1 | Bidirectional | ±1.3% | 2μs | Hall Effect | ±0.3% | 80mV/A | AC/DC | - | ||
![]() GO 10 SME LEM USA Inc. | 2986 | - | - | 20 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 10A | -40°C~125°C TA | Tape & Reel (TR) | - | GO-SME | Active | 3 (168 Hours) | 4.5V~5.5V | DC~300kHz | Ratiometric, Voltage | 26mA | 1 | Bidirectional | ±1.3% | 2μs | Hall Effect | ±0.3% | 80mV/A | AC/DC | - | ||
![]() HLSR 50-PW-000 LEM USA Inc. | 100 |
| - | 14 Weeks | Through Hole | Module | 50A | -40°C~105°C TA | - | - | HLSR-PW | Active | 1 (Unlimited) | 4.5V~5.5V | - | Ratiometric, Voltage | 31mA | 1 | Bidirectional | - | - | Hall Effect, Open Loop | ±0.5% | - | AC/DC | RoHS Compliant | ||
![]() HOYL 400-S-0100 LEM USA Inc. | 136 | - | - | 14 Weeks | Chassis Mount | Module, Single Pass Through | 400A | -40°C~105°C TA | - | - | HOYL-S | Active | 1 (Unlimited) | 4.5V~5.5V | DC~140kHz | Ratiometric, Voltage | 25mA | 1 | Bidirectional | ±1% | 3μs | Hall Effect, Open Loop | ±0.5% | 2mV/A | AC/DC | RoHS Compliant | ||
![]() HO 150-NPW-0000 LEM USA Inc. | 122 |
| - | 14 Weeks | Through Hole | Module | 150A | -40°C~105°C TA | - | - | HO-NPW | Active | 1 (Unlimited) | 4.5V~5.5V | - | Ratiometric, Voltage | 31mA | 1 | Bidirectional | - | - | Hall Effect, Open Loop | ±0.5% | - | AC/DC | RoHS Compliant | ||
![]() HOYL 200-S-0100 LEM USA Inc. | 46 | - | - | 14 Weeks | Chassis Mount | Module, Single Pass Through | 200A | -40°C~105°C TA | - | - | HOYL-S | Active | 1 (Unlimited) | 4.5V~5.5V | DC~140kHz | Ratiometric, Voltage | 25mA | 1 | Bidirectional | ±1% | 3μs | Hall Effect, Open Loop | ±0.5% | 4mV/A | AC/DC | RoHS Compliant | ||
![]() HLSR 32-PW-000 LEM USA Inc. | 359 |
| - | 14 Weeks | Through Hole | Module | 32A | -40°C~105°C TA | - | - | HLSR-PW | Active | 1 (Unlimited) | 4.5V~5.5V | - | Ratiometric, Voltage | 31mA | 1 | Bidirectional | - | - | Hall Effect, Open Loop | ±0.5% | - | AC/DC | RoHS Compliant | ||
![]() HAXC 2000-S LEM USA Inc. | 2947 | - | - | 12 Weeks | - | - | 2000A | -25°C~85°C | Bulk | - | HAXC | Active | 1 (Unlimited) | ±15V | DC~25kHz | Ratiometric, Voltage | 20mA | 1 | Bidirectional | - | 5μs | Hall Effect, Open Loop | ±1% | - | AC/DC | RoHS Compliant | ||
![]() LT 100-S/SP30 LEM USA Inc. | 944 | - | Datasheet | 14 Weeks | Chassis Mount | Module | 100A | -40°C~70°C | Bulk | - | LT | Active | 1 (Unlimited) | ±12V~18V | DC~150kHz | Ratiometric, Current | 28mA | 1 | Bidirectional | ±0.5% | 1μs | Hall Effect, Closed Loop | ±0.1% | - | AC/DC | RoHS Compliant | ||
![]() LA 05-PB LEM USA Inc. | In Stock | - | Datasheet | - | Through Hole | Module | 5A | -10°C~80°C | Bulk | 2001 | LA | Obsolete | Not Applicable | ±15V | DC~150kHz | Ratiometric, Voltage | 24mA | 1 | Bidirectional | ±1.5% | 3μs | Hall Effect, Closed Loop | ±1% | - | AC/DC | - | ||
![]() HAW 03-P LEM USA Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP Module | 3A | -10°C~75°C | Bulk | 2001 | HAW | Obsolete | 1 (Unlimited) | ±15V | DC~50kHz | Ratiometric, Voltage | 18mA | 1 | Bidirectional | ±1% | 3μs | Hall Effect, Open Loop | ±1% | - | AC/DC | - | ||
![]() GO 20 SME KIT LEM USA Inc. | In Stock | - | - | 20 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 20A | -40°C~125°C TA | - | - | GO-SME | Active | 3 (168 Hours) | 4.5V~5.5V | DC~300kHz | Ratiometric, Voltage | 26mA | 1 | Bidirectional | ±1.3% | 2μs | Hall Effect | ±0.3% | 40mV/A | AC/DC | - | ||
![]() HOYL 200-S/SP33-1106 LEM USA Inc. | In Stock | - | - | 14 Weeks | Chassis Mount | Module, Single Pass Through | 200A | -40°C~105°C TA | - | - | HOYL-S/SP33 | Active | 1 (Unlimited) | 3.14V~3.47V | DC~140kHz | Ratiometric, Voltage | 25mA | 1 | Bidirectional | ±1% | 3μs | Hall Effect, Open Loop | ±0.5% | 2.3mV/A | AC/DC | RoHS Compliant | ||
![]() GO 20 SMS/SP3 LEM USA Inc. | 26008 | - | Datasheet | 20 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 20A | -40°C~125°C TA | Tape & Reel (TR) | - | GO-SMS/SP3 | Active | 3 (168 Hours) | 3.135V~3.465V | DC~300kHz | Ratiometric, Voltage | 26mA | 1 | Bidirectional | ±1.3% | 2μs | Hall Effect | ±0.3% | 25mV/A | AC/DC | - | ||
![]() GO 10 SMS/SP3 LEM USA Inc. | 26008 | - | Datasheet | 20 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 10A | -40°C~125°C TA | Tape & Reel (TR) | - | GO-SMS/SP3 | Active | 3 (168 Hours) | 3.135V~3.465V | DC~300kHz | Ratiometric, Voltage | 26mA | 1 | Bidirectional | ±1.3% | 2μs | Hall Effect | ±0.3% | 50mV/A | AC/DC | RoHS Compliant | ||
![]() HO 150-SW-0000 LEM USA Inc. | 97 |
| - | 14 Weeks | Chassis Mount | Module, Single Pass Through | 150A | -40°C~105°C TA | - | - | HO-SW | Active | 1 (Unlimited) | 4.5V~5.5V | - | Ratiometric, Voltage | 31mA | 1 | Bidirectional | - | - | Hall Effect, Open Loop | ±0.5% | - | AC/DC | RoHS Compliant | ||
![]() HAL 50-S/SP1 LEM USA Inc. | 30 |
| - | 14 Weeks | Chassis Mount | Module | 50A | -25°C~85°C | Bulk | - | HAL | Active | 1 (Unlimited) | ±15V | DC~50kHz | Ratiometric, Voltage | 25mA | 1 | Bidirectional | ±1% | 3μs | Hall Effect, Open Loop | ±0.5% | - | AC/DC | RoHS Compliant | ||
![]() GO 10 SMS/SP3 KIT LEM USA Inc. | 26008 | - | Datasheet | 20 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 10A | -40°C~125°C TA | - | - | GO-SMS/SP3 | Active | 3 (168 Hours) | 3.135V~3.465V | DC~300kHz | Ratiometric, Voltage | 26mA | 1 | Bidirectional | ±1.3% | 2μs | Hall Effect | ±0.3% | 50mV/A | AC/DC | - | ||
![]() GO 30 SMS/SP3 LEM USA Inc. | 26008 | - | Datasheet | 20 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 30A | -40°C~125°C TA | Tape & Reel (TR) | - | GO-SMS/SP3 | Active | 3 (168 Hours) | 3.135V~3.465V | DC~300kHz | Ratiometric, Voltage | 26mA | 1 | Bidirectional | ±1.3% | 2μs | Hall Effect | ±0.3% | 16.7mV/A | AC/DC | - | ||
![]() GO 30 SMS/SP3 KIT LEM USA Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 30A | -40°C~125°C TA | - | - | GO-SMS/SP3 | Active | 3 (168 Hours) | 3.135V~3.465V | DC~300kHz | Ratiometric, Voltage | 26mA | 1 | Bidirectional | ±1.3% | 2μs | Hall Effect | ±0.3% | 16.7mV/A | AC/DC | - |