- Series
- Mounting Type
- Mfr
- Operating Temperature
- Package / Case
- Response Time
- For Measuring
- Number of Channels
- Sensor Type
- Current Sensing
- Output
- Polarization
Attribute column
Manufacturer
LEM Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current Sensing | Mfr | Operating Temperature | Packaging | Series | Part Status | Voltage - Supply | Frequency | Output | Current - Supply (Max) | Number of Channels | Polarization | Accuracy | Response Time | Sensor Type | Linearity | Sensitivity | For Measuring |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAB 500-C/SP7 LEM USA Inc. | In Stock | - | Datasheet | Chassis Mount | Module, Single Pass Through | 500A | LEM USA Inc. | -40°C ~ 85°C | Bulk | CAB | Active | 8V ~ 16V | DC ~ 100Hz | - | 160mA | 1 | Unidirectional | ±0.5% | - | Current Transducer | ±0.1% | - | DC | ||
![]() PCM 30-P LEM USA Inc. | In Stock | - | - | Through Hole | Module | 30A | LEM USA Inc. | -25°C ~ 55°C | Bulk | PCM | Not For New Designs | 24V | DC ~ 1kHz | Current | 50mA | 1 | Unidirectional | ±1% | 30µs | Hall Effect, Closed Loop | ±0.2% | - | AC/DC | ||
![]() PCM 30-P/SP2 LEM USA Inc. | In Stock | - | - | Chassis Mount | Module, Single Pass Through | 30A | LEM USA Inc. | -25°C ~ 55°C | Bulk | PCM | Not For New Designs | ±24V | DC ~ 1kHz | Current | 65mA | 1 | Bidirectional | ±1% | 30µs | Hall Effect, Closed Loop | ±0.2% | - | DC | ||
![]() CAB 1500-001 LEM USA Inc. | In Stock | - | - | Chassis Mount | Module, Single Pass Through | 1500A | LEM USA Inc. | -40°C ~ 85°C | Box | CAB | Active | 6V ~ 18V | - | CAN Bus | - | 1 | Unidirectional | ±0.5% | - | Flux Gate, Open Loop | - | - | DC | ||
![]() HAX 500-S/SP11C LEM USA Inc. | In Stock | - | - | Chassis Mount | Module, Single Pass Through | 500A | LEM USA Inc. | -25°C ~ 85°C | Bulk | HAX | Active | ±15V | DC ~ 50kHz | Analog Voltage | 20mA | 1 | Bidirectional | ±1% | 5µs | Hall Effect, Open Loop | ±1% | - | AC/DC | ||
![]() HAX 1000-S/SP13 LEM USA Inc. | In Stock | - | - | Chassis Mount | Module, Single Pass Through | 1000A | LEM USA Inc. | -25°C ~ 85°C | Bulk | HAX | Active | ±15V | DC ~ 50kHz | Analog Voltage | 20mA | 1 | Bidirectional | ±1% | 5µs | Hall Effect, Open Loop | ±1% | - | AC/DC | ||
![]() HC5FW 600-S LEM USA Inc. | In Stock | - | Datasheet | Through Hole | Module, Single Pass Through | 600A | LEM USA Inc. | -40°C ~ 125°C | Bulk | HC5FW | Active | 4.75V ~ 5.25V | 40kHz | Ratiometric, Voltage | 25mA | 1 | Unidirectional | ±3% | 6µs | Hall Effect, Open Loop | ±1% | 3.33mV/A | AC/DC | ||
![]() HC5FW 500-S/SP1 LEM USA Inc. | In Stock | - | - | Through Hole | Module, Single Pass Through | 500A | LEM USA Inc. | -40°C ~ 125°C | Box | HC5FW | Active | 4.75V ~ 5.25V | DC ~ 40kHz | Ratiometric, Voltage | 25mA | 1 | Unidirectional | ±2% | 6µs | Hall Effect, Open Loop | ±1% | 4mV/A | AC/DC | ||
![]() CAB-SF 1500-004 LEM USA Inc. | In Stock | - | Datasheet | Chassis Mount | Module, Single Pass Through | 1500A | LEM USA Inc. | -40°C ~ 85°C | Bulk | CAB | Active | 9V ~ 16V | DC ~ 20Hz | CAN Bus | 1.4A | 1 | Unidirectional | ±7% | - | Flux Gate, Open Loop | ±0.1% | - | DC | ||
![]() DHAB S/134 LEM USA Inc. | In Stock | - | Datasheet | Chassis Mount | Module, Single Pass Through | 50A | LEM USA Inc. | -40°C ~ 125°C | Bulk | DHAB | Active | 4.75V ~ 5.25V | 278Hz | Ratiometric, Voltage | 20mA | 1 | Unidirectional | ±1.5% | - | Hall Effect, Open Loop | ±0.5% | 40mV/A | AC/DC | ||
![]() DHAB S/125 LEM USA Inc. | In Stock | - | Datasheet | Chassis Mount | Module, Single Pass Through | 25A | LEM USA Inc. | -40°C ~ 125°C | Bulk | DHAB | Active | 4.75V ~ 5.25V | DC ~ 70Hz | Ratiometric, Voltage | 20mA | 1 | Unidirectional | ±0.9% | - | Hall Effect, Open Loop | ±0.5% | 80mV/A | AC/DC | ||
![]() HC5FW 1000-S/SP1 LEM USA Inc. | In Stock | - | - | - | - | - | LEM USA Inc. | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHAB S/145 LEM USA Inc. | In Stock | - | Datasheet | Chassis Mount | Module, Single Pass Through | 50A | LEM USA Inc. | -40°C ~ 125°C | Bulk | DHAB | Active | 4.75V ~ 5.25V | DC ~ 1.1kHz | Ratiometric, Voltage | 20mA | 1 | Unidirectional | ±1.5% | - | Hall Effect, Open Loop | ±0.5% | 40mV/A | AC/DC | ||
![]() HC5FW 300-S LEM USA Inc. | In Stock | - | Datasheet | Through Hole | Module, Single Pass Through | 300A | LEM USA Inc. | -40°C ~ 125°C | Bulk | HC5FW | Active | 4.75V ~ 5.25V | DC ~ 40kHz | Analog Voltage | 25mA | 1 | Unidirectional | - | 6µs | Hall Effect, Open Loop | ±1% | 6.667mV/A | AC/DC | ||
![]() DHAB S/137 LEM USA Inc. | In Stock | - | Datasheet | Through Hole | Module, Single Pass Through | 75A | LEM USA Inc. | -40°C ~ 125°C | Bulk | DHAB | Active | 4.75V ~ 5.25V | 70Hz | Ratiometric, Voltage | 20mA | 1 | Unidirectional | ±2.5% | - | Hall Effect, Open Loop | ±0.5% | 26.7mV/A | AC/DC | ||
![]() DHAB S/161 LEM USA Inc. | In Stock | - | Datasheet | Chassis Mount | Module, Single Pass Through | 100A | LEM USA Inc. | -40°C ~ 125°C | Bulk | DHAB | Active | 4.75V ~ 5.25V | 1.1kHz | Ratiometric, Voltage | 20mA | 1 | Unidirectional | ±3.75% | - | Hall Effect, Open Loop | ±0.5% | 20mV/A | AC/DC | ||
![]() DHAB S/143 LEM USA Inc. | In Stock | - | Datasheet | Chassis Mount | Module, Single Pass Through | 50A | LEM USA Inc. | -40°C ~ 125°C | Bulk | DHAB | Active | 4.75V ~ 5.25V | DC ~ 1.1kHz | Ratiometric, Voltage | 20mA | 1 | Unidirectional | ±1.5% | - | Hall Effect, Open Loop | ±0.5% | 40mV/A | AC/DC | ||
![]() LA 305-S/SP5 LEM USA Inc. | In Stock | - | - | Chassis Mount | Module, Single Pass Through | 300A | LEM USA Inc. | -10°C ~ 85°C | Bulk | LA | Not For New Designs | ±12V ~ 15V | DC ~ 100kHz | Current | - | 1 | Bidirectional | ±0.8% | 500ns | Hall Effect, Closed Loop | ±1% | - | AC/DC | ||
![]() ARU-B100-D250/SP3 LEM USA Inc. | In Stock | - | Datasheet | Chassis Mount | Module | 1000A | LEM USA Inc. | -40°C ~ 80°C | Bulk | ARU | Active | - | 382kHz | Voltage | - | 1 | Unidirectional | ±0.5% | - | Rogowski Coil | - | 0.1mV/A | AC | ||
![]() DHAB S/157 LEM USA Inc. | In Stock | - | Datasheet | Chassis Mount | Module, Single Pass Through | 100A | LEM USA Inc. | -40°C ~ 125°C | Bulk | DHAB | Active | 4.75V ~ 5.25V | DC ~ 1.1kHz | Ratiometric, Voltage | 20mA | 1 | Unidirectional | ±3.75% | - | Hall Effect, Open Loop | ±0.5% | 20mV/A | AC/DC |