- Series
- Mounting Type
- Mfr
- Operating Temperature
- Package / Case
- Response Time
- For Measuring
- Number of Channels
- Sensor Type
- Current Sensing
- Output
- Polarization
Attribute column
Manufacturer
LEM Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current Sensing | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Voltage - Supply | Frequency | Output | Current - Supply (Max) | Failure Rate | Lead Spacing | Number of Channels | Polarization | Lead Style | Accuracy | Response Time | Sensor Type | Linearity | Sensitivity | For Measuring | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAT 750-S LEM USA Inc. | In Stock | - | Datasheet | Chassis Mount | Module, Single Pass Through | 750A | LEM USA Inc. | - | - | - | -40°C ~ 105°C | Bulk | HAT | - | - | Active | - | - | - | 15V | DC ~ 25kHz | Analog Voltage | 20mA | - | - | 1 | Bidirectional | - | ±1% | 5µs | Hall Effect | ±1% | - | AC/DC | - | - | - | - | ||
![]() HX 06-P LEM USA Inc. | In Stock | - | Datasheet | Through Hole | Module | 6A | LEM USA Inc. | - | - | - | -25°C ~ 85°C | Bulk | HX | - | - | Not For New Designs | - | - | - | ±15V | DC ~ 50kHz | Analog Voltage | 15mA | - | - | 1 | Bidirectional | - | ±1% | 3µs | Hall Effect, Open Loop | ±1% | - | AC/DC | - | - | - | - | ||
![]() HAC 418-S/SP10 LEM USA Inc. | In Stock | - | - | Chassis Mount | Module, Single Pass Through | 418A | LEM USA Inc. | - | - | - | -10°C ~ 80°C | Bulk | HAC | - | - | Not For New Designs | - | - | - | ±15V | - | Voltage | - | - | - | 1 | Bidirectional | - | ±1% | 10µs | Hall Effect, Open Loop | ±1% | - | AC/DC | - | - | - | - | ||
![]() HX 12.5-P/SP31 LEM USA Inc. | In Stock | - | - | Through Hole | Module | 12.5A | LEM USA Inc. | - | - | - | -25°C ~ 85°C | Bulk | HX | - | - | Not For New Designs | - | - | - | ±15V | DC ~ 50kHz | Analog Voltage | 20mA | - | - | 1 | Bidirectional | - | ±1.5% | 5µs | Hall Effect, Open Loop | ±1% | - | AC/DC | - | - | - | - | ||
![]() HAC 530-S/SP10 LEM USA Inc. | In Stock | - | - | Chassis Mount | Module, Single Pass Through | 530A | LEM USA Inc. | - | - | - | -10°C ~ 80°C | Bulk | HAC | - | - | Not For New Designs | - | - | - | ±15V | - | Voltage | - | - | - | 1 | Bidirectional | - | ±1% | 10µs | Hall Effect, Open Loop | ±1% | - | AC/DC | - | - | - | - | ||
![]() HAC 859-S/SP10 LEM USA Inc. | In Stock | - | - | Chassis Mount | Module, Single Pass Through | 859A | LEM USA Inc. | - | - | - | -10°C ~ 80°C | Bulk | HAC | - | - | Not For New Designs | - | - | - | ±15V | - | Voltage | - | - | - | 1 | Bidirectional | - | ±1% | 10µs | Hall Effect, Open Loop | ±1% | - | AC/DC | - | - | - | - | ||
![]() HX 10-P/SP31 LEM USA Inc. | In Stock | - | - | Through Hole | Module | 10A | LEM USA Inc. | - | - | - | -25°C ~ 85°C | Bulk | HX | - | - | Not For New Designs | - | - | - | ±15V | DC ~ 50kHz | Analog Voltage | 20mA | - | - | 1 | Bidirectional | - | ±1.5% | 5µs | Hall Effect, Open Loop | ±1% | - | AC/DC | - | - | - | - | ||
![]() HAC 347-S/SP10 LEM USA Inc. | In Stock | - | - | Chassis Mount | Module, Single Pass Through | 347A | LEM USA Inc. | - | - | - | -10°C ~ 80°C | Bulk | HAC | - | - | Not For New Designs | - | - | - | ±15V | - | Current | - | - | - | 1 | Bidirectional | - | ±1% | 10µs | Current Transducer | ±1% | - | AC/DC | - | - | - | - | ||
![]() HAC 179-S/SP10 LEM USA Inc. | In Stock | - | - | Chassis Mount | Module, Single Pass Through | 179A | LEM USA Inc. | - | - | - | -10°C ~ 80°C | Bulk | HAC | - | - | Not For New Designs | - | - | - | ±15V | - | Voltage | - | - | - | 1 | Bidirectional | - | ±1% | 10µs | Hall Effect, Open Loop | ±1% | - | AC/DC | - | - | - | - | ||
![]() AHR 2000 B5 LEM USA Inc. | In Stock | - | Datasheet | Chassis Mount | Module, Single Pass Through | 2000A | LEM USA Inc. | - | - | - | -40°C ~ 70°C | Bulk | AHR | - | - | Active | - | - | - | 20V ~ 50V | DC, 20Hz ~ 6kHz | Analog Voltage | 35mA | - | - | 1 | Unidirectional | - | ±1% | 150ms | Hall Effect, Open Loop | ±1% | - | AC/DC | - | - | - | - | ||
![]() AHR 1000 B10 LEM USA Inc. | In Stock | - | Datasheet | Chassis Mount | Module, Single Pass Through | 1000A | LEM USA Inc. | - | - | - | -40°C ~ 70°C | Bulk | AHR | - | - | Active | - | - | - | 20V ~ 50V | DC, 20Hz ~ 6kHz | Analog Voltage | 35mA | - | - | 1 | Unidirectional | - | ±1% | 150ms | Hall Effect, Open Loop | ±1% | - | AC/DC | - | - | - | - | ||
![]() HAH1DRW 200-S/SP5 LEM USA Inc. | In Stock | - | - | Chassis Mount | Module, Single Pass Through | 200A | LEM USA Inc. | - | - | - | -40°C ~ 125°C | Bulk | HAH1DRW | - | - | Active | - | - | - | 4.75V ~ 5.25V | 40kHz | Ratiometric, Voltage | 25mA | - | - | 1 | Unidirectional | - | ±3.25% | 6µs | Hall Effect, Open Loop | ±1% | 10mV/A | AC/DC | - | - | - | - | ||
![]() HAH1BVW S/02 LEM USA Inc. | 7 |
| - | Chassis Mount | Module, Single Pass Through | 200A | LEM USA Inc. | - | - | - | -40°C ~ 125°C | Bulk | HAH1BVW | - | - | Active | - | - | - | 4.5V ~ 5.5V | DC ~ 70Hz | Ratiometric, Voltage | 10mA | - | - | 1 | Unidirectional | - | ±2.25% | 10ms | Hall Effect, Open Loop | ±1% | 10mV/A | AC/DC | - | - | - | - | ||
![]() HAH1BVW S/03 LEM USA Inc. | In Stock | - | - | Chassis Mount | Module, Single Pass Through | 300A | LEM USA Inc. | - | - | - | -40°C ~ 125°C | Bulk | HAH1BVW | - | - | Active | - | - | - | 4.5V ~ 5.5V | DC ~ 70Hz | Ratiometric, Voltage | 10mA | - | - | 1 | Unidirectional | - | ±2.25% | 10ms | Hall Effect, Open Loop | ±1% | 6.67mV/A | AC/DC | - | - | - | - | ||
![]() CAB-SF 500-C/SP1-000 LEM USA Inc. | In Stock | - | - | - | - | - | LEM USA Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSNBV-D06 LEM USA Inc. | In Stock | - | - | Chassis Mount | Module, Single Pass Through | 50A, 300A (Selectable) | LEM USA Inc. | - | - | - | -40°C ~ 125°C | Bulk | HSNBV-D06 | - | - | Active | - | - | - | 4.75V ~ 5.25V | DC ~ 1.1kHz | Ratiometric, Voltage | 20mA | - | - | 1 | Unidirectional | - | ±3% | 10µs | Hall Effect, Open Loop | ±0.5% | 6.67mV/A | AC/DC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | KYOCERA AVX | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 4V | -55°C ~ 85°C | - | - | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±20% | - | X5R | General Purpose | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.040 (1.02mm) | - | ||
![]() LTS 6-NP/SP2 LEM | In Stock | - | - | Through Hole | Module, Single Pass Through | 6A | LEM USA Inc. | Tube | Obsolete | - | -40°C ~ 85°C (TA) | - | LTS | - | - | - | - | - | - | 4.75V ~ 5.25V | DC ~ 200kHz | Ratiometric, Voltage | 28mA (Typ) | - | - | 1 | Bidirectional | - | ±0.2% | 400ns | Hall Effect, Closed Loop | ±0.1% | 104.16mV/A | AC/DC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |