- Certificates
- Connections
- Range
- Type of sensor
- Max. operating current
- Operation modes
- IP rating1
- Switch housing
- Related items
- Sensors features
- Operation modes1
- Switching frequency max
Attribute column
Manufacturer
LEM Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Connections | IP rating1 | Kind of sensor | Max. operating current | Operation modes | Operation modes1 | Range | Related items | Related items1 | Sensors features | Supply voltage1 | Switch housing | Switching frequency max | Type of sensor | Wavelength |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUX0ARCTT16 TELEMECANIQUE SENSORS | 23 | - | - | RoHS compliant | screw terminals | - | - | 0.1A | DARK-ON | LIGHT-ON | 0...2m | - | - | - | 24...240V DC | - | - | photoelectric | - | ||
![]() XU5M18U1D TELEMECANIQUE SENSORS | 537 |
| - | RoHS compliant | connector M12 | - | - | 20mA | - | - | 80mm | XUZA118 | - | - | - | M18 | 1kHz | photoelectric | 370nm | ||
![]() XU5M18MA230 TELEMECANIQUE SENSORS | 2340 |
| - | RoHS compliant | lead 2m | - | - | 0.2A | - | - | 0.4m | XUZA118 | - | - | 20...264V DC | M18 | 25Hz | photoelectric | - | ||
![]() XUK9LAPSMM12 TELEMECANIQUE SENSORS | 2805 |
| - | RoHS compliant | connector M12 | - | - | 0.1A | DARK-ON | LIGHT-ON | 0...14m | XUZC250 | - | Reflector must be ordered separately. | - | - | - | photoelectric | - | ||
![]() XUAJ0214 TELEMECANIQUE SENSORS | 2662 |
| - | RoHS compliant | lead 2m | - | - | 0.1A | DARK-ON | - | 0...2m | - | - | - | - | M8 | - | photoelectric | - | ||
![]() XUBLAPCNM12 TELEMECANIQUE SENSORS | 2882 |
| - | RoHS compliant | connector M12 | - | - | 0.1A | - | - | 100m | - | - | - | - | M18 | 1.5kHz | photoelectric | - | ||
![]() XUK9TAH2MM12 TELEMECANIQUE SENSORS | 652 |
| - | RoHS compliant | connector M12 | - | - | 0.1A | DARK-ON | LIGHT-ON | 0...14m | XUZC250 | - | Reflector must be ordered separately. | - | - | - | photoelectric | - | ||
![]() XUJK803538 TELEMECANIQUE SENSORS | 2705 |
| - | RoHS compliant | screw terminals | - | infrared | 20mA | - | - | 200...800mm | - | - | - | - | - | 250Hz | photoelectric | - | ||
![]() XUYPSCO929L1SP TELEMECANIQUE SENSORS | 2738 |
| - | RoHS compliant | connector M8 | - | - | 0.1A | DARK-ON | LIGHT-ON | 10...60mm | - | - | - | - | - | - | laser | - | ||
![]() XU5M18MA230K TELEMECANIQUE SENSORS | 2115 |
| - | RoHS compliant | connector 1/2”-20 UNF | - | - | 0.2A | - | - | 0.4m | XUZA118 | - | - | 20...264V DC | M18 | 25Hz | photoelectric | - | ||
![]() XUAH0515 TELEMECANIQUE SENSORS | 2233 |
| - | RoHS compliant | lead 2m | - | - | 0.1A | - | - | 50mm | - | - | - | - | M8 | 1kHz | photoelectric | - | ||
![]() XUYPSCO929L2SP TELEMECANIQUE SENSORS | 640 |
| - | RoHS compliant | connector M8 | - | - | 0.1A | DARK-ON | LIGHT-ON | 30...110mm | - | - | - | - | - | - | laser | - | ||
![]() XUK8TAKSMM12 TELEMECANIQUE SENSORS | 2059 |
| - | RoHS compliant | connector M12 | IP69K | - | 0.1A | - | - | 0...5m | - | - | sensitivity adjustable | - | - | 500Hz | photoelectric | - | ||
![]() XUK8TAKDMM12 TELEMECANIQUE SENSORS | 2837 |
| - | RoHS compliant | connector M12 | IP69K | - | 0.1A | - | - | 0...5m | - | - | sensitivity adjustable | - | - | 500Hz | photoelectric | - | ||
![]() XUVE04M3KSNM8 TELEMECANIQUE SENSORS | 32 | - | - | RoHS compliant | connector M8 | - | - | 0.1A | DARK-ON | LIGHT-ON | 3mm | - | - | - | - | - | - | photoelectric | - | ||
![]() XU9M18MA230 TELEMECANIQUE SENSORS | 2961 |
| - | RoHS compliant | lead 2m | - | - | 0.2A | - | - | 2m | XUZA118 | XUZC50 | - | 20...264V DC | M18 | 25Hz | photoelectric | - | ||
![]() XUK8TAE2MM12 TELEMECANIQUE SENSORS | 2304 |
| - | RoHS compliant | connector M12 | IP69K | - | 20mA | - | - | 0...5m | - | - | sensitivity adjustable | - | - | 500Hz | photoelectric | - | ||
![]() XUYFNEP40030 TELEMECANIQUE SENSORS | 2367 |
| - | RoHS compliant | connector M8 | - | - | 0.1A | DARK-ON | LIGHT-ON | 30mm | - | - | - | - | - | - | photoelectric | - | ||
![]() XUYFNEP60005 TELEMECANIQUE SENSORS | 2407 |
| - | RoHS compliant | connector M8 | - | - | 0.1A | DARK-ON | LIGHT-ON | 5mm | - | - | - | - | - | - | photoelectric | - | ||
![]() XUYPS1LCO965S TELEMECANIQUE SENSORS | 784 |
| - | RoHS compliant | connector M8 | - | - | 0.1A | DARK-ON | LIGHT-ON | 50...300mm | - | - | - | - | - | - | laser | - |