- Frequency Range
- Height Seated (Max)
- Series
- Type
- Size / Dimension
- Termination Style
- DC Resistance (DCR)
- Mounting Type
- Turns Ratio - Primary:Secondary
- Current Rating (Amps)
- Weight
- Mfr
Attribute column
Manufacturer
LEM Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Weight | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Seal | Voltage Rating DC | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Number of Positions | Power Rating | Contact Type | Current Rating (Amps) | Current Rating | Frequency | Contact Finish | Termination Style | Actuator Type | Panel Cutout Dimensions | Inductance | DC Resistance (DCR) | Number of Decks | Operating Force | Contact Timing | Frequency Range | Index Stops | Circuit per Deck | Depth Behind Panel | Number of Poles per Deck | Angle of Throw | Resistance Tolerance | Turns Ratio - Primary:Secondary | ET (Volt-Time) | Features | Current Ratio | Primary Current | Product Length | Product Width | Accuracy Class | Height Seated (Max) | Actuator Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ART-B22-D175 LEM USA Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 2017 | ART | 2.205Lx1.326W 56.01mmx33.69mm | Active | 1 (Unlimited) | - | Non-Invasive (Split Core) | - | - | - | - | - | - | 50Hz | - | Wire Leads | - | - | 343μH | 105Ohm | - | - | - | 50/60Hz | - | - | - | - | - | - | Rogowski Coil | - | - | - | - | - | - | - | 0.744 18.91mm | - | No SVHC | RoHS Compliant | - | ||
![]() ART-B22-D70 LEM USA Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 2017 | ART | 2.205Lx1.326W 56.01mmx33.69mm | Active | 1 (Unlimited) | - | Non-Invasive (Split Core) | - | - | - | - | - | - | - | - | Wire Leads | - | - | 180μH | 55Ohm | - | - | - | 50/60Hz | - | - | - | - | - | - | Rogowski Coil | - | - | - | - | - | - | - | 0.744 18.91mm | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | ATO | 1.319 L x 1.260 W (33.50mm x 32.00mm) | - | - | - | Non-Invasive (Split Core) | - | - | - | - | 75 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.791 (45.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | ATO | 1.319 L x 1.260 W (33.50mm x 32.00mm) | - | - | - | Non-Invasive (Split Core) | - | - | - | - | 15 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.791 (45.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | ATO | 1.319 L x 1.260 W (33.50mm x 32.00mm) | - | - | - | Non-Invasive (Split Core) | - | - | - | - | 63 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.791 (45.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | ATO | 1.606 L x 1.307 W (40.80mm x 33.20mm) | - | - | - | Non-Invasive (Split Core) | - | - | - | - | 63 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.209 (56.10mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | ATO | 1.319 L x 1.260 W (33.50mm x 32.00mm) | - | - | - | Non-Invasive (Split Core) | - | - | - | - | 30 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.791 (45.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | Aluminum | - | - | Barksdale Control Products | HD2H-AA150SS-S0151 | LEM USA Inc. | Bulk | Obsolete | Yes | - | - | ATO | 1.319 L x 1.260 W (33.50mm x 32.00mm) | - | - | - | Non-Invasive (Split Core) | - | - | - | SPDT | 15 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.791 (45.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | ATO | 1.319 L x 1.260 W (33.50mm x 32.00mm) | - | - | - | Non-Invasive (Split Core) | - | - | - | - | 60 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.791 (45.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | ATO | 1.606 L x 1.307 W (40.80mm x 33.20mm) | - | - | - | Non-Invasive (Split Core) | - | - | - | - | 100 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.209 (56.10mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | Design Analysis | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | ATO | 1.606 L x 1.307 W (40.80mm x 33.20mm) | - | - | - | Non-Invasive (Split Core) | - | - | - | - | 60 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.209 (56.10mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | Miscellaneous | EA15X248 | LEM USA Inc. | Bulk | Obsolete | - | - | - | ATO | 1.319 L x 1.260 W (33.50mm x 32.00mm) | - | - | - | Non-Invasive (Split Core) | - | - | - | - | 16 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.791 (45.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | Design Analysis | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | ATO | 1.319 L x 1.260 W (33.50mm x 32.00mm) | - | - | - | Non-Invasive (Split Core) | - | - | - | - | 50 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.791 (45.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | ATO | 1.319 L x 1.260 W (33.50mm x 32.00mm) | - | - | - | Non-Invasive (Split Core) | - | - | - | - | 20 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz / 60Hz | - | - | - | - | - | - | - | - | - | - | 20A | - | - | Class 1 | 1.791 (45.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | ATO | 1.319 L x 1.260 W (33.50mm x 32.00mm) | - | - | - | Non-Invasive (Split Core) | - | - | - | - | 32 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.791 (45.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount | - | - | -- | - | - | LEM USA Inc. | Bulk | Obsolete | - | 28V | - | 50 | 1.319 L x 1.260 W (33.50mm x 32.00mm) | Active | - | - | Non-Invasive (Split Core) | - | 3 | - | - | 63 A | 150mA (AC), 200mA (DC) | - | Gold | Solder Lug | Flatted (3.17mm Dia) | -- | - | - | 1 | 5.761 ~ 17gfm | Non-Shorting (BBM) | 50Hz ~ 60Hz | Fixed | DP3T | 18.77mm | 2 | 45° | - | - | - | Process Sealed | - | - | - | - | - | 1.791 (45.50mm) | 9.53mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | ATO | 1.606 L x 1.307 W (40.80mm x 33.20mm) | - | - | - | Non-Invasive (Split Core) | - | - | - | - | 75 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.209 (56.10mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | LEM USA Inc. | Bulk | Obsolete | - | - | - | ATO | 1.606 L x 1.307 W (40.80mm x 33.20mm) | - | - | ± 300ppm/°C | Non-Invasive (Split Core) | 300 mOhm | - | 125 mW | - | 75 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | ± 5% | - | - | - | - | - | 1.6 mm | 0.8 mm | - | 2.209 (56.10mm) | - | - | - | - | ||
![]() ART-B22-D125 LEM USA Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | ART | 2.205Lx1.326W 56.01mmx33.69mm | Active | 1 (Unlimited) | - | Non-Invasive (Split Core) | - | - | - | - | - | - | 50Hz | - | Wire Leads | - | - | 258μH | 81Ohm | - | - | - | 50/60Hz | - | - | - | - | - | - | Rogowski Coil | - | - | - | - | - | - | - | 0.744 18.91mm | - | No SVHC | RoHS Compliant | - |