- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Operating Temperature-Max
- Configuration
- Output Current-Max
- ECCN Code
- Number of Phases
- Number of Elements
Attribute column
Manufacturer
Leshan Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing material | Diode Element Material | Number of Terminals | Exterior Housing Material | Additional | Center distance | Forward Voltage-Max (VF) | Gross weight | Ihs Manufacturer | Incog cable diameter | Installation hole size | Maximum output power | Nominal current | Nominal voltage | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Secondary winding voltage (2) at rated load | Transport packaging size/quantity | Wire size | JESD-609 Code | ECCN Code | Connector type | Type | Terminal Finish | Color | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Number of contacts | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Operating temperature range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | 2nd Connector Number of Positions Loaded | Saturation Current | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM260B LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | 0.7 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 125 °C | - | - | - | - | - | Active | - | Yes | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | - | 60 V | - | 50 A | - | - | - | - | - | - | - | - | - | ||
![]() SB580-HE LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | 0.84 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 150 °C | - | - | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | - | 80 V | - | 150 A | - | - | 0.035 μs | - | - | - | - | - | - | ||
![]() PSD2512 LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | 1.05 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | 6 | 150 °C | - | - | - | - | - | Active | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 25 A | 3 | - | 1200 V | - | 360 A | - | 1200 V | - | - | - | - | - | - | - | ||
![]() SODF151T-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | 1.3 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | - | - | EAR99 | - | - | - | - | FAST RECOVERY | - | 8541.10.00.80 | DUAL | FLAT | - | - | unknown | - | MIL-S-19500; MIL-STD-750 | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | - | 1.5 A | 1 | - | 50 V | - | 50 A | 5 µA | 50 V | 0.1 µs | 50 V | - | - | - | - | - | ||
![]() SM180A-E LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | 0.85 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 125 °C | - | - | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | - | 80 V | - | 30 A | - | - | - | - | - | - | - | - | - | ||
![]() SM540A-E LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | 0.5 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 150 °C | - | - | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | - | 40 V | - | 100 A | - | - | - | - | - | - | - | - | - | ||
![]() W08 LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | Modified plastic | - | - | 4 | - | 81 mm | 1.1 V | 51.23 | LESHAN RADIO CO LTD | - | - | - | 35 A | 600 V | - | 125 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | 39.5*32.5*32/600 | AWG8; 10 mm2 | - | EAR99 | Screw terminal block with cover | - | - | - | - | - | - | - | - | - | 30 mm | unknown | - | - | - | 12 (2x6) - M4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1.5 A | 1 | -40…+80 °C | 800 V | - | 50 A | - | - | - | - | - | - | - | 20 mm | 91 mm | ||
![]() GBL410 LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | EPDM rubber | - | - | - | 4 | - | - | 1.1 V | 1.68 | LESHAN RADIO CO LTD | 16min | Ф18 х 2 mm | - | - | - | - | 150 °C | - | - | - | - | - | Active | - | No | - | 28.5*21*19/2000 | - | e3 | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 4 A | 1 | -20…+120 °C | 1000 V | - | 150 A | - | 1000 V | - | - | - | 1 | 25 mm | 4.5 mm | - | ||
![]() KBP207 LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | - | 4 | EI 75x35 core | - | 1.1 V | 1225.00 | LESHAN RADIO CO LTD | - | - | 50 W | - | - | - | 125 °C | - | - | - | - | - | Active | - | - | 2x12 V | 36*24*14/4 | - | - | EAR99 | - | 220 V 50 Hz power transformer | - | marking of leads - red - 220 V; green - 12 V; white - 12 V | - | - | - | - | - | - | - | unknown | - | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 2 A | 1 | …+40 °C | 1000 V | - | 50 A | - | - | - | - | - | - | - | - | - | ||
![]() SF28 LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | SILICON | 2 | 1 | - | - | 1.7 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | - | 150 °C | -50 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Contact Manufacturer | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | FREE WHEELING DIODE | 8541.10.00.80 | AXIAL | WIRE | - | - | unknown | - | - | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | 2 A | 1 | - | 600 V | DO-15 | 60 A | 5 μA | - | 0.035 μs | - | EFFICIENCY | - | - | - | - | ||
![]() SODF156-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | 1.3 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | - | - | EAR99 | - | - | - | - | FAST RECOVERY | - | 8541.10.00.80 | DUAL | FLAT | - | - | unknown | - | MIL-S-19500; MIL-STD-750 | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | - | 1.5 A | 1 | - | 800 V | - | 50 A | 5 μA | 800 V | 0.5 μs | 800 V | - | - | - | - | - | ||
![]() SM230A-E LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | 0.5 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 150 °C | - | - | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | - | 30 V | - | 60 A | - | - | - | - | - | - | - | - | - | ||
![]() SB8100-HE LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | SILICON | 2 | - | - | - | 0.84 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | - | Yes | - | - | - | - | EAR99 | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | AXIAL | WIRE | - | - | unknown | - | - | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | 8 A | 1 | - | 100 V | DO-201AD | 200 A | 1000 μA | - | 0.03 μs | - | - | - | - | - | - | ||
![]() UHVM7-350 LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | SILICON | 2 | - | - | - | - | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 130 °C | -40 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.70 | AXIAL | WIRE | - | - | unknown | - | - | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | 0.35 A | 1 | - | 7000 V | - | - | - | - | 0.15 μs | - | - | - | - | - | - | ||
![]() SB3010-E LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | 0.84 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 150 °C | - | - | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | - | 100 V | - | 80 A | - | - | - | - | - | - | - | - | - | ||
![]() EFMC508 LRC Leshan Radio Co Ltd | In Stock | - | - | YES | - | - | SILICON | 2 | - | - | - | 1.7 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | - | - | - | - | - | - | - | EFFICIENCY | - | - | DUAL | C BEND | - | - | unknown | - | MIL-S-19500 | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | - | 600 V | - | 140 A | 100 μA | 600 V | 0.035 μs | 600 V | - | - | - | - | - | ||
![]() 1N5819-E LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | 0.55 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 150 °C | - | - | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | - | 40 V | - | 25 A | - | - | - | - | - | - | - | - | - | ||
![]() SOD151-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | - | - | - | 1.1 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | FLAT | - | - | unknown | - | MIL-S-19500; MIL-STD-750 | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | - | 1.5 A | 1 | - | 50 V | - | 40 A | 5 µA | 50 V | - | 50 V | - | - | - | - | - | ||
![]() SM530A-E LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | 0.5 V | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 150 °C | - | - | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | - | 30 V | - | 100 A | - | - | - | - | - | - | - | - | - | ||
![]() S-LMBD914LT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | SILICON | 3 | - | - | - | - | - | LESHAN RADIO CO LTD | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | 0.225 W | Yes | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | - | unknown | NOT SPECIFIED | AEC-Q101 | R-PDSO-G3 | - | SINGLE | RECTIFIER DIODE | - | 0.2 A | 1 | - | 100 V | - | - | - | - | 0.004 µs | - | - | - | - | - | - |