- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Surface Mount
- Configuration
- Rohs Code
- Number of Elements
- Power Dissipation (Max)
- Polarity
Attribute column
Manufacturer
Leshan Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Reverse Test Voltage | Breakdown Voltage-Max | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMTZJ5.6A LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | 0.5 W | 5.6 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.49% | - | - | 5 mA | - | - | 40 Ω | - | - | - | - | ||
![]() LBZX84C24LT1 LRC Leshan Radio Co Ltd | In Stock | - | - | YES | SILICON | 3 | LESHAN RADIO CO LTD | - | 1 | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | 0.3 W | 24 V | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G3 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5.8% | - | TO-236AB | 5 mA | - | - | 70 Ω | - | - | - | - | ||
![]() 1N5256D LRC Leshan Radio Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMTZJ7.5A LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | 0.5 W | 7.5 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.63% | - | - | 5 mA | - | - | 20 Ω | - | - | - | - | ||
![]() S-LMSZ5245BT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | LESHAN RADIO CO LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LESD5Z15T1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | LESHAN RADIO CO LTD | 1 | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | e3 | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | - | IEC-61000-4-2; IEC-61000-4-4 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 15 V | - | - | 260 W | - | - | 16.5 V | - | - | - | ||
![]() SODJ100A-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 100 V | - | - | 200 W | - | - | 111 V | - | 123 V | - | ||
![]() SODJ8.5CA-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 8.5 V | - | - | 200 W | - | - | 9.44 V | - | 10.4 V | - | ||
![]() 1N5243C LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | - | 13 V | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | - | - | 9.5 mA | - | - | 13 Ω | - | - | - | - | ||
![]() SZA43A LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | LESHAN RADIO CO LTD | 1 | 1 | 150 °C | - | - | - | - | - | Active | 1 W | 43 V | Yes | e3 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | - | 260 | unknown | 10 | - | - | - | SINGLE | ZENER DIODE | - | 5% | - | - | 6 mA | - | - | 70 Ω | - | - | - | - | ||
![]() LM5Z56VT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | - | LESHAN RADIO CO LTD | 1 | 1 | 150 °C | - | - | - | - | - | Active | 0.2 W | 56 V | Yes | e3 | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | 260 | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 7.1% | - | - | 1 mA | - | - | 200 Ω | - | - | - | - | ||
![]() LMSZ4681T1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | - | - | - | - | - | Active | 0.5 W | 2.4 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | - | 5% | - | - | 0.05 mA | - | - | - | - | - | - | - | ||
![]() LMTZJ5.1A LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | 0.5 W | 5.1 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.63% | - | - | 5 mA | - | - | 70 Ω | - | - | - | - | ||
![]() SZAF12A LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | LESHAN RADIO CO LTD | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 1 W | 12 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | IEC-61000-4-2; MIL-STD-750 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 21 mA | - | 2 µA | 9 Ω | - | 9.1 V | - | 1300 Ω | ||
![]() LMTZJ4.7C LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | 0.5 W | 4.7 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.6% | - | - | 5 mA | - | - | 80 Ω | - | - | - | - | ||
![]() SZAF13A LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | LESHAN RADIO CO LTD | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 1 W | 13 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | IEC-61000-4-2; MIL-STD-750 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 19 mA | - | 2 µA | 10 Ω | - | 9.9 V | - | 1300 Ω | ||
![]() LRC099-04ABT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | LESHAN RADIO CO LTD | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-LMSZ5246BT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | 16 V | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | AEC-Q101 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 7.8 mA | - | 0.1 µA | 17 Ω | - | 12 V | - | 600 Ω | ||
![]() LM3Z47VT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | LESHAN RADIO CO LTD | 1 | 1 | 150 °C | - | - | - | - | - | Active | 0.2 W | 47 V | - | e3 | EAR99 | TIN | - | 8541.10.00.50 | - | - | 260 | unknown | - | - | - | - | SINGLE | ZENER DIODE | - | 6.3% | - | - | 2 mA | - | - | 170 Ω | - | - | - | - | ||
![]() LESD8LM5.0CT5G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | LESHAN RADIO CO LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - |