- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Surface Mount
- Configuration
- Rohs Code
- Number of Elements
- Power Dissipation (Max)
- Polarity
Attribute column
Manufacturer
Leshan Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMTZJ8.2B LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | 0.5 W | 8.2 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.57% | - | - | 5 mA | - | - | 20 Ω | - | - | - | - | - | ||
![]() LESDA5V6AV5T1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | 5.6 V | LESHAN RADIO CO LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | ||
![]() LMSZ4708T1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | - | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | - | - | - | - | - | Active | 0.5 W | 22 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | - | 5% | - | - | 0.05 mA | - | - | - | - | - | - | - | - | ||
![]() LMTZJ8.2A LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | 0.5 W | 8.2 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.52% | - | - | 5 mA | - | - | 20 Ω | - | - | - | - | - | ||
![]() SODJ33A-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 33 V | - | - | 200 W | - | - | 36.7 V | - | - | 40.6 V | - | ||
![]() SODJ100CA-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 100 V | - | - | 200 W | - | - | 111 V | - | - | 123 V | - | ||
![]() MTZJ20C LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | - | 19.7 V | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.5% | - | - | 5 mA | - | - | 30 Ω | - | - | - | - | - | ||
![]() 1N5266D LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | - | 68 V | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 1% | - | - | 1.8 mA | - | - | 230 Ω | - | - | - | - | - | ||
![]() 1N5272C LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | - | 110 V | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | - | - | 1.1 mA | - | - | 750 Ω | - | - | - | - | - | ||
![]() LBZX84B36LT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | - | - | LESHAN RADIO CO LTD | - | 1 | 125 °C | - | - | - | - | - | Active | 0.225 W | 36 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | - | - | - | - | 5 mA | - | - | 300 Ω | - | - | - | - | - | ||
![]() S-LBZX84C2V4LT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.225 W | 2.4 V | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | AEC-Q101 | R-PDSO-G3 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 8.33% | - | TO-236AB | 5 mA | - | 50 µA | 100 Ω | - | - | 1 V | - | - | ||
![]() 1N5243C LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | - | 13 V | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | - | - | 9.5 mA | - | - | 13 Ω | - | - | - | - | - | ||
![]() SZA43A LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | - | LESHAN RADIO CO LTD | 1 | 1 | 150 °C | - | - | - | - | - | Active | 1 W | 43 V | Yes | e3 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | - | 260 | unknown | 10 | - | - | - | SINGLE | ZENER DIODE | - | 5% | - | - | 6 mA | - | - | 70 Ω | - | - | - | - | - | ||
![]() LM5Z56VT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | - | - | LESHAN RADIO CO LTD | 1 | 1 | 150 °C | - | - | - | - | - | Active | 0.2 W | 56 V | Yes | e3 | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | 260 | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 7.1% | - | - | 1 mA | - | - | 200 Ω | - | - | - | - | - | ||
![]() 1N5263D LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | - | 56 V | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 1% | - | - | 2.2 mA | - | - | 150 Ω | - | - | - | - | - | ||
![]() SZAF13A LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 1 W | 13 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | IEC-61000-4-2; MIL-STD-750 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 19 mA | - | 2 µA | 10 Ω | - | - | 9.9 V | - | 1300 Ω | ||
![]() SODJ64CA-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 64 V | - | - | 200 W | - | - | 71.1 V | - | - | 78.6 V | - | ||
![]() SODJ17A-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 17 V | - | - | 200 W | - | - | 18.9 V | - | - | 20.9 V | - | ||
![]() S-LM3Z43VT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | - | LESHAN RADIO CO LTD | 1 | - | - | - | - | - | - | - | Active | - | - | - | e3 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | - | 260 | unknown | 30 | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMTZJ9.1C LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | 0.5 W | 9.1 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.59% | - | - | 5 mA | - | - | 20 Ω | - | - | - | - | - |