- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Surface Mount
- Configuration
- Rohs Code
- Number of Elements
- Power Dissipation (Max)
- Polarity
Attribute column
Manufacturer
Leshan Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Voltage Temp Coeff-Max | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMTZJ6.2C LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | 0.5 W | 6.2 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.55% | - | - | 5 mA | - | - | 30 Ω | - | - | - | - | - | - | ||
![]() SODJ43CA-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 43 V | - | - | 200 W | - | - | 47.8 V | - | - | 52.8 V | - | - | ||
![]() LNZ8F7V5T5G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | CHIP CARRIER | Active | 0.2 W | 7.5 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | BOTTOM | NO LEAD | NOT SPECIFIED | unknown | NOT SPECIFIED | - | R-PBCC-N2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 5 mA | - | 0.5 µA | 30 Ω | - | - | 4 V | - | 5.3 mV/°C | 60 Ω | ||
![]() SODJ78CA-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 78 V | - | - | 200 W | - | - | 86.7 V | - | - | 95.8 V | - | - | ||
![]() SZA11A LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | - | LESHAN RADIO CO LTD | 1 | 1 | 150 °C | - | - | - | - | - | Active | 1 W | 11 V | Yes | e3 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | - | 260 | unknown | 10 | - | - | - | SINGLE | ZENER DIODE | - | 5% | - | - | 23 mA | - | - | 8 Ω | - | - | - | - | - | - | ||
![]() 1N5235C LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | - | 6.8 V | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | - | - | 20 mA | - | - | 5 Ω | - | - | - | - | - | - | ||
![]() S-LBZT52B6V2T1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | - | LESHAN RADIO CO LTD | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SODJ160CA-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 160 V | - | - | 200 W | - | - | 178 V | - | - | 197 V | - | - | ||
![]() S-LBZT52C39T1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | 39 V | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | AEC-Q101; MIL-STD-202 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5.13% | - | - | 2 mA | - | 0.1 µA | 130 Ω | - | - | 27.3 V | - | 41.2 mV/°C | 350 Ω | ||
![]() SODJ26CA-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 26 V | - | - | 200 W | - | - | 28.9 V | - | - | 31.9 V | - | - | ||
![]() LMBZ5V6ALT1 LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | - | - | 5.6 V | LESHAN RADIO CO LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | BIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 3 V | - | - | - | - | - | - | 8 V | - | - | - | - | ||
![]() LMTZJ6.2A LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | 0.5 W | 6.2 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.61% | - | - | 5 mA | - | - | 30 Ω | - | - | - | - | - | - | ||
![]() LMBZ5269BLT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | 0.225 W | 87 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | - | R-PDSO-G3 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | TO-236AB | 1.4 mA | - | - | 370 Ω | - | - | - | - | - | - | ||
![]() SODJ36CA-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 36 V | - | - | 200 W | - | - | 40 V | - | - | 44.2 V | - | - | ||
![]() LNZ9F5V6T5G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | - | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | - | - | - | - | - | Active | 0.2 W | 5.6 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | - | 5% | - | - | 5 mA | - | - | 60 Ω | - | - | - | - | - | - | ||
![]() SODJ58A-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 58 V | - | - | 200 W | - | - | 64.4 V | - | - | 71.2 V | - | - | ||
![]() LMTZJ30B LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | 0.5 W | 30 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.52% | - | - | 5 mA | - | - | 55 Ω | - | - | - | - | - | - | ||
![]() S-LUDZS5.6BT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | - | LESHAN RADIO CO LTD | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LESD8D5.0T3G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | Contact Manufacturer | 0.15 W | - | - | - | EAR99 | - | EXCELLENT CLAMPING CAPABILITY, PRSM-NOM | 8541.10.00.50 | BOTTOM | NO LEAD | - | unknown | - | IEC-61000-4-2 | R-PBCC-N2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 5 V | - | - | 107 W | - | - | 6.2 V | - | - | - | - | - | ||
![]() S-LMSZ5235BT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | 6.8 V | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | AEC-Q101 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 20 mA | - | 3 µA | 5 Ω | - | - | 5 V | - | - | 750 Ω |