- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Surface Mount
- Configuration
- Rohs Code
- Number of Elements
- Power Dissipation (Max)
- Polarity
Attribute column
Manufacturer
Leshan Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Voltage Temp Coeff-Max | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SODZ24A-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | SILICON | - | - | LESHAN RADIO CO LTD | 1 | - | - | - | - | - | - | - | Active | - | - | Yes | e3 | EAR99 | TIN | - | 8541.10.00.50 | - | - | 260 | unknown | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-LBZT52C8V2T1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | 8.2 V | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | AEC-Q101; MIL-STD-202 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 6.1% | - | - | 5 mA | - | 0.7 µA | 15 Ω | - | - | 5 V | - | 6.2 mV/°C | 80 Ω | ||
![]() LEDZ6.2BT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | - | - | LESHAN RADIO CO LTD | 1 | 1 | 150 °C | - | - | - | - | - | Active | 0.2 W | 6.2 V | Yes | e3 | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | 260 | unknown | - | - | - | - | SINGLE | ZENER DIODE | - | 2.1% | - | - | 5 mA | - | - | 60 Ω | - | - | - | - | - | - | ||
![]() 1N5258C LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | - | 36 V | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | - | - | 3.4 mA | - | - | 70 Ω | - | - | - | - | - | - | ||
![]() 1N5262D LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | - | 51 V | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 1% | - | - | 2.5 mA | - | - | 125 Ω | - | - | - | - | - | - | ||
![]() LMBZ5247BLT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | 0.225 W | 17 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | - | R-PDSO-G3 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | TO-236AB | 7.4 mA | - | - | 19 Ω | - | - | - | - | - | - | ||
![]() SODJ20CA-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 20 V | - | - | 200 W | - | - | 22.2 V | - | - | 24.5 V | - | - | ||
![]() SODJ160A-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 160 V | - | - | 200 W | - | - | 178 V | - | - | 197 V | - | - | ||
![]() LMSZ4712T1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | - | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | - | - | - | - | - | Active | 0.5 W | 28 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | - | 5% | - | - | 0.05 mA | - | - | - | - | - | - | - | - | - | ||
![]() SZAF8.2A LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 1 W | 8.2 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | IEC-61000-4-2; MIL-STD-750 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 31 mA | - | 70 µA | 5.5 Ω | - | - | 6 V | - | - | 1300 Ω | ||
![]() LBZT52MB8V2T1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | - | LESHAN RADIO CO LTD | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTVS16H5.0AT5G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | - | LESHAN RADIO CO LTD | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5259D LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | - | - | - | LESHAN RADIO CO LTD | - | 1 | - | - | - | - | - | - | Contact Manufacturer | - | 39 V | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 1% | - | - | 3.2 mA | - | - | 80 Ω | - | - | - | - | - | - | ||
![]() S-LBZX84C3V0LT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | - | LESHAN RADIO CO LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LESD8D5.0CB1T5G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | 6.8 V | LESHAN RADIO CO LTD | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | SOD-882, 2 PIN | RECTANGULAR | CHIP CARRIER | Active | - | - | Yes | - | - | - | EXCELLENT CLAMPING CAPABILITY | - | BOTTOM | NO LEAD | - | unknown | - | IEC-61000-4-2 | R-PBCC-N2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 5 V | - | - | 85 W | 0.5 μA | - | 5.6 V | 9 V | 5 V | 8 V | - | - | ||
![]() LBZX84B3V3LT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | - | - | LESHAN RADIO CO LTD | - | 1 | 125 °C | - | - | - | - | - | Active | 0.225 W | 3.3 V | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | - | - | - | - | 5 mA | - | - | 120 Ω | - | - | - | - | - | - | ||
![]() S-LMBZ27VCLT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | - | LESHAN RADIO CO LTD | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LESD8D24CT5G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | - | LESHAN RADIO CO LTD | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SODJ26A-SH LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | LESHAN RADIO CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | Yes | e3 | EAR99 | TIN | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 10 | IEC-61000-4-2 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 26 V | - | - | 200 W | - | - | 28.9 V | - | - | 31.9 V | - | - | ||
![]() LR2105LT1G LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | - | LESHAN RADIO CO LTD | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - |