- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Rohs Code
- Adjustability
- Dropout Voltage1-Nom
- Input Voltage Absolute-Max
- JESD-30 Code
Attribute column
Manufacturer
Leshan PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | ECCN Code | HTS Code | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Seated Height-Max | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Voltage Tolerance-Max | Output Current1-Max | Dropout Voltage1-Max | Operating Temperature TJ-Max | Input Voltage Absolute-Max | Adjustability | Operating Temperature TJ-Min | Output Voltage1-Nom | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LR6219P33P LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | - | LESHAN RADIO CO LTD | - | - | - | - | - | - | - | - | , TO-243 | - | - | - | Active | Yes | EAR99 | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | Not Qualified | - | - | - | - | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | - | - | - | - | - | - | - | - | - | ||
![]() LR6200A33M LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | 3 | LESHAN RADIO CO LTD | 6 V | 4.3 V | 0.01122% | 0.01% | 85 °C | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TO-236 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | Yes | EAR99 | 8542.39.00.01 | TR | DUAL | GULL WING | 1 | 0.95 mm | unknown | R-PDSO-G3 | 1 | Not Qualified | 1.1 mm | 0.15 V | 3.366 V | 3.234 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.3 A | 0.22 V | 125 °C | 7 V | FIXED | - | 3.3 V | 2.9 mm | 1.6 mm | ||
![]() LR6200A18M LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | 3 | LESHAN RADIO CO LTD | 6 V | 2 V | 0.01152% | 0.01% | 85 °C | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TO-236 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | Yes | EAR99 | 8542.39.00.01 | TR | DUAL | GULL WING | 1 | 0.95 mm | unknown | R-PDSO-G3 | 1 | Not Qualified | 1.1 mm | 0.23 V | 1.836 V | 1.764 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.3 A | 0.6 V | 125 °C | 7 V | FIXED | - | 1.8 V | 2.9 mm | 1.6 mm | ||
![]() LR78L08 LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | NO | 3 | LESHAN RADIO CO LTD | 23 V | 10.5 V | 0.175% | 0.08% | - | - | PLASTIC/EPOXY | TO-92 | , SIP3,.1,50 | SIP3,.1,50 | ROUND | CYLINDRICAL | Active | Yes | EAR99 | 8542.39.00.01 | BOX; TAPE | BOTTOM | THROUGH-HOLE | 1 | 1.27 mm | unknown | O-PBCY-T3 | 1 | Not Qualified | - | 1.7 V | 8.4 V | 7.6 V | FIXED POSITIVE SINGLE OUTPUT STANDARD REGULATOR | 5% | 0.1 A | - | 125 °C | 30 V | FIXED | -55 °C | 8 V | - | - | ||
![]() LR8563-30PRA LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | 5 | LESHAN RADIO CO LTD | 6 V | 4 V | 0.0192% | 0.08% | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | Yes | EAR99 | 8542.39.00.01 | TR | DUAL | GULL WING | 1 | 0.95 mm | unknown | R-PDSO-G5 | 1 | Not Qualified | 1.4 mm | 0.3 V | 3.06 V | 2.94 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.3 A | 0.4 V | 125 °C | 8 V | FIXED | - | 3 V | 2.9 mm | 1.6 mm | ||
![]() LR6218E33M LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | YES | 5 | LESHAN RADIO CO LTD | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | Yes | EAR99 | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.95 mm | unknown | R-PDSO-G5 | 1 | Not Qualified | - | 0.15 V | - | - | - | 2% | 0.1 A | - | - | 8 V | FIXED | - | 3.3 V | - | - |