- Package
- RoHS
- Rectified Current
- Reverse Voltage (Vr)
- Forward Voltage (Vf@If)
- Diode Configuration
- Reverse Leakage Current
- Reverse Leakage Current (Ir)
- Reverse Recovery Time (trr)
- Operating Temperature
- Forward Voltage (Vf) @ If
- Series
Attribute column
Manufacturer
LGE Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Forward Voltage (Vf@If) | Package | Rectified Current | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Operating Temperature | Diode Configuration | Reverse Recovery Time (trr) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
ES3JB LGE | In Stock | - | Datasheet | 1.7V@3A | Tape & Reel (TR) | 3A | 10uA@600V | - | 600V | true | -55℃~+150℃@(Tj) | - | 35ns | ||
SS34 LGE | 14010 |
| Datasheet | 500mV@3A | Tape & Reel (TR) | 3A | - | - | 40V | true | - | - | - | ||
DB105 LGE | In Stock | - | Datasheet | 1.1V | Tube-packed | 1A | 5uA | - | 600V | true | - | - | - | ||
SS16 LGE | In Stock | - | Datasheet | 750mV@1A | Tape & Reel (TR) | 1A | - | - | 60V | true | - | - | - | ||
MBRF20200CT LGE | In Stock | - | Datasheet | 820mV | Tube-packed | 20A | - | 200uA | 200V | true | - | 1 pair of common cathodes | - | ||
SS220 LGE | 5 |
| Datasheet | 850mV@2A | Tape & Reel (TR) | 2A | - | - | 200V | true | - | - | - | ||
1N4007 LGE | In Stock |
| Datasheet | 1V | Box-packed | 1A | 5uA | - | 1kV | true | - | Independent Type | - | ||
ES5J LGE | In Stock | - | Datasheet | 1.7V | Tape & Reel (TR) | 5A | 5uA | - | 600V | true | -55℃~+150℃ | Independent Type | 35ns | ||
1N5408 LGE | In Stock | - | Datasheet | 1V@3A | Box-packed | 3A | 5uA@1kV | - | 1kV | true | - | - | - | ||
MBR20200CT LGE | In Stock | - | Datasheet | 950mV@10A | Tube-packed | 20A | - | - | 200V | true | - | - | - | ||
RS1M LGE | In Stock | - | Datasheet | 1.3V@1A | Tape & Reel (TR) | 1A | 5uA@1kV | - | 1kV | true | -55℃~+150℃@(Tj) | - | 500ns | ||
SS54 LGE | In Stock | - | Datasheet | 550mV@5A | Tape & Reel (TR) | 5A | - | - | 40V | true | - | - | - | ||
![]() SF38 LGE | In Stock | - | Datasheet | 1.7V@3A | Box-packed | 3A | 5uA@600V | - | 600V | true | -65℃~+125℃@(Tj) | - | 35ns | ||
![]() ES1K LGE | In Stock | - | - | 1.35V | Tape & Reel (TR) | 1A | 5uA | - | 800V | true | - | Independent Type | - | ||
![]() SF26 LGE | In Stock | - | Datasheet | 1.3V@2A | Box-packed | 2A | - | - | 400V | true | - | Independent Type | 35ns | ||
![]() SF56 LGE | 5 |
| Datasheet | 1.3V@5A | Box-packed | 5A | 5uA@400V | - | 400V | true | -65℃~+125℃@(Tj) | - | 35ns | ||
![]() RB521S-30 LGE | 50 |
| Datasheet | 500mV@200mA | Tape & Reel (TR) | 200mA | - | - | 30V | true | - | - | - | ||
![]() SF36 LGE | In Stock | - | Datasheet | 1.3V@3A | Box-packed | 3A | - | - | 400V | true | - | Independent Type | 35ns | ||
![]() RB751V-40 LGE | In Stock | - | Datasheet | 370mV | Tape & Reel (TR) | 30mA | - | 5uA | 30V | true | - | Independent Type | - | ||
![]() SR2200 LGE | In Stock | - | Datasheet | 900mV@2A | Box-packed | 2A | - | - | 200V | true | - | - | - |


Product
Brand
Articles
Tools