- Package
- RoHS
- Rectified Current
- Reverse Voltage (Vr)
- Forward Voltage (Vf@If)
- Diode Configuration
- Reverse Leakage Current
- Reverse Leakage Current (Ir)
- Reverse Recovery Time (trr)
- Operating Temperature
- Forward Voltage (Vf) @ If
- Series
Attribute column
Manufacturer
LGE Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Forward Voltage (Vf) @ If | Forward Voltage (Vf@If) | Package | Rectified Current | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Operating Temperature | Diode Configuration | Reverse Recovery Time (trr) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES1K LGE | In Stock | - | - | - | 1.35V | Tape & Reel (TR) | 1A | 5uA | - | 800V | true | - | Independent Type | - | ||
![]() SF26 LGE | In Stock | - | Datasheet | - | 1.3V@2A | Box-packed | 2A | - | - | 400V | true | - | Independent Type | 35ns | ||
![]() SF56 LGE | 5 |
| Datasheet | - | 1.3V@5A | Box-packed | 5A | 5uA@400V | - | 400V | true | -65℃~+125℃@(Tj) | - | 35ns | ||
![]() RB521S-30 LGE | 50 |
| Datasheet | - | 500mV@200mA | Tape & Reel (TR) | 200mA | - | - | 30V | true | - | - | - | ||
![]() SF36 LGE | In Stock | - | Datasheet | - | 1.3V@3A | Box-packed | 3A | - | - | 400V | true | - | Independent Type | 35ns | ||
![]() RB751V-40 LGE | In Stock | - | Datasheet | - | 370mV | Tape & Reel (TR) | 30mA | - | 5uA | 30V | true | - | Independent Type | - | ||
![]() SR2200 LGE | In Stock | - | Datasheet | - | 900mV@2A | Box-packed | 2A | - | - | 200V | true | - | - | - | ||
![]() FR104 LGE | In Stock | - | Datasheet | - | 1.3V@1A | Box-packed | 1A | 5uA@400V | - | 400V | true | - | - | - | ||
SF54 LGE | In Stock | - | Datasheet | - | 975mV@5A | Box-packed | 5A | - | - | 200V | true | - | Independent Type | 35ns | ||
![]() SS58 LGE | In Stock | - | Datasheet | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | ||
![]() ES5K LGE | In Stock | - | Datasheet | - | 1.7V | Tape & Reel (TR) | 5A | 5uA | - | 800V | true | -55℃~+150℃ | Independent Type | 35ns | ||
![]() DB156 LGE | In Stock | - | Datasheet | - | 1.1V | Tube-packed | 1A | 5uA | - | 800V | true | - | - | - | ||
![]() SR260 LGE | In Stock | - | Datasheet | - | 700mV@2A | Box-packed | 2A | - | 1mA@60V | 60V | true | - | - | - | ||
![]() SS215 LGE | In Stock | - | Datasheet | - | 900mV@2A | Tape & Reel (TR) | 2A | - | - | 150V | true | - | Independent Type | - | ||
![]() SS56C LGE | In Stock | - | Datasheet | - | 700mV@5A | Tape & Reel (TR) | 5A | - | - | 60V | true | - | - | - | ||
![]() DB206 LGE | In Stock | - | Datasheet | - | 1.1V | Tube-packed | 2A | 5uA | - | 800V | true | - | - | - | ||
![]() SF58 LGE | In Stock | - | Datasheet | - | 1.7V@5A | Box-packed | 5A | 5uA@600V | - | 600V | true | -65℃~+125℃@(Tj) | - | 35ns | ||
SS10100 LGE | In Stock | - | - | - | 700mV | Tape & Reel (TR) | 10A | - | 20mA | 100V | true | - | Independent Type | - | ||
BAT54ST LGE | In Stock | - | - | - | 1V@100mA | Tape & Reel (TR) | 200mA | - | 2uA@25V | 30V | true | - | 1 pair in series | - | ||
SF18 LGE | In Stock | - | - | 1.7V | - | Box-packed | 1A | 10uA | - | 600V | true | - | Independent Type | - |


Product
Brand
Articles
Tools