- Package
- RoHS
- Rectified Current
- Reverse Voltage (Vr)
- Forward Voltage (Vf@If)
- Diode Configuration
- Reverse Leakage Current
- Reverse Leakage Current (Ir)
- Reverse Recovery Time (trr)
- Operating Temperature
- Forward Voltage (Vf) @ If
- Series
Attribute column
Manufacturer
LGE Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Forward Voltage (Vf@If) | Package | Rectified Current | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Operating Temperature | Diode Configuration | Reverse Recovery Time (trr) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS10200 LGE | In Stock | - | - | 950mV | Tape & Reel (TR) | 10A | - | 10mA | 200V | true | - | Independent Type | - | ||
![]() E1D LGE | In Stock | - | Datasheet | 950mV@1A | Tape & Reel (TR) | 1A | 5uA@200V | - | 200V | true | -55℃~+150℃@(Tj) | - | 35ns | ||
MUR820 LGE | In Stock | - | - | 1.05V@8A | Tube-packed | 8A | 10uA@200V | - | 200V | true | -55℃~+150℃ | Independent Type | 35ns | ||
ES1J LGE | 8785 |
| - | 1.7V@1A | Tape & Reel (TR) | 1A | 5uA@600V | - | 600V | true | - | Independent Type | - | ||
MBR2045FCT LGE | In Stock | - | - | 630mV | Tube-packed | 20A | - | 20uA | 45V | true | - | 1 pair of common cathodes | - | ||
MBR2060CT LGE | 45000 | - | - | 800mV | Tube-packed | 20A | - | 200uA | 60V | true | - | 1 pair of common cathodes | - | ||
MURS360 LGE | In Stock | - | - | 1.25V@3A | Tape & Reel (TR) | 3A | 10uA@600V | - | 600V | true | -55℃~+150℃ | Independent Type | 50ns | ||
RL207 LGE | 5349 |
| - | 1.1V@2A | Box-packed | 2A | 5uA@1kV | - | 1kV | true | - | Independent Type | - | ||
B0520WS LGE | 8 |
| - | 385mV@500mA | Tape & Reel (TR) | 500mA | - | 250uA@20V | 20V | true | - | Independent Type | - | ||
MBR10150CT LGE | In Stock | - | - | 950mV | Tube-packed | 10A | - | 100uA | 150V | true | - | 1 pair of common cathodes | - | ||
1N4004 LGE | 3506 |
| - | 1V@1A | Box-packed | 1A | 5uA@400V | - | 400V | true | - | Independent Type | - | ||
HER108G LGE | In Stock | - | - | 1.7V@1A | Box-packed | 1A | 5uA@1000V | - | 1kV | true | -65℃~+150℃ | Independent Type | 75ns | ||
SS210 LGE | 352 |
| - | - | - | - | - | - | - | - | - | - | - | ||
UF4007 LGE | 1753 |
| - | - | - | - | - | - | - | - | - | - | - | ||
S1K LGE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
LL4148.... LGE | 600000 | - | - | - | - | - | - | - | - | - | - | - | - | ||
MBR2060FCT LGE | In Stock | - | Datasheet | 800mV | Tube-packed | 10A | - | 100uA | 60V | true | - | 1 pair of common cathodes | - | ||
RB520S-30 LGE | In Stock | - | Datasheet | 630mV | Tape & Reel (TR) | 200mA | - | 10mA | 30V | true | - | Independent Type | - | ||
MBR40100PT LGE | In Stock | - | Datasheet | 850mV | Tube-packed | 40A | - | 1mA | 100V | true | - | 1 pair of common cathodes | - | ||
SS510 LGE | 5 |
| - | 850mV@5A | Tape & Reel (TR) | 5A | - | - | 100V | true | - | - | - |


Product
Brand
Articles
Tools