- Lead Free
- RoHS
- Composition
- Core Architecture
- Data Bus Width
- Features
- Frequency
- Halogen Free
- Length
- Max Frequency
- Max Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
LG Electronics Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Weight | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Frequency | Operating Supply Voltage | Data Bus Width | Halogen Free | Core Architecture | Max Frequency | Number of Cores | Features | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GMC12M-10-AC24V LG Electronics | In Stock | - | - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 50 ppm/°C | 11.3 kΩ | - | - | Metal Film | 250 mW | 250 mW | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | 7.112 mm | 2.46 mm | - | Contains Lead | ||
![]() GMC9M-10-AC24V LG Electronics | In Stock | - | - | 357 | 2.096504 g | Compliant | - | - | - | - | - | 95 °C | -40 °C | - | - | - | 66 MHz | 3.3 V | 32 b | Not Halogen Free | PowerPC | 66 MHz | 1 | - | - | - | No | Lead Free | ||
![]() GMC12M-10-AC120V LG Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |