- Part Status
- Series
- Supplied Contents
- Utilized IC / Part
- Board Type
- Current - Output
- Frequency - Switching
- Main Purpose
- Outputs and Type
- Regulator Topology
- Voltage - Output
- Voltage-Input
Attribute column
Manufacturer
Linear Technology Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage-Input | Series | Part Status | Type | Base Part Number | Function | Current - Output | Voltage - Output | Frequency - Switching | Utilized IC / Part | Supplied Contents | Board Type | Main Purpose | Primary Attributes | Outputs and Type | Embedded | Regulator Topology | Secondary Attributes |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC367A Linear Technology | In Stock | - | - | 2.5 V ~ 20 V | -- | Active | - | - | - | 1.5A | 1.21 V ~ 3.28 V | -- | LT1963 | Board(s) | Fully Populated | DC/DC, Step Down | - | 1, Non-Isolated | - | Buck | - | ||
![]() DC1574A Linear Technology | In Stock | - | - | 2.25 V ~ 5.5 V | µModule® | Active | - | - | - | 3A | 1.2V | 2MHz | LTC3612 | Board(s) | Fully Populated | DC/DC, Step Down | - | 1, Non-Isolated | - | Buck | - | ||
![]() DC1123A Linear Technology | In Stock | - | - | 2.85 V ~ 5.5 V | -- | Active | - | - | - | 600mA, 600mA, 400mA, 400mA | -- | 2.25MHz | LTC3562 | Board(s) | Fully Populated | DC/DC, Step Down | - | 4, Non-Isolated | - | Buck | - | ||
![]() DC1347B Linear Technology | In Stock | - | - | 3.6 V ~ 15 V | -- | Active | - | - | - | 3A, 3A | 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, 5V | 2MHz | * | Board(s) | Fully Populated | DC/DC, Step Down | - | 2, Non-Isolated | - | Buck | - | ||
![]() DC1557A Linear Technology | In Stock | - | - | 30 V ~ 75 V | -- | Active | - | - | - | 1A | 12V | -- | LT3748 | Board(s) | Fully Populated | DC/DC, Step Down | - | 1, Isolated | - | Flyback | - | ||
![]() DC1304B-A Linear Technology | In Stock | - | - | - | -- | Active | Filter | LTC6602 | Active - Band Pass | - | - | - | LTC6602 | Board(s) | - | - | Differential Inputs | - | No | - | Differential Output | ||
![]() DC1260A-B Linear Technology | In Stock | - | - | 0.7 V ~ 5.5 V | -- | Active | - | - | - | 2A | 1.8 V ~ 5 V | 2MHz | LTC3539EDCB-2 | Board(s) | Fully Populated | DC/DC, Step Up | - | 1, Non-Isolated | - | Boost | - | ||
![]() DC527A Linear Technology | In Stock | - | - | 4 V ~ 60 V | -- | Active | - | - | - | 400mA | 5V | 200kHz | LT3433 | Board(s) | Fully Populated | DC/DC, Step Down | - | 1, Non-Isolated | - | Buck | - | ||
![]() DC2792B Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1551A Linear Technology | In Stock | - | - | 1.8 V ~ 5.5 V | -- | Active | - | - | - | 3A | 3.3V | 300kHz ~ 2MHz | LTC3113 | Board(s) | Fully Populated | DC/DC, Step Up or Down | - | 1, Non-Isolated | - | Buck-Boost | - | ||
![]() DC1209A Linear Technology | In Stock | - | - | 2.1 V ~ 45 V | -- | Active | - | - | - | 100mA | 1.2 V ~ 5 V | -- | LT3060 | Board(s) | Fully Populated | DC/DC, Step Down | - | 1, Non-Isolated | - | Buck | - | ||
![]() DC565A Linear Technology | In Stock | - | - | 1.8 V ~ 3.2 V | -- | Active | - | - | - | 1A | 3.3V | 1MHz | LT3421 | Board(s) | Fully Populated | DC/DC, Step Up | - | 1, Non-Isolated | - | Boost | - | ||
![]() DC1787A Linear Technology | In Stock | - | - | 2.8 V ~ 36 V | -- | Active | - | - | - | 1A | 12V | 300kHz | LT3759 | Board(s) | Fully Populated | DC/DC, Step Up or Down | - | 1, Non-Isolated | - | Boost, Inverting, SEPIC | - | ||
![]() DC544A Linear Technology | In Stock | - | - | 4.5 V ~ 34 V | -- | Active | - | - | - | 250mA | 3.3V | -- | LT1934 | Board(s) | Fully Populated | DC/DC, Step Down | - | 1, Non-Isolated | - | Buck | - | ||
![]() DC1815A-A Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools