Filters
  • Base Product Number
  • Configuration
  • Current - Continuous Drain (Id) @ 25℃
  • Drain to Source Voltage (Vdss)
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Packaging
  • Part Status
  • Power - Max
  • Rds On (Max) @ Id, Vgs
  • Supplier Device Package

Attribute column

Manufacturer

Linear Technology Transistors - FETs, MOSFETs - Arrays

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Current - Continuous Drain (Id) @ 25℃

Operating Temperature

Packaging

Series

Part Status

Configuration

Power - Max

Rds On (Max) @ Id, Vgs

Vgs(th) (Max) @ Id

Drain to Source Voltage (Vdss)

SD5000N PDIP 16L ROHS
SD5000N PDIP 16L ROHS

Linear Integrated Systems, Inc.

In Stock

-

-

Through Hole

16-DIP (0.300", 7.62mm)

16-DIP

SD5000

50mA (Ta)

-55°C ~ 150°C (TJ)

Tube

-

Active

4 N-Channel

500mW (Ta)

70Ohm @ 1mA, 5V

1.5V @ 1µA

20V

SD5400CY SOIC 14L ROHS
SD5400CY SOIC 14L ROHS

Linear Integrated Systems, Inc.

2023
-

Surface Mount

14-SOIC (0.154", 3.90mm Width)

14-SOIC

SD5400

50mA (Ta)

-55°C ~ 150°C (TJ)

Tape & Reel (TR)

SD5400

Active

4 N-Channel

500mW (Ta)

75Ohm @ 1mA, 5V

1.5V @ 1µA

20V