- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- Drive Voltage (Max Rds On, Min Rds On)
- FET Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Dissipation (Max)
- Rds On (Max) @ Id, Vgs
Attribute column
Manufacturer
Linear Technology Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Manufacturer | Mfr | Power Dissipation (Max) | Operating Temperature | Packaging | Series | Part Status | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Drain to Source Voltage (Vdss) | Vgs (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
LT1072MJ8 Linear Technology | In Stock | - | - | - | - | - | - | - | LINEAR TECHNOLOGY CORP | - | - | - | - | - | - | - | - | - | - | - | ||
SD211DE TO-72 4L ROHS Linear Integrated Systems, Inc. | In Stock | - | - | Through Hole | TO-206AF, TO-72-4 Metal Can | TO-72-4 | 50mA (Ta) | 5V, 25V | - | Linear Integrated Systems, Inc. | 300mW (Ta) | -55°C ~ 125°C (TJ) | Bulk | SD211 | Active | N-Channel | 45Ohm @ 1mA, 10V | 1.5V @ 1µA | 30 V | +25V, -300mV | ||
SD214DE TO-72 4L Linear Integrated Systems, Inc. | In Stock | - | - | Through Hole | TO-206AF, TO-72-4 Metal Can | TO-72-4 | 50mA (Ta) | 5V, 25V | - | Linear Integrated Systems, Inc. | 300mW (Ta) | -55°C ~ 125°C (TJ) | Bulk | SD214DE | Active | N-Channel | 45Ohm @ 1mA, 10V | 1.5V @ 1µA | 20 V | ±40V | ||
![]() SST211 SOT-143 4L ROHS Linear Integrated Systems, Inc. | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | SOT-143-4 | 50mA (Ta) | 5V, 25V | - | Linear Integrated Systems, Inc. | 300mW (Ta) | -55°C ~ 125°C (TJ) | Tape & Reel (TR) | SST211 | Active | N-Channel | 50Ohm @ 1mA, 10V | 1.5V @ 1µA | 30 V | +25V, -300mV | ||
SD215DE TO-72 4L Linear Integrated Systems, Inc. | 302 |
| - | Through Hole | TO-206AF, TO-72-4 Metal Can | TO-72-4 | 50mA (Ta) | 5V, 25V | - | Linear Integrated Systems, Inc. | 300mW (Ta) | -55°C ~ 125°C (TJ) | Bulk | SD215 | Active | N-Channel | 45Ohm @ 1mA, 10V | 1.5V @ 1µA | 20 V | +30V, -25V |


Product
Brand
Articles
Tools