- Number of Bits
- Number of Terminals
- Operating Temperature-Max
- Package Shape
- Package Style
- Width
- Converter Type
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Analog In Channels
- Number of Functions
Attribute column
Manufacturer
Linear Technology Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | Rohs Code | Sample Rate | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Number of Channels | Number of Bits | Supply Current-Max | Input Type | Architecture | Number of Inputs | Converter Type | Seated Height-Max | Reference Type | Data Interface | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Number of A/D Converters | Ratio - S/H:ADC | Analog Input Voltage-Max | Output Format | Voltage Supply Source | Analog Input Voltage-Min | Conversion Time-Max | Resolution (Bits) | Features | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1864HMS8 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 8 | - | LINEAR TECHNOLOGY CORP | - | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | MSOP | - | - | No | 0.25 MHz | 5 V | - | - | e0 | No | - | - | TIN LEAD | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 8 | S-PDSO-G8 | Not Qualified | AUTOMOTIVE | - | - | 16 | - | - | - | - | ADC, SUCCESSIVE APPROXIMATION | 1.1 mm | - | - | - | - | 1 | - | BINARY | 0.013% | SAMPLE | - | - | 5.25 V | SERIAL | - | - | 3.3 µs | - | - | 3 mm | 3 mm | ||
![]() LTC2495IUHF Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 38 | - | LINEAR TECHNOLOGY CORP | - | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC38,.2X.28,20 | LCC38,.2X.28,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | - | No | - | 5 V | - | - | e0 | No | - | - | TIN LEAD | 8542.39.00.01 | - | QUAD | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 38 | R-PQCC-N38 | Not Qualified | INDUSTRIAL | - | - | 16 | - | - | - | - | ADC, DELTA-SIGMA | 0.8 mm | - | - | - | - | 16 | - | BINARY, 2''S COMPLEMENT BINARY | - | SAMPLE | - | - | 5.5 V | SERIAL | - | - | 81900 µs | - | - | 7 mm | 5 mm | ||
![]() LTC1098LACS8 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 8 | - | LINEAR TECHNOLOGY CORP | - | - | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | No | 0.0165 MHz | 3 V | - | - | e0 | - | - | - | TIN LEAD | 8542.39.00.01 | - | DUAL | GULL WING | 245 | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | - | 8 | 0.23 mA | - | - | - | ADC, SUCCESSIVE APPROXIMATION | 1.75 mm | - | - | - | - | 1 | - | BINARY | 0.1953% | SAMPLE | - | - | 3 V | SERIAL | - | -0.05 V | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LTC2488IDE Linear Technology | In Stock | - | - | - | - | YES | - | 14 | - | LINEAR TECHNOLOGY CORP | - | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | 4 X 3 MM, PLASTIC, MO-229WGED-3, QFN-14 | SOLCC14,.12,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | - | - | No | - | 5 V | - | - | e0 | No | - | - | TIN LEAD | 8542.39.00.01 | - | QUAD | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 14 | R-PQCC-N14 | Not Qualified | INDUSTRIAL | - | - | 16 | - | - | - | - | ADC, DELTA-SIGMA | 0.8 mm | - | - | - | - | 4 | - | BINARY | 0.002% | - | - | - | 5.5 V | SERIAL | - | - | 149900 µs | - | - | 4 mm | 3 mm | ||
![]() LTC1098LAIS8 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 8 | - | LINEAR TECHNOLOGY CORP | - | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | No | 0.0165 MHz | 3 V | - | - | e0 | - | - | - | TIN LEAD | 8542.39.00.01 | - | DUAL | GULL WING | 245 | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | 8 | 0.23 mA | - | - | - | ADC, SUCCESSIVE APPROXIMATION | 1.75 mm | - | - | - | - | 1 | - | BINARY | 0.1953% | SAMPLE | - | - | 3 V | SERIAL | - | -0.05 V | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LTC2449IUHF Linear Technology | 17 | - | Datasheet | Surface Mount | 38-WFQFN Exposed Pad | YES | 38-QFN (5x7) | 38 | LTC2449 | ANALOG DEVICES INC | Analog Devices Inc | LTC2449IUHF | Linear Technology | 1 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | HVQCCN | 7 X 5 MM, PLASTIC, MO-220-WHKD, QFN-38 | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | Active | 5.09 | No | - | 5 V | -40°C ~ 85°C | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | QUAD | NO LEAD | 235 | 1 | 0.5 mm | not_compliant | 20 | - | R-PQCC-N38 | Not Qualified | INDUSTRIAL | MUX-ADC | - | 24 | - | Differential, Single Ended | Sigma-Delta | 8, 16 | ADC, DELTA-SIGMA | 0.8 mm | External | SPI | 5V | 5V | 16 | 8k | BINARY | - | - | 1 | - | 2.75 V | SERIAL | - | -0.05 V | 170000 µs | - | - | 7 mm | 5 mm | ||
![]() LTC1864AIMS8 Linear Technology | 528 | - | - | - | - | - | - | - | - | - | - | - | Linear Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1746IFW Linear Technology | 88 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1290BISW Linear Technology | 3102 | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | - | - | - | - | - | Linear Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C | - | - | - | - | Data Acquisition System (DAS), ADC | - | - | 5V, ±5V | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Parallel, Serial, SPI | - | - | - | 50k | - | - | - | - | - | - | - | Dual ± | - | - | 12 b | - | - | - | ||
![]() LTC1598LIG Linear Technology | 16210 |
| Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | - | - | - | - | - | Linear Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C | microPOWER™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | - | 12 | - | Single Ended | SAR | 8 | - | - | External | SPI | 5V | 5V | - | 16.8k | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | ||
![]() LTC1290CMJ Linear Technology | 165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1860CMS8 Linear Technology | 2000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2439-1CGNTR Linear Technology | 6 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2234CUK Linear Technology | 38 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1851CFW Linear Technology | 39 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1420IGN Linear Technology | 1112 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1278-4CSW#TR. Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1278 5CSW Linear Technology | 109 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTM9010CY-14 Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1743CFW Linear Technology | 88 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools