- Number of Bits
- Number of Terminals
- Operating Temperature-Max
- Package Shape
- Package Style
- Width
- Converter Type
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Analog In Channels
- Number of Functions
Attribute column
Manufacturer
Linear Technology Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer Package Code | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Sample Rate | Supply Voltage-Nom | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Interface | Number of Bits | Supply Current-Max | Converter Type | Supply Type | Seated Height-Max | Sampling Rate | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Number of Converters | Analog Input Voltage-Max | Output Format | Negative Supply Voltage-Nom | Analog Input Voltage-Min | Conversion Time-Max | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1298-CN8 Linear Technology | 240 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1278 5CSW Linear Technology | 109 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTM9010CY-14 Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1743CFW Linear Technology | 88 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2430CGN Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1278-4CSW#TR. Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2366HTS8-PBF Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1096CS8TR Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1298IS8 Linear Technology | 3 | - | Datasheet | - | - | - | - | - | - | - | Linear Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2495CUHF Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 38 | LINEAR TECHNOLOGY CORP | - | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC38,.2X.28,20 | LCC38,.2X.28,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | No | - | 5 V | - | e0 | No | TIN LEAD | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | not_compliant | 38 | R-PQCC-N38 | Not Qualified | COMMERCIAL | - | 16 | - | ADC, DELTA-SIGMA | - | 0.8 mm | - | 16 | BINARY, 2''S COMPLEMENT BINARY | - | SAMPLE | - | 5.5 V | SERIAL | - | - | 81900 µs | 7 mm | 5 mm | - | - | ||
![]() LTC1408IUH-12 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 32 | LINEAR TECHNOLOGY CORP | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC32,.2SQ,20 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | No | 0.6 MHz | 3 V | - | e0 | No | TIN LEAD | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | not_compliant | 32 | S-PQCC-N32 | Not Qualified | INDUSTRIAL | - | 12 | - | ADC, PROPRIETARY METHOD | - | 0.8 mm | - | 6 | BINARY, 2''S COMPLEMENT BINARY | 0.0244% | SAMPLE | - | 2.5 V | SERIAL | - | - | - | 5 mm | 5 mm | - | - | ||
![]() LTC1294BCS Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 20 | LINEAR TECHNOLOGY CORP | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | 0.300 INCH, PLASTIC, SOL-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 0.0465 MHz | 5 V | - | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 1.27 mm | compliant | 20 | R-PDSO-G20 | Not Qualified | COMMERCIAL | - | 12 | 12 mA | ADC, SUCCESSIVE APPROXIMATION | - | 2.65 mm | - | 8 | BINARY, 2''S COMPLEMENT BINARY | 0.0122% | SAMPLE | - | 5.05 V | SERIAL | -5 V | -5.05 V | 12 μs | 12.8 mm | 7.5 mm | - | - | ||
![]() LTC2207UK-14 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 48 | LINEAR TECHNOLOGY CORP | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | - | - | 105 MHz | 3.3 V | - | - | - | - | - | - | - | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | 48 | S-PQCC-N48 | Not Qualified | COMMERCIAL | - | 14 | - | ADC, PROPRIETARY METHOD | - | 0.8 mm | - | 1 | OFFSET BINARY, 2''S COMPLEMENT BINARY | 0.0092% | SAMPLE | - | 2.25 V | PARALLEL, WORD | - | -2.25 V | - | 7 mm | 7 mm | - | - | ||
![]() LTC1860HMS8 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 8 | LINEAR TECHNOLOGY CORP | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | MSOP | - | No | 0.25 MHz | 5 V | - | e0 | No | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | 8 | S-PDSO-G8 | Not Qualified | AUTOMOTIVE | - | 12 | - | ADC, SUCCESSIVE APPROXIMATION | - | 1.1 mm | - | 1 | BINARY | 0.0244% | SAMPLE | - | 5.25 V | SERIAL | - | - | 3.3 µs | 3 mm | 3 mm | - | - | ||
![]() LTC2485CDD Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 10 | LINEAR TECHNOLOGY CORP | DD | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | HVSSON | HVSSON, SOLCC10,.11,20 | SOLCC10,.11,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE, SHRINK PITCH | Transferred | DFN | - | No | 0.0000075 MHz | 5 V | - | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | 10 | R-PDSO-N10 | Not Qualified | COMMERCIAL | - | 24 | - | ADC, DELTA-SIGMA | - | 0.8 mm | - | 1 | BINARY, 2''S COMPLEMENT BINARY | 0.0001% | - | - | 6 V | SERIAL | - | - | 163500 µs | 3 mm | 3 mm | - | - | ||
![]() LTC2411-1CMS#TR AnalogDevices/LinearTechnology | In Stock | - | Datasheet | Surface Mount | MSOP | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | 24 | - | - | Single | - | 6.8 sps | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead |


Product
Brand
Articles
Tools