- Number of Bits
- Number of Terminals
- Converter Type
- Ihs Manufacturer
- Input Bit Code
- Input Format
- JESD-30 Code
- JESD-609 Code
- Linearity Error-Max (EL)
- Number of Functions
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Linear Technology Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer Package Code | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Number of Bits | Supply Current-Max | Architecture | Converter Type | Seated Height-Max | Reference Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Input Bit Code | INL/DNL (LSB) | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Settling Time-Max | Saturation Current | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC2635CUD-HZ12/CPBF Linear Technology | 1746 |
| - | - | - | - | - | - | - | - | - | Linear Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1595ACN8 Linear Technology | In Stock | - | Datasheet | - | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tube | -- | - | Active | - | - | - | - | - | - | - | LTC1595 | - | - | - | Current - Unbuffered | - | 16 | - | R-2R | - | - | External | SPI | No | 5V | 5V | 1µs (Typ) | - | - | ±0.35, ±0.2 | - | 1 | - | - | - | - | - | ||
![]() LTC1446IS8 Linear Technology | 5000 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | - | LTC1446 | - | - | Linear Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | 12 | - | String DAC | - | - | Internal | SPI | No | 5V | 5V | 14µs (Typ) | - | - | ±2.5, ±0.2 | - | 2 | - | - | - | - | - | ||
![]() LTC1454LIN#PBF Linear Technology | In Stock | - | - | - | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | - | Active | - | - | - | - | - | - | - | LTC1454 | - | - | - | Voltage - Buffered | - | 12 | - | R-2R | - | - | External, Internal | SPI | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 14µs (Typ) | - | - | ±2.5, ±0.5 (Max) | - | 2 | - | - | - | - | - | ||
![]() LTC2607IDE Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 12 | - | LINEAR TECHNOLOGY CORP | DE/UE | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC12,.12,20 | SOLCC12,.12,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | DFN | - | No | 10 μs | 5 V | - | - | - | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | NO LEAD | 1 | 0.5 mm | not_compliant | - | 12 | R-PDSO-N12 | Not Qualified | - | INDUSTRIAL | 16 | 1.3 mA | - | D/A CONVERTER | 0.8 mm | - | - | - | - | - | - | 0.0977% | BINARY | - | SERIAL | - | 4.096 V | - | - | 4 mm | 3 mm | ||
![]() LTC2605IGN-1 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 16 | - | LINEAR TECHNOLOGY CORP | GN | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | - | No | 10 μs | 5 V | - | - | - | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.635 mm | not_compliant | - | 16 | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | 16 | 4 mA | - | D/A CONVERTER | 1.727 mm | - | - | - | - | - | - | 0.0977% | BINARY | - | SERIAL | - | 5.5 V | 10 μs | - | 4.89 mm | 3.9 mm | ||
![]() LTC2606IDD-1 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 10 | - | LINEAR TECHNOLOGY CORP | DD | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC10,.11,20 | SOLCC10,.11,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | DFN | - | No | 10 μs | 3 V | - | - | - | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | NO LEAD | 1 | 0.5 mm | not_compliant | - | 10 | S-PDSO-N10 | Not Qualified | - | INDUSTRIAL | 16 | 0.5 mA | - | D/A CONVERTER | 0.8 mm | - | - | - | - | - | - | 0.0977% | BINARY | - | SERIAL | - | 5.5 V | - | 1 | 3 mm | 3 mm | ||
![]() LTC2630ACSC6-LM10#TRPBF Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 6 | - | LINEAR TECHNOLOGY CORP | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | VSSOP | VSSOP, | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | Yes | 3.9 µs | 3 V | - | - | - | e3 | - | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | compliant | - | 6 | R-PDSO-G6 | - | - | COMMERCIAL | 10 | - | - | D/A CONVERTER | 1 mm | - | - | - | - | - | - | 0.0977% | BINARY | - | SERIAL | - | 2.5 V | - | - | 2 mm | 1.25 mm |


Product
Brand
Articles
Tools