- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
Attribute column
Manufacturer
Linear Technology Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Interface Standards | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Power Supplies | Temperature Grade | Supply Current-Max | Data Rate | Output Characteristics | Seated Height-Max | Differential Output | Output Polarity | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Number of Segments | Output Low Current-Max | Out Swing-Min | Multiplexed Display Capability | High Level Input Current-Max | Saturation Current | Features | Height Seated (Max) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC3490EDD#TR Linear Technology | In Stock | - | - | - | - | YES | - | 8 | - | LINEAR TECHNOLOGY CORP | - | - | DD | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.11,20 | SOLCC8,.11,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | DFN | - | - | - | No | 3.2 V | 1 V | 2.5 V | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 8 | S-PDSO-N8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 0.8 mm | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() LTC1345INW Linear Technology | In Stock | - | Datasheet | - | - | NO | - | 28 | - | LINEAR TECHNOLOGY CORP | V.35 | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | e0 | No | - | - | EAR99 | - | - | - | TIN LEAD | - | - | PROGRAMMABLE DTE/DCE; EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS; 3 RECEIVERS ACTIVE UNDER SHUTDOWN | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 28 | R-PDIP-T28 | Not Qualified | - | - | INDUSTRIAL | 170 mA | - | 3-STATE | 4.318 mm | YES | COMPLEMENTARY | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 3 | 3 | - | - | 100 ns | - | 70 ns | - | 0.004 A | 0.44 V | - | 0.00001 A | - | - | - | - | 15.24 mm | ||
![]() LT1280IN Linear Technology | In Stock | - | Datasheet | - | - | NO | - | 18 | - | LINEAR TECHNOLOGY CORP | EIA-232 | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | - | - | 5 V | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 18 | R-PDIP-T18 | Not Qualified | - | - | INDUSTRIAL | 14 mA | - | 3-STATE | 3.937 mm | NO | INVERTED | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 2 | 2 | - | - | - | - | - | - | 0.0016 A | 10 V | - | 0.00002 A | - | - | - | 22.606 mm | 7.62 mm | ||
![]() LTC2856IDD-1 Linear Technology | In Stock | - | - | - | - | YES | - | 8 | - | LINEAR TECHNOLOGY CORP | EIA-485-A; TIA-485-A | - | - | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.11,20 | SOLCC8,.11,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | e0 | No | - | - | EAR99 | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 8 | S-PDSO-N8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 0.8 mm | YES | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | 1 | - | - | 70 ns | - | 50 ns | - | 0.004 A | 1.5 V | - | - | - | - | - | 3 mm | 3 mm | ||
![]() LT3497EDDB Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 10 | - | LINEAR TECHNOLOGY CORP | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC10,.08,20 | SOLCC10,.08,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | - | - | - | No | 10 V | 2.5 V | 3 V | - | - | - | - | - | e0 | No | - | - | EAR99 | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | DUAL | NO LEAD | - | 2 | 0.5 mm | not_compliant | - | 10 | R-PDSO-N10 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 0.8 mm | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | 1 | - | - | NO | - | 1 | - | - | 3 mm | 2 mm | ||
![]() LM355 Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1138CJ Linear Technology | In Stock | - | Datasheet | - | - | NO | - | 28 | - | LINEAR TECHNOLOGY CORP | EIA-232 | - | - | - | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | - | - | 5 V | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-GDIP-T28 | Not Qualified | - | - | COMMERCIAL | 27 mA | - | 3-STATE | 5.715 mm | NO | INVERTED | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 5 | 3 | - | - | - | - | - | - | 0.0016 A | 10 V | - | 0.00002 A | - | - | - | - | 15.24 mm | ||
![]() LTC2852CMS Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 10 | - | LINEAR TECHNOLOGY CORP | EIA-485-A; TIA-485-A | - | - | - | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP10,.19,20 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | MSOP | - | - | - | No | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | e0 | No | - | - | EAR99 | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | not_compliant | - | 10 | S-PDSO-G10 | Not Qualified | - | - | COMMERCIAL | - | - | - | 1.1 mm | YES | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | 1 | - | - | 70 ns | - | 50 ns | - | 0.004 A | 2 V | - | - | - | - | - | 3 mm | 3 mm | ||
![]() LT1180AIS Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1385IGTR Linear Technology | 1300 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1039ACSW16 Linear Technology | 880 | - | Datasheet | - | - | YES | - | 16 | - | LINEAR TECHNOLOGY CORP | EIA-232 | Linear Technology | - | LT1039ACSW16 | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | 0.300 INCH, PLASTIC, SO-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 8.43 | No | 15 V | 5 V | 12 V | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Line Driver or Receivers | BIPOLAR | - | DUAL | GULL WING | - | 3 | 1.27 mm | not_compliant | - | 16 | R-PDSO-G16 | Not Qualified | - | 5,+-12 V | COMMERCIAL | - | - | - | 2.65 mm | NO | - | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 3 | 3 | - | - | 600 ns | -12 V | 1200 ns | - | 0.0016 A | 20.5 V | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() LTC1323CSW Linear Technology | 90 |
| Datasheet | - | - | - | - | - | LTC1323 | - | - | - | - | - | Linear Technology | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1081IN Linear Technology | 25098 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Linear Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1485IS8 Linear Technology | 85350 | - | - | Surface Mount | Axial | YES | Axial | 8 | - | ANALOG DEVICES INC | EIA-422; EIA-485 | Analog Devices Inc | - | LTC1485IS8 | Linear Technology | 1 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | SOP | SO-8 | - | RECTANGULAR | SMALL OUTLINE | Active | - | Active | - | 1.48 | No | 5.25 V | 4.75 V | 5 V | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | e0 | - | Active | 2 | EAR99 | ±50ppm/°C | Transceiver | 127 kOhms | Tin/Lead (Sn/Pb) | Metal Film | 0.25W, 1/4W | COMMON I/O; TRISTATABLE RECEIVER; 1 RECEIVER ACTIVE UNDER SHUTDOWN | 8542.39.00.01 | - | BICMOS | 4.75V ~ 5.25V | DUAL | GULL WING | 235 | 1 | 1.27 mm | not_compliant | 20 | - | R-PDSO-G8 | Not Qualified | -- | - | INDUSTRIAL | - | - | 3-STATE | 1.752 mm | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1/1 | 1 | 1 | Half | 60 mV | 55 ns | - | 50 ns | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 4.9025 mm | 3.899 mm | ||
![]() LT1781CS Linear Technology | 1060 | - | - | - | - | YES | - | 16 | - | ANALOG DEVICES INC | GENERAL PURPOSE | Analog Devices Inc | - | LT1781CS | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | SOP | PLASTIC, SO-16 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 20 | 5.08 | No | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | BIPOLAR | - | DUAL | GULL WING | 235 | 1 | 1.27 mm | not_compliant | - | - | R-PDSO-G16 | Not Qualified | - | - | COMMERCIAL | - | - | - | 1.75 mm | NO | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 2 | 2 | - | - | 600 ns | - | 1300 ns | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() LTC486ISW Linear Technology | 9000 | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SO | - | - | - | - | - | - | - | Linear Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | Driver | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS422, RS485 | - | - | 4/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC485CJ8 Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1689CSTR Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1544CG T/R Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1334CSWTR Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools