- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
Attribute column
Manufacturer
Linear Technology Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Interface Standards | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Output Characteristics | Seated Height-Max | Differential Output | Output Polarity | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Receive Delay-Max | Transmit Delay-Max | Number of Segments | Output Low Current-Max | Out Swing-Min | Multiplexed Display Capability | High Level Input Current-Max | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1323CSW Linear Technology | 90 |
| Datasheet | - | - | - | - | - | LTC1323 | - | - | Linear Technology | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1080IS Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 18 | - | LINEAR TECHNOLOGY CORP | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP18,.4 | SOP18,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | 5 V | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 245 | - | 1.27 mm | compliant | - | R-PDSO-G18 | Not Qualified | INDUSTRIAL | 22 mA | - | - | NO | - | - | - | - | - | 2 | - | - | - | - | 0.0016 A | 10 V | - | 0.00002 A | - | - | ||
![]() LT3592IMSE Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 10 | - | LINEAR TECHNOLOGY CORP | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | HTSSOP | HTSSOP, TSSOP10,.19,20 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Transferred | MSOP | - | No | 36 V | 3.6 V | 12 V | - | e0 | No | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.5 mm | not_compliant | 10 | S-PDSO-G10 | Not Qualified | AUTOMOTIVE | - | - | 1.1 mm | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 2 | - | - | NO | - | 3 mm | 3 mm | ||
![]() LT1138ACS Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 28 | - | LINEAR TECHNOLOGY CORP | EIA-232 | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | 5 V | - | e0 | - | EAR99 | - | TIN LEAD | 3 RECEIVERS ACTIVE UNDER SHUTDOWN; EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | DUAL | GULL WING | 245 | 3 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | COMMERCIAL | 25 mA | 3-STATE | 2.65 mm | NO | INVERTED | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 5 | 3 | 600 ns | 1300 ns | - | 0.0016 A | 10 V | - | 0.00002 A | 17.9 mm | 7.5 mm | ||
![]() LT3592EMSE Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 10 | - | LINEAR TECHNOLOGY CORP | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | HTSSOP | HTSSOP, TSSOP10,.19,20 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Transferred | MSOP | - | No | 36 V | 3.6 V | 12 V | - | e0 | No | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.5 mm | not_compliant | 10 | S-PDSO-G10 | Not Qualified | AUTOMOTIVE | - | - | 1.1 mm | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 2 | - | - | NO | - | 3 mm | 3 mm | ||
![]() LT1141CSW Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 24 | - | LINEAR TECHNOLOGY CORP | - | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | No | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 245 | - | 1.27 mm | compliant | - | R-PDSO-G24 | Not Qualified | COMMERCIAL | - | - | - | NO | - | - | - | - | - | 3 | - | - | - | - | 0.0016 A | 10 V | - | 0.00002 A | - | - | ||
![]() LT1181IS Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 16 | - | LINEAR TECHNOLOGY CORP | EIA-232 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | 5 V | - | e0 | - | EAR99 | - | TIN LEAD | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | DUAL | GULL WING | 245 | 2 | 1.27 mm | compliant | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 23 mA | TOTEM-POLE | 2.65 mm | NO | INVERTED | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 2 | 2 | - | - | - | 0.0016 A | 10 V | - | 0.00002 A | 10.3 mm | 7.5 mm | ||
![]() LTC2856IDD-2 Linear Technology | In Stock | - | - | - | - | YES | - | 8 | - | LINEAR TECHNOLOGY CORP | EIA-485-A; TIA-485-A | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.11,20 | SOLCC8,.11,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | No | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | 8 | S-PDSO-N8 | Not Qualified | INDUSTRIAL | - | - | 0.8 mm | YES | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | 1 | 70 ns | 1500 ns | - | 0.004 A | 1.5 V | - | - | 3 mm | 3 mm | ||
![]() LT1138CSW Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 28 | - | LINEAR TECHNOLOGY CORP | - | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | No | - | - | 5 V | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 245 | - | 1.27 mm | compliant | - | R-PDSO-G28 | Not Qualified | COMMERCIAL | 27 mA | - | - | NO | - | - | - | - | - | 5 | - | - | - | - | 0.0016 A | 10 V | - | 0.00002 A | - | - | ||
![]() LTC2851CDD Linear Technology | In Stock | - | - | - | - | YES | - | 8 | - | LINEAR TECHNOLOGY CORP | EIA-485-A; TIA-485-A | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.11,20 | SOLCC8,.11,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | - | No | 3.6 V | 3 V | 3.3 V | - | e0 | No | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | 8 | S-PDSO-N8 | Not Qualified | COMMERCIAL | - | - | 0.8 mm | YES | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | 1 | 70 ns | 50 ns | - | 0.004 A | 2 V | - | - | 3 mm | 3 mm | ||
![]() LTC3486EDHC#PBF Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 16 | - | LINEAR TECHNOLOGY CORP | - | - | 1 | 85 °C | - | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC16,.12,20 | SOLCC16,.12,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | DFN | - | Yes | 24 V | 2.5 V | 3 V | - | e3 | Yes | EAR99 | - | MATTE TIN | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | 2 | 0.5 mm | compliant | 16 | R-PDSO-N16 | Not Qualified | OTHER | - | - | 0.8 mm | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 8 | - | - | NO | - | 5 mm | 3 mm | ||
![]() LTC2852CS Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 14 | - | LINEAR TECHNOLOGY CORP | EIA-485-A; TIA-485-A | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | 3.6 V | 3 V | 3.3 V | - | e0 | No | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | 14 | R-PDSO-G14 | Not Qualified | COMMERCIAL | - | - | 1.752 mm | YES | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | 1 | 70 ns | 50 ns | - | 0.004 A | 2 V | - | - | 8.649 mm | 3.899 mm | ||
![]() LT1081CJ Linear Technology | In Stock | - | Datasheet | - | - | NO | - | 16 | - | LINEAR TECHNOLOGY CORP | EIA-232 | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | - | EAR99 | - | TIN LEAD | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | COMMERCIAL | 22 mA | TOTEM-POLE | 5.08 mm | NO | INVERTED | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 2 | 2 | - | - | - | 0.0016 A | 10 V | - | 0.00002 A | 19.05 mm | 7.62 mm | ||
![]() LT1039IS Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 18 | - | LINEAR TECHNOLOGY CORP | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP18,.4 | SOP18,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 245 | - | 1.27 mm | compliant | - | R-PDSO-G18 | Not Qualified | INDUSTRIAL | - | - | - | NO | - | - | - | - | - | 3 | - | - | - | - | 0.0016 A | 22.1 V | - | - | - | - | ||
![]() LTC2858CDD-2 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 10 | - | LINEAR TECHNOLOGY CORP | EIA-485-A; TIA-485-A | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC10,.12,20 | SOLCC10,.12,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | No | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | 10 | S-PDSO-N10 | Not Qualified | COMMERCIAL | - | - | 0.8 mm | YES | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | 1 | 70 ns | 1500 ns | - | 0.004 A | 1.5 V | - | - | 3 mm | 3 mm | ||
![]() LT1137CJ Linear Technology | In Stock | - | Datasheet | - | - | NO | - | 28 | - | LINEAR TECHNOLOGY CORP | EIA-232 | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | 5 V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 28 | R-GDIP-T28 | Not Qualified | COMMERCIAL | 27 mA | 3-STATE | 5.715 mm | NO | INVERTED | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 3 | 5 | - | - | - | 0.0016 A | 10 V | - | 0.00002 A | - | 15.24 mm | ||
![]() LTC1346ACS Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1318CSW Analog Devices / Linear Technology | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | LTC1318 | - | - | Analog Devices Inc. | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Transceiver | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS232, RS422, AppleTalk | - | - | 3/3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1318CN Analog Devices / Linear Technology | In Stock | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | LTC1318 | - | - | Analog Devices Inc. | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Transceiver | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS232, RS422, AppleTalk | - | - | 3/3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1338IN Analog Devices / Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools