- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Amplifier Type
- JESD-30 Code
- Number of Functions
- Package Body Material
- Package Shape
- Package Style
- Terminal Form
Attribute column
Manufacturer
Linear Technology Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Input Offset Voltage-Max | Wideband | Voltage Gain-Min | Slew Rate-Min | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH108AH Linear Technology | In Stock | - | Datasheet | NO | 8 | 96 dB | LINEAR TECHNOLOGY CORP | - | -20 V | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-5 | - | No | - | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | compliant | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.003 µA | NO | NO | 20 V | - | - | 0.002 µA | - | MIL-STD-883 Class B | 1000 µV | - | 40000 | - | - | - | ||
![]() LTC1783IS5 Linear Technology | In Stock | - | Datasheet | YES | 5 | 80 dB | LINEAR TECHNOLOGY CORP | 1 | -9 V | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | TSOT | - | No | 0.45 V/us | 5 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | 1 | 0.95 mm | compliant | 5 | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | 1 mm | -5 V | 1300 | 0.08 µA | - | - | 9 V | - | - | - | - | - | 1200 µV | - | - | - | 2.9 mm | 1.625 mm | ||
![]() LT1011MJ8/883 Linear Technology | In Stock | - | Datasheet | NO | 8 | - | LINEAR TECHNOLOGY CORP | - | -18 V | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 150 ns | No | - | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-GDIP-T8 | Not Qualified | OPEN-COLLECTOR | MILITARY | - | - | COMPARATOR | 5.08 mm | -15 V | - | 0.08 µA | - | - | 18 V | - | - | 0.065 µA | - | MIL-STD-883 | 3000 µV | - | - | - | 10.287 mm | 7.62 mm | ||
![]() LF155AH/883C Linear Technology | In Stock | - | Datasheet | NO | 8 | 100 dB | LINEAR TECHNOLOGY CORP | - | -22 V | 125 °C | -55 °C | METAL | - | METAL CAN, PACKAGE-8 | - | ROUND | CYLINDRICAL | Obsolete | - | - | No | 7 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | compliant | - | O-MBCY-W8 | - | - | MILITARY | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 2500 | 0.00005 µA | - | - | 22 V | - | - | - | - | MIL-STD-883 | 2500 µV | - | - | - | - | - | ||
![]() OP-37BJ Linear Integrated Systems | In Stock | - | Datasheet | NO | 8 | 119 dB | LINEAR INTEGRATED SYSTEMS INC | - | - | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | Yes | 17 V/us | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | compliant | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 40000 | 0.095 µA | YES | YES (AVCL>=5) | 22 V | - | - | 0.055 µA | - | - | 200 µV | - | 250000 | 11 V/us | - | - | ||
![]() LM318 Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1114CJ Linear Technology | In Stock | - | Datasheet | NO | 14 | 136 dB | LINEAR TECHNOLOGY CORP | - | -20 V | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.18 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | compliant | 14 | R-GDIP-T14 | Not Qualified | - | INDUSTRIAL | 1.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 650 | 0.00028 μA | YES | YES | 20 V | YES | YES | 0.00028 μA | - | - | 130 μV | - | 600000 | 0.12 V/us | 19.43 mm | 7.62 mm | ||
![]() LT1179AMJ Linear Technology | In Stock | - | Datasheet | NO | 14 | 100 dB | LINEAR TECHNOLOGY CORP | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | compliant | 14 | R-GDIP-T14 | Not Qualified | - | MILITARY | 0.092 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 60 | 0.007 μA | YES | YES | 22 V | - | YES | 0.005 μA | - | - | 320 μV | - | 40000 | 0.013 V/us | 19.43 mm | 7.62 mm | ||
![]() LT1018MH Linear Technology | In Stock | - | Datasheet | NO | 8 | - | LINEAR TECHNOLOGY CORP | - | -20 V | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-5 | 9000 ns | No | - | 4.5 V | e0 | No | EAR99 | TIN LEAD | 8542.39.00.01 | - | BOTTOM | WIRE | 2 | - | compliant | 8 | O-MBCY-W8 | Not Qualified | OPEN-COLLECTOR | MILITARY | 0.3 mA | - | COMPARATOR | - | - | - | 0.1 μA | - | - | 40 V | - | - | 0.075 μA | - | - | 1400 μV | - | - | - | - | - | ||
![]() LTC6103HMS8 Linear Technology | In Stock | - | Datasheet | YES | 8 | - | LINEAR TECHNOLOGY CORP | 1 | - | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | MSOP | - | No | - | - | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | 1 | 0.65 mm | not_compliant | 8 | S-PDSO-G8 | Not Qualified | - | AUTOMOTIVE | - | - | OPERATIONAL AMPLIFIER | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() LT1225MJ8 Linear Technology | In Stock | - | Datasheet | NO | 8 | - | LINEAR TECHNOLOGY CORP | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | 8 | R-GDIP-T8 | Not Qualified | - | MILITARY | 9 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 150000 | - | NO | YES (AVCL>=5) | 18 V | - | - | 8 µA | - | - | 2500 µV | YES | 4000 | 250 V/us | - | 7.62 mm | ||
![]() OP05AJ8/883 Linear Technology | In Stock | - | Datasheet | NO | 8 | - | LINEAR TECHNOLOGY CORP | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T8 | Not Qualified | - | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | YES | YES | 22 V | - | - | 0.002 µA | - | 38535Q/M;38534H;883B | 240 µV | - | 150000 | 0.1 V/us | - | - | ||
![]() LT1112AIN8 Linear Technology | In Stock | - | Datasheet | NO | 8 | - | LINEAR TECHNOLOGY CORP | - | - | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | OPERATIONAL AMPLIFIER | 3.937 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() LT1037AMJ8/883B Linear Technology | In Stock | - | Datasheet | NO | 8 | - | LINEAR TECHNOLOGY CORP | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T8 | Not Qualified | - | MILITARY | 5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | YES | YES (AVCL>=5) | 22 V | - | - | 0.035 µA | YES | 38535Q/M;38534H;883B | 60 µV | - | 2000000 | 11 V/us | - | - | ||
![]() LT1413IN8 Linear Technology | In Stock | - | Datasheet | NO | 8 | - | LINEAR TECHNOLOGY CORP | - | - | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 8 V/us | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | OPERATIONAL AMPLIFIER | 3.937 mm | - | - | 0.02 µA | - | - | - | - | - | - | - | - | 90 µV | - | - | - | - | 7.62 mm | ||
![]() LT1018CH Linear Technology | In Stock | - | Datasheet | NO | 8 | - | LINEAR TECHNOLOGY CORP | - | -20 V | 70 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-5 | 9000 ns | No | - | 4.5 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | BOTTOM | WIRE | 2 | - | unknown | 8 | O-MBCY-W8 | Not Qualified | OPEN-COLLECTOR | COMMERCIAL | 0.27 mA | - | COMPARATOR | - | - | - | 0.1 µA | - | - | 40 V | - | - | 0.075 µA | - | - | 1400 µV | - | - | - | - | - | ||
![]() LT1055AMH Linear Technology | In Stock | - | Datasheet | NO | 8 | 100 dB | LINEAR TECHNOLOGY CORP | - | -20 V | 125 °C | -55 °C | METAL | TO-5 | TO-5, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-5 | - | No | 13 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 5000 | 0.0025 µA | YES | YES | 20 V | YES | - | 0.0001 µA | - | - | 500 µV | - | 40000 | 10 V/us | - | - | ||
![]() LT1114ACJ Linear Technology | In Stock | - | Datasheet | NO | 14 | 136 dB | LINEAR TECHNOLOGY CORP | - | -20 V | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.18 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | compliant | 14 | R-GDIP-T14 | Not Qualified | - | INDUSTRIAL | 1.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 650 | 0.00028 µA | YES | YES | 20 V | YES | YES | 0.00028 µA | - | - | 95 µV | - | 450000 | 0.12 V/us | 19.43 mm | 7.62 mm | ||
![]() LTC1783IS5#TRPBF Linear Technology | In Stock | - | Datasheet | YES | 5 | 80 dB | LINEAR TECHNOLOGY CORP | 1 | -9 V | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | TSOT | - | Yes | 0.45 V/us | 5 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | TR | DUAL | GULL WING | 1 | 0.95 mm | compliant | 5 | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | 1 mm | -5 V | 1300 | 0.08 µA | - | - | 9 V | - | - | - | - | - | 1200 µV | - | - | - | 2.9 mm | 1.625 mm | ||
![]() LT1057 Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools