Filters
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Reach Compliance Code
  • ECCN Code
  • HTS Code
  • Amplifier Type
  • JESD-30 Code
  • Number of Functions
  • Package Body Material
  • Package Shape
  • Package Style
  • Terminal Form

Attribute column

Manufacturer

Linear Technology Linear - Amplifiers - Special Purpose

View Mode:
102 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Common-mode Reject Ratio-Nom

Ihs Manufacturer

Manufacturer Package Code

Moisture Sensitivity Levels

Neg Supply Voltage Limit-Max

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Slew Rate-Nom

Supply Voltage-Nom (Vsup)

JESD-609 Code

ECCN Code

Terminal Finish

HTS Code

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

Pin Count

JESD-30 Code

Qualification Status

Temperature Grade

Supply Current-Max

Architecture

Amplifier Type

Seated Height-Max

Neg Supply Voltage-Nom (Vsup)

Unity Gain BW-Nom

Average Bias Current-Max (IIB)

Low-Offset

Frequency Compensation

Supply Voltage Limit-Max

Low-Bias

Bias Current-Max (IIB) @25C

Programmable Power

Input Offset Voltage-Max

Voltage Gain-Min

Slew Rate-Min

Length

Width

LT1006CJ8
LT1006CJ8

Linear Technology

In Stock

-

Datasheet

NO

8

114 dB

LINEAR TECHNOLOGY CORP

-

-

-22 V

70 °C

-

CERAMIC, METAL-SEALED COFIRED

DIP

DIP, DIP8,.3

DIP8,.3

RECTANGULAR

IN-LINE

Obsolete

DIP

No

1.2 V/us

15 V

e0

EAR99

Tin/Lead (Sn/Pb)

8542.33.00.01

DUAL

THROUGH-HOLE

1

2.54 mm

compliant

8

R-CDIP-T8

Not Qualified

COMMERCIAL

0.62 mA

VOLTAGE-FEEDBACK

OPERATIONAL AMPLIFIER

5.08 mm

-15 V

-

0.023 µA

YES

YES

22 V

-

0.025 µA

YES

300 µV

250000

0.25 V/us

-

7.62 mm

LTC2050HVHS6
LTC2050HVHS6

Linear Technology

In Stock

-

Datasheet

YES

6

130 dB

LINEAR TECHNOLOGY CORP

S6

1

-6 V

125 °C

-40 °C

PLASTIC/EPOXY

VSSOP

VSSOP, TSOP6,.11,37

TSOP6,.11,37

RECTANGULAR

SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH

Transferred

SOT

No

2 V/us

5 V

e0

EAR99

TIN LEAD

8542.33.00.01

DUAL

GULL WING

1

0.95 mm

not_compliant

6

R-PDSO-G6

Not Qualified

AUTOMOTIVE

1.6 mA

CHOPPER-STAB

OPERATIONAL AMPLIFIER

1 mm

-5 V

3000

0.004 µA

YES

YES

6 V

YES

0.00005 µA

-

3 µV

562000

-

2.9 mm

1.625 mm