- Height
- Length
- Mount
- RoHS
- Surface Mount
- Width
- Channel Type
- Clamping Voltage-Max
- Color
- Composition
- Contact Plating
- Current - Peak Output (Source, Sink)
Attribute column
Manufacturer
Linear Technology PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | Degree of protection (IP) | Driver Configuration | Ihs Manufacturer | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Suitable for wall mounting | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn-off Time | Turn-on Time | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Power Supplies | Temperature Grade | Diode Type | Viewing Angle | Supply Current-Max | Input Type | Lens Style | Test Current | Seated Height-Max | Forward Voltage | Luminous Intensity | Illumination Color | Lens Transparency | Rep Pk Reverse Voltage-Max | Rise / Fall Time (Typ) | Lens Color | Interface IC Type | Channel Type | Number of Drivers | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | High Side Voltage - Max (Bootstrap) | Dominant Wavelength | Clamping Voltage-Max | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1982ES6TR Linear Technology | 403 | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 °C | -40 °C | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ° | - | - | Dome | 20 mA | - | 3.4 V | 10.49 cd | Green | Clear | - | - | Clear, Colorless | - | - | - | - | - | - | - | - | 527 nm | - | - | 8.6 mm | - | - | ||
![]() LTC16932CS8 Linear Technology | 1100 | - | Datasheet | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 0.05 % | - | - | - | 25 ppm/°C | 10.3 Ω | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2 mm | - | 10.4 mm | - | ||
![]() LTC4440ES6TR Linear Technology | 700 | - | Datasheet | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UNIDIRECTIONAL | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | 77 | - | - | - | - | ||
![]() LTC1255CS8#TR Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC4440EMS8E-5 Linear Technology | 6 | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8-MSOP-EP | - | - | - | High-Side | - | 1.6V, 1.2V | - | - | Linear Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V ~ 15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 100ns, 70ns | - | - | Single | 1 | - | N-Channel MOSFET | 1.1A, 1.1A | - | 80 V | - | - | - | - | - | - | ||
![]() LTC16933CMS8 Linear Technology | 2080 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1693-1IS8TR Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | Steel | - | IP55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 | - | 600 | ||
![]() LT1910ES8TR Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC4440ES6#PBF Linear Technology | 20000 | - | - | - | - | - | - | YES | - | - | 6 | - | - | LINEAR TECHNOLOGY CORP | - | Linear Technology | LTC4440ES6#PBF | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | 5.23 | - | Yes | - | 15 V | 8 V | 12 V | 0.065 µs | 0.065 µs | - | - | - | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | MOSFET Drivers | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | compliant | 30 | 6 | R-PDSO-G6 | Not Qualified | - | 12 V | INDUSTRIAL | - | - | 0.4 mA | - | - | - | 1 mm | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 2.4 A | - | - | YES | - | - | - | - | - | 2.9 mm | 1.625 mm |


Product
Brand
Articles
Tools