- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Supplier Device Package
- Analog IC - Other Type
- Applications
- Base Part Number
- Current - Output / Channel
- Dimming
- ECCN Code
Attribute column
Manufacturer
Linear Technology PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Manufacturer Series | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | HTS Code | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Resistor Type | Reach Compliance Code | Frequency | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Number of Outputs | Qualification Status | Rated Power Dissipation (P) | Input Voltage-Nom | Failure Rate | Temperature Grade | Rated Temperature | Analog IC - Other Type | Terminal Placement | Voltage - Output | Topology | Logic Function | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Switcher Configuration | Current - Output / Channel | Switching Frequency-Max | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Features | Height Seated (Max) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT3465ES6TR Linear Technology | 100 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC3205EUFTR Linear Technology | 1360 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC3215EDDTR Linear Technology | 2612 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1932ES6#TR Linear Technology | 5000 | - | Datasheet | - | - | YES | LUG | CHASSIS MOUNT | - | 2 | LINEAR TECHNOLOGY CORP | 10 V | 1 V | Linear Technology | LT1932ES6#TR | D | 1 | 85 | -55 | PLASTIC/EPOXY | LSSOP | LSSOP, | DISK PACKAGE | Radial | Transferred | SOT-23 | 20 | 7.68 | - | No | - | - | - | - | - | e0 | No | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | BULK | METAL OXIDE FILM | DUAL | GULL WING | 235 | 1 | 0.95 mm | VARISTOR | not_compliant | - | - | 6 | CECC42000 | R-PDSO-G6 | - | Not Qualified | 1 | 1.2 V | - | INDUSTRIAL | 85 | SWITCHING REGULATOR | RADIAL | - | - | - | CURRENT-MODE | 0.78 A | PULSE WIDTH MODULATION | 1.45 mm | BOOST | - | 1600 kHz | - | - | - | - | 85 | 60 | 50 | - | - | 2.95 mm | 1.625 mm | ||
![]() LT3466EDDTR Linear Technology | 2500 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT3952IFE#TRPBF Linear Technology | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | 28-TSSOP-EP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | - | - | Active | - | - | - | DC DC Regulator | - | - | - | Automotive, Backlight | - | - | - | - | - | - | - | - | - | - | - | 215kHz ~ 3MHz | LT3952 | - | - | - | 1 | - | - | - | - | - | - | - | - | 60V | Step-Up (Boost) | - | - | - | - | - | - | 4A (Switch) | - | Yes | Analog, PWM | 42V | 3V | - | - | - | - | - | - | - | ||
![]() LTC3215EDD Linear Technology | 1180 | - | Datasheet | - | - | YES | - | - | - | 10 | ANALOG DEVICES INC | 4.4 V | 2.9 V | Analog Devices Inc | LTC3215EDD | - | 1 | 70 °C | - | PLASTIC/EPOXY | HVSSON | HVSSON, | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE, SHRINK PITCH | Active | - | 20 | 5.25 | - | No | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | DUAL | NO LEAD | 235 | 1 | 0.5 mm | - | not_compliant | - | - | - | - | S-PDSO-N10 | - | Not Qualified | - | 3.6 V | - | COMMERCIAL | - | SWITCHED CAPACITOR REGULATOR | - | - | - | - | - | 1 A | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() LT1932ES6#TRM Linear Technology | In Stock | - | - | - | - | YES | - | - | - | 6 | LINEAR TECHNOLOGY CORP | 10 V | 1 V | Linear Technology | LT1932ES6#TRM | - | 1 | 70 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOT-23 | 40 | 5.16 | - | No | - | - | - | - | - | e0 | No | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 255 | 1 | 0.95 mm | - | not_compliant | - | - | 6 | - | R-PDSO-G6 | - | Not Qualified | - | 1.2 V | - | COMMERCIAL | - | SWITCHING REGULATOR | - | - | - | - | CURRENT-MODE | 0.78 A | PULSE WIDTH MODULATION | 1.45 mm | BOOST | - | 1600 kHz | - | - | - | - | - | - | - | - | - | 2.95 mm | 1.625 mm | ||
![]() LT3952HFETRPBF Linear Technology | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | 28-TSSOP-EP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | - | - | Active | - | - | - | DC DC Regulator | - | - | - | Automotive, Backlight | - | - | - | - | - | - | - | - | - | - | - | 215kHz ~ 3MHz | LT3952 | - | - | - | 1 | - | - | - | - | - | - | - | - | 60V | Step-Up (Boost) | - | - | - | - | - | - | 4A (Switch) | - | Yes | Analog, PWM | 42V | 3V | - | - | - | - | - | - | - | ||
![]() LTC3202EDDTR Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1937ES5 TR Linear Technology | 8225 | - | Datasheet | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | - | - | Active | 2 | - | ±50ppm/°C | - | 31.6 Ohms | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | - | ||
![]() LT3952EFE#TRPBF Linear Technology | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | 28-TSSOP-EP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | - | - | Active | - | - | - | DC DC Regulator | - | - | - | Automotive, Backlight | - | - | - | - | - | - | - | - | - | - | - | 215kHz ~ 3MHz | LT3952 | - | - | - | 1 | - | - | - | - | - | - | - | - | 60V | Step-Up (Boost) | - | - | - | - | - | - | 4A (Switch) | - | Yes | Analog, PWM | 42V | 3V | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools