- Analog IC - Other Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- ECCN Code
- HTS Code
- JESD-609 Code
- Terminal Finish
- Number of Functions
- Number of Outputs
- Output Voltage-Max
Attribute column
Manufacturer
Linear Technology PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Material - Insulation | Number of Terminals | Terminal Screw Material | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Overload release current setting | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rated permanent current Iu | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Type of control element | Type of electrical connection of main circuit | Voltage-Input | Voltage, Rating | With integrated under voltage release | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Part Status | ECCN Code | Temperature Coefficient | Terminal Finish | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | Pitch | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Brand Name | Supply Voltage-Max (Vsup) | Wire Gauge | Temperature Grade | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Number of Circuits | Analog IC - Other Type | Current - Output | Current - Supply | Voltage - Output (Min/Fixed) | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Seated Height-Max | Reference Type | Supply Current-Max (Isup) | Voltage Tolerance-Max | Terminal Screw Finish | Output Voltage-Max | Output Voltage-Min | Number of Wire Entries | Temp Coef of Voltage-Max | Current - Cathode | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | Features | Length | Width | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1236BIS8-10 Linear Technology | 753 | - | Datasheet | - | - | YES | - | - | - | 8 | - | - | - | - | - | ANALOG DEVICES INC | Analog Devices Inc | - | LT1236BIS8-10 | - | 1 | - | - | 85 °C | -40 °C | 10 V | - | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 20 | 5.35 | - | No | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 235 | 1 | 1.27 mm | not_compliant | - | - | R-PDSO-G8 | 1 | Not Qualified | - | - | - | - | INDUSTRIAL | - | YES | - | THREE TERMINAL VOLTAGE REFERENCE | - | - | - | - | - | - | - | 1.75 mm | - | 1.7 mA | - | - | 10.01 V | 9.99 V | - | 10 ppm/°C | - | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() LT1009S8TR Linear Technology | 5000 | - | Datasheet | - | - | YES | - | - | - | 8 | - | - | - | - | - | LINEAR TECHNOLOGY CORP | Linear Technology | S8 | LT1009S8#TR | - | 1 | - | - | 70 °C | - | 2.5 V | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | 20 | 3.91 | - | No | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | REFERENCE VOLTAGE CAN BE ADJUSTED TO +/-5% | 8542.39.00.01 | Voltage References | - | BIPOLAR | DUAL | GULL WING | 235 | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | 1 | Not Qualified | - | Linear Technology | - | - | COMMERCIAL | - | YES | - | TWO TERMINAL VOLTAGE REFERENCE | - | - | - | - | - | - | - | 1.75 mm | - | - | 0.4% | - | 2.51 V | 2.49 V | - | 25 ppm/°C | - | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() LT1004CS8-1,2 Linear Technology | 11790 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT6656BIS6-4.096#PBF Linear Technology | 170 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1798CS8 4.1TR Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1790AIS6-3.3#TRM Linear Technology | 938 | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-23-6 | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Linear Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 3.8V ~ 18V | - | - | -40°C ~ 85°C (TA) | - | - | ±0.05% | - | - | - | 10ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | - | - | 5 mA | 80µA | 3.3V | - | - | - | - | - | Series | - | - | - | - | - | - | - | - | 50µVp-p | 67µVrms | - | - | - | - | ||
![]() LT1236ACS8-10 Linear Technology | 2 | - | Datasheet | Through Hole | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | - | Thermoplastic | - | Copper | - | - | - | - | - | - | - | - | Linear Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 11.5V ~ 40V | 300V | - | 105°C | Bulk | JC6, Buchanan | ±0.05% | - | Active | - | 5ppm/°C | - | Black | 1 | - | - | - | 0.375 (9.53mm) | - | - | - | - | - | - | - | 20A | - | - | - | - | Fixed | - | - | 12-22 AWG | - | - | - | 9 | - | 10 mA | 2mA | 10V | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws with Captive Plate | - | Series, Shunt, Buried Zener | - | - | Tin | - | - | 9 | - | 1.7 mA | 6µVp-p | 3.5µVrms | -- | - | - | UL94 V-0 | ||
![]() LT1021CCN85 Linear Technology | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1460MHS85 Linear Technology | 39 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1431CZTR Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1460HCS3-10PBF Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1460HCS3 10TR Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1634BCS8 2.5 Linear Technology | 120 | - | Datasheet | - | - | - | - | - | - | - | - | 1500 - 10000 | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | - | - | - | 400 - 1000 | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | Toggle | Screw connection | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1431CS8-TR Linear Technology | 6192 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1460CCMS82.5 Linear Technology | 3000 | - | Datasheet | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1021DCS810 Linear Technology | 2515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1634BCMS8-2.5#TR Linear Technology | 292 | - | - | - | - | YES | - | - | - | 8 | - | - | - | - | - | LINEAR TECHNOLOGY CORP | Linear Technology | MS8 | LT1634BCMS8-2.5#TR | - | 1 | - | - | 70 °C | - | 2.5 V | - | - | PLASTIC/EPOXY | TSSOP | PLASTIC, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | MSOP | - | - | 20 | 8.03 | - | No | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Voltage References | - | BIPOLAR | DUAL | GULL WING | 235 | 1 | 0.65 mm | not_compliant | - | 8 | S-PDSO-G8 | 1 | Not Qualified | - | Linear Technology | - | - | COMMERCIAL | - | NO | - | TWO TERMINAL VOLTAGE REFERENCE | - | - | - | - | - | - | - | 1.17 mm | - | - | 0.05% | - | 2.50562 V | 2.49437 V | - | 25 ppm/°C | - | - | - | - | 3 mm | 3 mm | - | ||
![]() LT1236BCS8-10 Linear Technology | 6589 | - | Datasheet | - | - | YES | - | - | - | 8 | - | - | - | - | - | ANALOG DEVICES INC | Analog Devices Inc | - | LT1236BCS8-10 | - | 1 | - | - | 70 °C | - | 10 V | - | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 20 | 5.37 | - | No | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 235 | 1 | 1.27 mm | not_compliant | - | - | R-PDSO-G8 | 1 | Not Qualified | - | - | - | - | COMMERCIAL | - | YES | - | THREE TERMINAL VOLTAGE REFERENCE | - | - | - | - | - | - | - | 1.75 mm | - | 1.2 mA | - | - | 10.01 V | 9.99 V | - | 10 ppm/°C | - | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() LT1027CCN8-5 Linear Technology | 158 | - | Datasheet | - | - | NO | - | - | - | 8 | - | - | - | - | - | ANALOG DEVICES INC | Analog Devices Inc | - | LT1027CCN8-5 | - | - | - | - | 70 °C | - | 5 V | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-8 | - | RECTANGULAR | IN-LINE | Active | - | - | - | NOT SPECIFIED | 1.96 | - | No | 10 V | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | OUTPUT ADJUST RANGE IS +/-0.05V | 8542.39.00.01 | - | - | BIPOLAR | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | - | - | R-PDIP-T8 | 1 | Not Qualified | - | - | 40 V | - | COMMERCIAL | 8 V | YES | - | THREE TERMINAL VOLTAGE REFERENCE | - | - | - | - | - | - | - | 3.937 mm | - | - | - | - | 5.0025 V | 4.9975 V | - | 3 ppm/°C | - | - | - | - | - | 7.62 mm | - | ||
![]() LT1634AIS8-2.5/TR Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools