- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Terminals
- Package Body Material
- Surface Mount
- Terminal Position
- Analog IC - Other Type
- JESD-30 Code
- JESD-609 Code
Attribute column
Manufacturer
Linear Technology PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Supply Current-Max (Isup) | Switcher Configuration | Switching Frequency-Max | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG1525AJ Linear Technology | In Stock | - | Datasheet | NO | 16 | LINEAR TECHNOLOGY CORP | 35 V | 8 V | - | - | 150 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-GDIP-T16 | Not Qualified | 20 V | MILITARY | SWITCHING CONTROLLER | VOLTAGE-MODE | 0.4 A | PULSE WIDTH MODULATION | 5.08 mm | 20 mA | PUSH-PULL | 400 kHz | 19.94 mm | 7.62 mm | ||
![]() SG3525AN Linear Technology | In Stock | - | Datasheet | NO | 16 | LINEAR TECHNOLOGY CORP | 35 V | 8 V | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 235 | 1 | 2.54 mm | not_compliant | 20 | 16 | R-PDIP-T16 | Not Qualified | 20 V | COMMERCIAL | SWITCHING CONTROLLER | VOLTAGE-MODE | 0.4 A | PULSE WIDTH MODULATION | 3.81 mm | 20 mA | PUSH-PULL | 400 kHz | 19.05 mm | 7.62 mm | ||
![]() LM2575T-5.0 Bay Linear Inc | In Stock | - | Datasheet | NO | 5 | BAY LINEAR INC | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | - | SIP5,.1,67TB | - | - | Obsolete | - | No | - | - | EAR99 | - | - | 8542.39.00.01 | SINGLE | - | - | - | 1.7 mm | unknown | - | - | - | Not Qualified | - | - | - | VOLTAGE-MODE | 1 A | - | - | - | - | 63 kHz | - | - | ||
![]() SG1525AJ/883 Linear Technology | In Stock | - | Datasheet | NO | 16 | LINEAR TECHNOLOGY CORP | 35 V | 8 V | - | - | 150 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-GDIP-T16 | Not Qualified | - | MILITARY | SWITCHING CONTROLLER | VOLTAGE-MODE | 0.5 A | PULSE WIDTH MODULATION | 5.08 mm | 20 mA | PUSH-PULL | 400 kHz | 19.05 mm | 7.62 mm | ||
![]() LT1871IMS-7#TRPBF Linear Technology | In Stock | - | Datasheet | YES | 10 | LINEAR TECHNOLOGY CORP | 36 V | 6 V | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP10,.19,20 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 10 | S-PDSO-G10 | Not Qualified | 8 V | AUTOMOTIVE | SWITCHING CONTROLLER | CURRENT-MODE | - | PULSE WIDTH MODULATION | 1.1 mm | - | BOOST | 1000 kHz | 3 mm | 3 mm | ||
![]() LTM4601 Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC3411IDD Linear Technology | In Stock | - | Datasheet | YES | 10 | LINEAR TECHNOLOGY CORP | 5.5 V | 2.625 V | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC10,.12,20 | SOLCC10,.12,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | DFN | No | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 10 | S-PDSO-N10 | Not Qualified | 3.3 V | AUTOMOTIVE | SWITCHING REGULATOR | CURRENT-MODE | 2 A | - | 0.8 mm | - | BUCK | 4000 kHz | 3 mm | 3 mm | ||
![]() LTC3805MPMSE Linear Technology | In Stock | - | Datasheet | YES | 10 | LINEAR TECHNOLOGY CORP | 8.9 V | 4.15 V | - | - | - | - | - | PLASTIC/EPOXY | HTSSOP | HTSSOP, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Transferred | MSOP | No | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 10 | S-PDSO-G10 | Not Qualified | 8 V | - | SWITCHING REGULATOR | CURRENT-MODE | - | PULSE WIDTH MODULATION | 1.1 mm | - | BOOST | 700 kHz | 3 mm | 3 mm | ||
![]() 5962-8951101EX Linear Technology | In Stock | - | Datasheet | NO | 16 | LINEAR TECHNOLOGY CORP | 35 V | 8 V | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 16 | R-GDIP-T16 | Not Qualified | 20 V | MILITARY | SWITCHING CONTROLLER | VOLTAGE-MODE | 0.5 A | PULSE WIDTH MODULATION | - | - | PUSH-PULL | 350 kHz | - | - | ||
![]() LTC3772BEDDB Linear Technology | In Stock | - | - | YES | 8 | LINEAR TECHNOLOGY CORP | 9.8 V | 2.75 V | DDB | 1 | 70 °C | - | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.08,20 | SOLCC8,.08,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | DFN | No | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 8 | R-PDSO-N8 | Not Qualified | 4.2 V | COMMERCIAL | SWITCHING CONTROLLER | CURRENT-MODE | 1 A | - | 0.8 mm | - | BUCK | 650 kHz | 3 mm | 2 mm | ||
![]() LTC3803MPS6-5#TR Linear Technology | In Stock | - | Datasheet | YES | 6 | LINEAR TECHNOLOGY CORP | 5.7 V | 4.9 V | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | No | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | not_compliant | - | 6 | R-PDSO-G6 | Not Qualified | 5 V | MILITARY | SWITCHING CONTROLLER | CURRENT-MODE | 1 A | PULSE WIDTH MODULATION | 1 mm | - | BUCK-BOOST | 230 kHz | 2.9 mm | 1.625 mm | ||
![]() LTC1550CS8 Linear Technology | In Stock | - | Datasheet | YES | 8 | LINEAR TECHNOLOGY CORP | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5 V | - | SWITCHED CAPACITOR REGULATOR | - | - | - | 1.75 mm | - | DOUBLER INVERTER | - | 4.9 mm | 3.9 mm | ||
![]() LTC3630EMSE Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT3412AEFE#TRPBF Linear Technology | In Stock | - | Datasheet | YES | 16 | LINEAR TECHNOLOGY CORP | 5.5 V | 2.25 V | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | HTSSOP | HTSSOP, | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 3.3 V | INDUSTRIAL | SWITCHING REGULATOR | CURRENT-MODE | 3 A | PULSE WIDTH MODULATION | 1.1 mm | - | BUCK-BOOST | 4 kHz | 5 mm | 4.5 mm | ||
![]() LTC3873ETS8 Linear Technology | In Stock | - | Datasheet | YES | 8 | LINEAR TECHNOLOGY CORP | 9.5 V | 4.4 V | - | 1 | 85 °C | - | - | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.1 | TSSOP8,.1 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | No | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | 9 V | OTHER | SWITCHING CONTROLLER | CURRENT-MODE | - | PULSE WIDTH MODULATION | 1 mm | - | SINGLE | 240 kHz | 2.9 mm | 1.625 mm | ||
![]() LTC3770EUH#TR Linear Technology | In Stock | - | Datasheet | YES | 32 | LINEAR TECHNOLOGY CORP | 32 V | 4 V | - | 1 | 85 °C | - | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC32,.2SQ,20 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 32 | S-PQCC-N32 | Not Qualified | 15 V | OTHER | SWITCHING CONTROLLER | CURRENT-MODE | 4 A | - | 0.8 mm | - | PUSH-PULL | - | 5 mm | 5 mm | ||
![]() LT1871EMS-7 Linear Technology | In Stock | - | Datasheet | YES | 10 | LINEAR TECHNOLOGY CORP | 36 V | 6 V | - | 1 | 85 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP10,.19,20 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | No | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 10 | S-PDSO-G10 | Not Qualified | 8 V | OTHER | SWITCHING CONTROLLER | CURRENT-MODE | - | PULSE WIDTH MODULATION | 1.1 mm | - | BOOST | 1000 kHz | 3 mm | 3 mm | ||
![]() LTC3900IS8 Linear Technology | In Stock | - | Datasheet | YES | 8 | LINEAR TECHNOLOGY CORP | 11 V | 4.5 V | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5 V | AUTOMOTIVE | SWITCHING CONTROLLER | CURRENT-MODE | 2 A | - | 1.752 mm | - | PUSH-PULL | - | 4.9025 mm | 3.899 mm | ||
![]() LTC3728IUH Linear Technology | In Stock | - | Datasheet | YES | 32 | LINEAR TECHNOLOGY CORP | 36 V | 3.5 V | - | 1 | 85 °C | -40 °C | 3.35 V | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC32,.2SQ,20 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | No | e0 | No | EAR99 | TIN LEAD | ALSO OPERATES AT 5V | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 32 | S-PQCC-N32 | Not Qualified | 15 V | INDUSTRIAL | DUAL SWITCHING CONTROLLER | CURRENT-MODE | 3 A | PULSE WIDTH MODULATION | 0.8 mm | - | PHASE-SHIFT | 590 kHz | 5 mm | 5 mm | ||
![]() LTC3803IS6-5#TR Linear Technology | In Stock | - | Datasheet | YES | 6 | LINEAR TECHNOLOGY CORP | 5.7 V | 4.9 V | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | No | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | not_compliant | - | 6 | R-PDSO-G6 | Not Qualified | 5 V | AUTOMOTIVE | SWITCHING CONTROLLER | CURRENT-MODE | 1 A | PULSE WIDTH MODULATION | 1 mm | - | BUCK-BOOST | 230 kHz | 2.9 mm | 1.625 mm |


Product
Brand
Articles
Tools