- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- ECCN Code
- HTS Code
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Package Description
- Qualification Status
- Surface Mount
- Terminal Finish
Attribute column
Manufacturer
Linear Technology PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Seated Height-Max | Supply Current-Max (Isup) | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Output Current1-Max | Screening Level | Operating Temperature TJ-Max | Adjustability | Load Regulation-Max(%) | Line Regulation-Max (%/V) | Operating Temperature TJ-Min | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC4251BCS6-2#PBF Linear Technology | In Stock | - | Datasheet | YES | 6 | LINEAR TECHNOLOGY CORP | S6 | 1 | 70 °C | - | PLASTIC/EPOXY | TSOP | - | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | SOT | Yes | - | e3 | - | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | - | 0.95 mm | compliant | 30 | 6 | R-PDSO-G6 | - | Not Qualified | - | COMMERCIAL | - | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM78M05D Bay Linear Inc | In Stock | - | Datasheet | - | - | BAY LINEAR INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC4355CS Linear Technology | In Stock | - | Datasheet | YES | 16 | LINEAR TECHNOLOGY CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 20 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 16 | R-PDSO-G16 | - | Not Qualified | 80 V | COMMERCIAL | 9 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 1.752 mm | 3 mA | - | - | - | - | - | - | - | - | - | - | - | 9.906 mm | 3.899 mm | ||
![]() RH137H Linear Technology | In Stock | - | - | NO | 3 | LINEAR TECHNOLOGY CORP | - | - | - | - | METAL | BCY | , CAN3/4,.2 | CAN3/4,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | BOTTOM | WIRE | - | - | - | unknown | - | - | O-MBCY-W3 | 1 | Not Qualified | - | - | - | - | - | - | - | - | 3 V | -37 V | -1.2 V | - | 0.15 A | MIL-STD-883 Class S (Modified) | 150 °C | ADJUSTABLE | 1% | 0.05 | -55 °C | - | - | ||
![]() LTC1421ISW#TR Linear Technology | In Stock | - | Datasheet | YES | 24 | LINEAR TECHNOLOGY CORP | SW | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | ADDITIONAL 12V SUPPLY IS REQUIRED | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 24 | R-PDSO-G24 | - | Not Qualified | 12 V | INDUSTRIAL | 3 V | 1 | HOT SWAP CONTROLLER | NO | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | 15.4 mm | 7.5 mm | ||
![]() LTC4217CFE Linear Technology | In Stock | - | Datasheet | YES | 20 | LINEAR TECHNOLOGY CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | HTSSOP | HTSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Transferred | SSOP | No | 12 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 20 | R-PDSO-G20 | - | Not Qualified | 26.5 V | COMMERCIAL | 2.9 V | 1 | HOT SWAP CONTROLLER | YES | 1.2 mm | 3 mA | - | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() LT1120MJ8/883 Linear Technology | In Stock | - | Datasheet | NO | 8 | LINEAR TECHNOLOGY CORP | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP-8 | DIP8(UNSPEC) | RECTANGULAR | IN-LINE | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 1 | - | compliant | - | - | R-CDIP-T8 | 1 | Not Qualified | - | - | - | - | - | - | - | - | 0.85 V | 35 V | 2.5 V | POSITIVE OUTPUT REGULATOR | 0.125 A | MIL-STD-883 | - | ADJUSTABLE | 0.8% | 0.02 | - | - | - | ||
![]() LTC3557EUF-1 Linear Technology | In Stock | - | Datasheet | YES | 28 | LINEAR TECHNOLOGY CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCN | QCCN, LCC28,.16SQ,16 | LCC28,.16SQ,16 | SQUARE | CHIP CARRIER | Transferred | - | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | NO LEAD | - | - | 0.4 mm | not_compliant | - | - | S-PQCC-N28 | - | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC4110EUHF Linear Technology | In Stock | - | Datasheet | YES | 38 | LINEAR TECHNOLOGY CORP | - | 1 | 85 °C | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC38,.2X.28,20 | LCC38,.2X.28,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | No | 12 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 38 | R-PQCC-N38 | - | Not Qualified | 19 V | OTHER | 4.5 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | YES | 0.8 mm | 3 mA | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 5 mm | ||
![]() LTC4217IFE Linear Technology | In Stock | - | Datasheet | YES | 20 | LINEAR TECHNOLOGY CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HTSSOP | HTSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Transferred | SSOP | No | 12 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 20 | R-PDSO-G20 | - | Not Qualified | 26.5 V | INDUSTRIAL | 2.9 V | 1 | HOT SWAP CONTROLLER | YES | 1.2 mm | 3 mA | - | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() LM78M08D Bay Linear Inc | In Stock | - | Datasheet | - | - | BAY LINEAR INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC4261CUFD#TR Linear Technology | In Stock | - | Datasheet | YES | 24 | LINEAR TECHNOLOGY CORP | UFD | 1 | 70 °C | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC24,.16X.2,20 | LCC24,.16X.2,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | No | 11 V | e0 | - | EAR99 | TIN LEAD | IT ALSO OPERATES WITH -12V TO -100V | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | 24 | R-PQCC-N24 | - | Not Qualified | - | COMMERCIAL | - | 1 | HOT SWAP CONTROLLER | YES | 0.8 mm | 5 mA | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4 mm | ||
![]() LTC4354CDDB#TRM Linear Technology | In Stock | - | Datasheet | YES | 8 | LINEAR TECHNOLOGY CORP | DDB | 1 | 70 °C | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.08,20 | SOLCC8,.08,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | DFN | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 8 | R-PDSO-N8 | - | Not Qualified | 11.75 V | COMMERCIAL | 4.5 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 2 mm | ||
![]() LTC4354CDDB#TR Linear Technology | In Stock | - | Datasheet | YES | 8 | LINEAR TECHNOLOGY CORP | DDB | 1 | 70 °C | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.08,20 | SOLCC8,.08,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | DFN | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 8 | R-PDSO-N8 | - | Not Qualified | 11.75 V | COMMERCIAL | 4.5 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.8 mm | 2 mA | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 2 mm | ||
![]() LTC2951IDDB-2 Linear Technology | In Stock | - | Datasheet | YES | 8 | LINEAR TECHNOLOGY CORP | DDB | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.11,20 | SOLCC8,.11,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | DFN | No | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 8 | R-PDSO-N8 | - | Not Qualified | 26.4 V | INDUSTRIAL | 2.7 V | 1 | PUSHBUTTON ON/OFF CONTROLLER | YES | 0.8 mm | 0.012 mA | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 2 mm | ||
![]() LTC693IS Linear Technology | In Stock | - | Datasheet | YES | 16 | LINEAR TECHNOLOGY CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | - | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | 2.65 mm | 2.5 mA | - | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() LTC2951CDDB-2 Linear Technology | In Stock | - | - | YES | 8 | LINEAR TECHNOLOGY CORP | DDB | 1 | 70 °C | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.11,20 | SOLCC8,.11,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | DFN | No | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 8 | R-PDSO-N8 | - | Not Qualified | 26.4 V | COMMERCIAL | 2.7 V | 1 | PUSHBUTTON ON/OFF CONTROLLER | YES | 0.8 mm | 0.012 mA | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 2 mm | ||
![]() LTC4075XEDD#TR Linear Technology | In Stock | - | Datasheet | YES | 10 | LINEAR TECHNOLOGY CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC10,.12,20 | SOLCC10,.12,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | 10 | S-PDSO-N10 | - | Not Qualified | 8 V | COMMERCIAL | 4.3 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | YES | 0.8 mm | 0.8 mA | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() LTC4416EMS-1 Linear Technology | In Stock | - | Datasheet | YES | 10 | LINEAR TECHNOLOGY CORP | - | 1 | 85 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP10,.19,20 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | MSOP | No | 12 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | not_compliant | - | 10 | S-PDSO-G10 | - | Not Qualified | 36 V | COMMERCIAL EXTENDED | 3.6 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() LTC4261IUFD#TR Linear Technology | In Stock | - | Datasheet | YES | 24 | LINEAR TECHNOLOGY CORP | UFD | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC24,.16X.2,20 | LCC24,.16X.2,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | No | 11 V | e0 | - | EAR99 | TIN LEAD | IT ALSO OPERATES WITH -12V TO -100V | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | 24 | R-PQCC-N24 | - | Not Qualified | - | INDUSTRIAL | - | 1 | HOT SWAP CONTROLLER | YES | 0.8 mm | 5 mA | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4 mm |


Product
Brand
Articles
Tools