- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Analog IC - Other Type
- JESD-609 Code
- Number of Functions
- Number of Terminals
- Package Description
- Part Package Code
- Pin Count
Attribute column
Manufacturer
Linear Technology Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Number of Pins | Body Material | Number of Terminals | Case/Package | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Schedule B | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Current | Max Output Voltage | Seated Height-Max | Input Offset Voltage (Vos) | Supply Current-Max (Isup) | Screening Level | Input Bias Current | Max Junction Temperature (Tj) | Height | Length | Width | Radiation Hardening | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC6102HVCDD Linear Technology | In Stock | - | - | - | - | YES | - | - | 8 | - | LINEAR TECHNOLOGY CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | VSON | VSON, SOLCC8,.11,20 | SOLCC8,.11,20 | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | - | No | - | 12 V | e0 | No | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | 1 | 0.5 mm | not_compliant | 8 | S-PDSO-N8 | - | Not Qualified | - | 100 V | COMMERCIAL | 5 V | - | - | - | ANALOG CIRCUIT | - | - | - | 0.8 mm | - | 0.675 mA | - | - | - | - | 3 mm | 3 mm | - | - | ||
![]() LT3468ES5-1#TR Linear Technology | In Stock | - | Datasheet | - | - | YES | - | - | 5 | - | LINEAR TECHNOLOGY CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSOT | - | No | - | 3 V | e0 | No | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | compliant | 5 | R-PDSO-G5 | - | Not Qualified | - | 16 V | COMMERCIAL | 2.5 V | - | - | - | ANALOG CIRCUIT | - | - | - | 1 mm | - | - | - | - | - | - | 2.95 mm | 1.625 mm | - | - | ||
![]() LM385CS8-1.2 Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | LINEAR TECHNOLOGY CORP | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | No | - | - | e0 | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | 1 | - | compliant | - | - | - | Not Qualified | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC6101CHS5 Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | LINEAR TECHNOLOGY CORP | S5 | - | - | - | - | - | VSSOP, TSOP5/6,.11,37 | - | - | - | Transferred | SOT | - | No | - | - | - | - | EAR99 | - | - | - | - | - | 8542.33.00.01 | - | - | - | - | not_compliant | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT4356CMS-3 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | - | 10 | - | LINEAR TECHNOLOGY CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP10,.19,20 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | MSOP | - | No | - | 12 V | e0 | No | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.5 mm | not_compliant | 10 | S-PDSO-G10 | - | Not Qualified | - | 80 V | COMMERCIAL | 4 V | - | - | - | ANALOG CIRCUIT | - | - | - | 1.1 mm | - | 1.5 mA | - | - | - | - | 3 mm | 3 mm | - | - | ||
![]() LTC6101HVBCS5 Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | LINEAR TECHNOLOGY CORP | S5 | - | - | - | - | - | VSSOP, TSOP5/6,.11,37 | - | - | - | Transferred | SOT | - | No | - | - | - | - | EAR99 | - | - | - | - | - | 8542.33.00.01 | - | - | - | - | not_compliant | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT3485EDD-0#TR Linear Technology | In Stock | - | Datasheet | - | - | YES | - | - | 10 | - | LINEAR TECHNOLOGY CORP | - | 1 | 85 °C | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC10,.12,20 | SOLCC10,.12,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | - | No | - | 3 V | e0 | No | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | 1 | 0.5 mm | not_compliant | 10 | S-PDSO-N10 | - | Not Qualified | - | 10 V | OTHER | 2.5 V | - | - | - | ANALOG CIRCUIT | - | - | - | 0.8 mm | - | 8 mA | - | - | - | - | 3 mm | 3 mm | - | - | ||
![]() LT4356HS-3 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | - | 16 | - | LINEAR TECHNOLOGY CORP | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | - | 12 V | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | not_compliant | 16 | R-PDSO-G16 | - | Not Qualified | - | 80 V | AUTOMOTIVE | 4 V | - | - | - | ANALOG CIRCUIT | - | - | - | 1.752 mm | - | 1.5 mA | - | - | - | - | 9.906 mm | 3.899 mm | - | - | ||
![]() LT3468ES5-2#TRM Linear Technology | In Stock | - | Datasheet | - | - | YES | - | - | 5 | - | LINEAR TECHNOLOGY CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSOT | - | No | - | 3 V | e0 | No | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | compliant | 5 | R-PDSO-G5 | - | Not Qualified | - | 16 V | COMMERCIAL | 2.5 V | - | - | - | ANALOG CIRCUIT | - | - | - | 1 mm | - | - | - | - | - | - | 2.95 mm | 1.625 mm | - | - | ||
![]() LT3468ES5-1#TRM Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1034BMH1.2/883 Analog Devices / Linear Technology | In Stock | - | - | - | Through Hole | - | 3 | - | - | TO-46 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | 20 ppm/°C | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.225 V | - | - | - | - | - | - | - | - | - | No | - | ||
![]() RH1021CMW-5 Analog Devices / Linear Technology | In Stock | - | - | Production (Last Updated: 2 years ago) | Surface Mount | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | 1 | - | 5 V | - | - | - | - | - | 40 V | - | 1.2 mA | 10 mA | 5 V | - | - | - | - | - | 150 °C | 2.29 mm | - | - | - | - | ||
![]() RH1009MH Analog Devices / Linear Technology | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | 3 | - | - | TO-46 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | 1 | - | 2.5 V | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | 150 °C | 2.667 mm | - | - | - | - | ||
![]() RH1056AMW Analog Devices / Linear Technology | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 6.5 mA | - | - | - | 300 µV | - | - | 50 pA | - | 2.29 mm | - | - | - | - | ||
![]() LM150K883 Analog Devices / Linear Technology | In Stock | - | - | Obsolete (Last Updated: 5 months ago) | - | - | - | Metal | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | Yes | ||
![]() 7703404YA Analog Devices / Linear Technology | In Stock | - | - | Obsolete (Last Updated: 5 months ago) | - | - | - | Metal | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | - | ||
![]() LTC4365ITS8PBF Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC4413EDD-2 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | - | 10 | - | LINEAR TECHNOLOGY CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC10,.11,20 | SOLCC10,.11,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | - | No | - | 3.6 V | e0 | No | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | 1 | 0.5 mm | not_compliant | 10 | S-PDSO-N10 | - | Not Qualified | - | 5.5 V | INDUSTRIAL | 2.5 V | - | - | - | ANALOG CIRCUIT | - | - | - | 0.8 mm | - | - | - | - | - | - | 3 mm | 3 mm | - | - | ||
![]() LTC1043MD/883C Linear Technology | In Stock | - | Datasheet | - | - | NO | - | - | 18 | - | LINEAR TECHNOLOGY CORP | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | SIDE BRAZED, HERMETIC SEALED, DIP-18 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 10 V | e0 | - | - | - | TIN LEAD | - | - | IT CAN ALSO BE OPERATED FROM A +/-5V DUAL SUPPLY | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | compliant | 18 | R-CDIP-T18 | - | Not Qualified | - | 18 V | MILITARY | 3 V | - | - | - | ANALOG CIRCUIT | - | - | - | 4.191 mm | - | - | MIL-STD-883 | - | - | - | 22.606 mm | 7.62 mm | - | - | ||
![]() LT1043CN Linear Technology | In Stock | - | Datasheet | - | - | NO | - | - | - | - | LINEAR TECHNOLOGY CORP | - | - | - | - | PLASTIC/EPOXY | DIP | - | - | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | compliant | - | R-PDIP-T | - | Not Qualified | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools