- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Analog IC - Other Type
- JESD-609 Code
- Number of Functions
- Number of Terminals
- Package Description
- Part Package Code
- Pin Count
Attribute column
Manufacturer
Linear Technology Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Number of Pins | Number of Terminals | Case/Package | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Current | Max Output Voltage | Output Current per Channel | Seated Height-Max | Input Offset Voltage (Vos) | Dropout Voltage | Input Bias Current | Max Junction Temperature (Tj) | Height | Length | Width | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH1086MH Analog Devices / Linear Technology | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 3 | - | TO-39 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 150 °C | -55 °C | - | 3 W | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | 1.5 V | - | 150 °C | 4.699 mm | - | - | - | ||
![]() RH1009MW Analog Devices / Linear Technology | In Stock | - | - | Production (Last Updated: 2 years ago) | Surface Mount | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | 1 | - | 2.5 V | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | 150 °C | 2.29 mm | - | - | - | ||
![]() RH1499MW Analog Devices / Linear Technology | In Stock | - | - | Production (Last Updated: 1 year ago) | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 36 V | 4.5 V | - | 1.8 mA | - | - | 30 mA | - | 200 µV | - | 250 nA | 150 °C | 2.286 mm | - | - | - | ||
![]() LT1043CN Linear Technology | In Stock | - | Datasheet | - | - | NO | - | - | - | LINEAR TECHNOLOGY CORP | - | - | - | PLASTIC/EPOXY | DIP | - | - | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | - | compliant | - | R-PDIP-T | - | Not Qualified | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC4413EDD-2 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 10 | - | LINEAR TECHNOLOGY CORP | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC10,.11,20 | SOLCC10,.11,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | - | No | 3.6 V | e0 | No | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 1 | 0.5 mm | not_compliant | 10 | S-PDSO-N10 | - | Not Qualified | - | 5.5 V | INDUSTRIAL | 2.5 V | - | - | - | ANALOG CIRCUIT | - | - | - | - | 0.8 mm | - | - | - | - | - | 3 mm | 3 mm | - | ||
![]() LTC6992IS6-2#PBF Analog Devices / Linear Technology | In Stock | - | - | - | - | - | 6 | - | TSOT | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |


Product
Brand
Articles
Tools