- Body Material
- Impedance
- Mating Cycles
- Center Contact Plating
- Dielectric Material
- Fastening Type
- Mounting Type
- Operating Temperature
- Packaging
- Center Contact Material
- Contact Materials
- Body Finish
Attribute column
Manufacturer
Linx Technologies Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Contact Materials | Frequency(Max) | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Housing Color | Polarity | Insulation Resistance | Plating | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CONMCX002 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 6GHz | - | - | -65°C~165°C | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | - | Receptacle, Female Socket | Male | Snap-On | - | - | - | - | - | Right Angle | - | - | - | - | 50Ohm | MCX | 1 | - | 500 | Solder | - | 0.2dB | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CONMCX012 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | 6GHz | - | - | -65°C~165°C | Bulk | 2006 | - | yes | Active | 1 (Unlimited) | - | Plug, Male Pin | Male | Snap-On | - | - | - | - | - | Right Angle | - | - | - | - | 50Ohm | MCX | 1 | - | 500 | Solder | 5 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Heat Shrink, 1 Insulator | 0.2dB | - | RG-174 | Crimp | - | - | RoHS Compliant | Lead Free | ||
![]() CONREVMCX002-SMD Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 6GHz | - | - | -65°C~165°C | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | - | Receptacle, Male Pin | Male | Push-Pull | - | - | - | - | - | Right Angle | - | Reverse | - | - | 50Ohm | RP-MCX | 1 | - | 500 | Solder | - | 0.1dB | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CONMCX005-R178 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 6GHz | - | 250V | -65°C~165°C | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | - | Receptacle, Female Socket | Male | Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | MCX | 1 | - | 500 | Crimp or Solder | 7 pcs - 1 Connector, 1 Contact, 1 Heat Shrink, 1 Lockwasher, 1 Nut, 1 Spacer, 1 Support | 0.1dB | - | RG-178 | Crimp | - | - | RoHS Compliant | Lead Free | ||
![]() CONMMCX011 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 6GHz | - | 170V | -65°C~165°C | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | - | Receptacle, Female Socket | Male | Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | MMCX | 1 | - | 500 | Solder | 4 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Heat Shrink | 0.2dB | - | RG-174 | Crimp | - | - | RoHS Compliant | Lead Free | ||
![]() CONSMA001-SMD Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 18GHz | POLYTETRAFLUORO ETHYLENE | - | -65°C~165°C | Bulk | 2012 | e4 | - | Active | 1 (Unlimited) | - | Receptacle, Female Socket | Female | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Silver | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | - | - | Nickel | - | - | - | - | RoHS Compliant | - | ||
![]() CONREVSMA002-SMD-G Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMA | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 12.4GHz | - | 500V | -65°C~165°C | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | - | Receptacle, Male Pin | Male | Threaded | - | - | - | - | - | Right Angle | - | Reverse | 5GOhm | - | 50Ohm | RP-SMA | 1 | - | 500 | Solder | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CONMCX001-SMD Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 6GHz | - | - | -65°C~165°C | Bulk | 2007 | - | yes | Active | 1 (Unlimited) | - | Receptacle, Female Socket | - | Snap-On | - | - | - | - | - | Vertical | - | Standard | - | - | 50Ohm | MCX | 1 | - | 500 | Solder | - | 0.1dB | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CONREVSMA004 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | SMA | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | 12.4GHz | - | - | -65°C~165°C | Bulk | 2007 | - | yes | Active | 1 (Unlimited) | - | Receptacle, Male Pin | - | Threaded | - | - | - | - | - | Vertical | Silver | Reverse | - | - | 50Ohm | RP-SMA | 1 | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | - | Solder | Extended Insulation | 17.3mm | RoHS Compliant | Lead Free | ||
![]() CONSMA013.031 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Board Edge, End Launch | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | 12.4GHz | - | - | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Threaded | - | - | - | - | - | - | Silver | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | - | - | Nickel | - | - | - | - | RoHS Compliant | - | ||
![]() CONSMA011-R58 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 12.4GHz | - | 500V | -65°C~165°C | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | Receptacle, Female Socket | - | Threaded | - | - | - | - | - | Straight | Silver | Standard | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 4 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Heat Shrink | - | Nickel | RG-58 | Crimp | - | - | RoHS Compliant | - | ||
![]() CONSMA012-R178 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | 12.4GHz | - | 250V | -65°C~165°C | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Threaded | - | - | - | - | - | Right Angle | Silver | Standard | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 5 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Heat Shrink, 1 Insulator | - | Nickel | RG-178 | Crimp | - | - | RoHS Compliant | - | ||
![]() CONREVSMA001-SMD-G Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SMA | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 12.4GHz | - | - | -65°C~165°C | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | - | Receptacle, Male Pin | - | Threaded | - | - | - | - | - | Straight | - | Reverse | - | - | 50Ohm | RP-SMA | 1 | - | 500 | Solder | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CONSMA012-R58 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | 12.4GHz | - | 500V | -65°C~165°C | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Threaded | - | - | - | - | - | - | Silver | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 5 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Heat Shrink, 1 Insulator | - | Nickel | RG-58 | Crimp | - | - | RoHS Compliant | - | ||
![]() CONUFL001-SMD-T Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | Brass | - | 6GHz | - | - | -40°C~90°C | Tape & Reel (TR) | 2017 | - | - | Active | 1 (Unlimited) | - | Jack, Male Pin | - | Snap-On | - | - | - | - | - | - | White | - | - | - | 50Ohm | U.FL (UMCC) | 1 | - | - | Solder | - | - | Gold | - | - | - | - | RoHS Compliant | - | ||
![]() CONREVSMA012 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | SMA | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 18GHz | Teflon | 335V | -65°C~165°C | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | - | Plug, Female Socket | Male | Threaded | - | - | - | - | - | Right Angle | Silver | Reverse | - | - | 50Ohm | RP-SMA | 1 | - | 500 | Solder | 5 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Heat Shrink, 1 Insulator | - | Nickel | RG-174 | Crimp | - | 16.5mm | RoHS Compliant | Lead Free | ||
![]() CONSMA006.062 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Bulkhead, Edge, Panel | Board Edge, End Launch; Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 18GHz | - | - | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Receptacle, Female Socket | - | Threaded | - | - | - | - | - | Vertical | Silver | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CONREVSMA001 Linx Technologies Inc. | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | SMA | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 12.4GHz | - | - | -65°C~165°C | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Pin | - | Threaded | - | - | - | - | - | Vertical | Silver | Reverse | - | Nickel | 50Ohm | RP-SMA | 1 | Nickel | 500 | Solder | - | - | Nickel | - | Solder | - | 13.5mm | RoHS Compliant | Lead Free | ||
![]() CONREVSMA014-R178 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | SMA | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | Copper | 12.4GHz | - | 250V | -65°C~165°C | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | Receptacle, Male Pin | Male | Threaded | - | - | - | - | - | Straight | Silver | Reverse | - | - | 50Ohm | RP-SMA | 1 | - | 500 | Solder | 7 pcs - 1 Connector, 1 Contact, 1 Heat Shrink, 1 Lockwasher, 1 Nut, 1 Spacer, 1 Support | - | Nickel | RG-178 | Crimp | - | - | RoHS Compliant | Lead Free | ||
![]() CONMMCX007 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | 6GHz | - | 170V | -65°C~165°C | Bulk | 2007 | - | yes | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | Straight | - | Standard | - | - | 50Ohm | MMCX | 1 | - | 500 | Solder | 4 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Heat Shrink | 0.2dB | - | RG-174 | Crimp | - | - | RoHS Compliant | Lead Free |