- Number of Bands
- Termination
- Antenna Type
- Frequency Group
- Frequency Range
- Mounting Type
- Series
- VSWR
- Gain
- RF Family/Standard
- Frequency (Center/Band)
- Features
Attribute column
Manufacturer
Linx Technologies RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Brand | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Subcategory | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Style | Frequency | Termination Style | Polarization | Impedance | Cable Length | Power - Max | Product Type | Gain | Wavelength | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | Omnidirectional | Product Category | Diameter | Height | Length | Width | Height (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ANT-418-HETH Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | HE | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | - | - | - | 418MHz | - | - | - | - | - | - | 1.7dBi | - | 393MHz~443MHz | - | General ISM | Helical | 2 | 1 | UHF 300MHz~1GHz | 418MHz | - | - | - | - | - | - | 8.89mm | 38.1mm | - | 0.350 8.89mm | RoHS Compliant | Lead Free | ||
![]() ANT-868-CW-RCL-SMA Linx Technologies Inc. | In Stock | - | - | - | - | Connector Mount | - | SMA Male | ANT-868 | Linx Technologies | - | 868 MHz | Dipole | 50 | Linx Technologies | + 85 C | Whip | Linx Technologies Inc. | - 20 C | Panel Mount | - | - | Bag | Active | RFID, IoT, ISM | LoRaWAN, Sigfox | Details | Bag | - | RCL | - | - | - | SMA Male | - | Passive Antenna | - | - | ISM, LPWA | - | Antennas | 5 W | - | - | - | Right Angle | - | Connector | - | 50 Ohms | - | 5 W | IoT Antennas - LPWAN, LoRaWAN, Sigfox, NB-IoT | 4.1dBi | 1/4 Wave | 862MHz ~ 876MHz | - | General ISM | Whip, Right Angle | 1.9 | 1 | UHF (300MHz ~ 1GHz) | 868MHz | -10.2dB | Indoor Antennas | - | - | Antennas | - | 10.5 mm | 97.7 mm | 18.7 mm | 3.846" (97.70mm) | - | - | ||
![]() ANT-2.45-CHP-T Linx Technologies Inc. | 47039 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | CHP | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 85°C | -40°C | Bluetooth, Thread, Wi-Fi, Zigbee™ | HIGH RELIABILITY | - | - | 3W | - | COMPONENT | - | 2.45GHz | - | LINEAR | 50Ohm | - | - | - | 0.5dBi | - | 2.36GHz~2.54GHz | ANTENNA-OTHER | 802.15.4, Bluetooth, WiFi | Chip | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | YES | - | - | 50.8μm | 6.604mm | 2.286mm | - | RoHS Compliant | Lead Free | ||
![]() ANT-315-PW-RA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | 315 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60°C | - | - | - | - | - | - | Bulk | 2008 | RA | yes | Active | 1 (Unlimited) | Screw-Mount | - | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | - | - | - | 315MHz | - | - | 50Ohm | - | - | - | - | - | 311MHz~319MHz | ANTENNA-OTHER | General ISM | Whip, Tilt | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | YES | - | 7mm | 121.9962mm | 103mm | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-2.4-JJB-ST Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | JJB | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | - | - | - | - | 2.45GHz | - | - | 50Ohm | - | - | - | -1.5dBi | - | 2.39GHz~2.48GHz | - | 802.15.4, Bluetooth, WiFi | Dome | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | 7mm | 14.5034mm | 17.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-916-HETH Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | HE | - | Active | 1 (Unlimited) | Solder | - | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | - | - | - | - | 916MHz | - | - | - | - | - | - | 2.4dBi | - | 865MHz~965MHz | - | General ISM | Helical | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | - | - | - | 8.89mm | 38.1mm | - | 0.350 8.90mm | RoHS Compliant | Lead Free | ||
![]() ANT-868-CHP-T Linx Technologies Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | Tape & Reel (TR) | 2012 | CHP | - | Active | 1 (Unlimited) | Solder | - | - | - | - | ISM, LoRa, Sensor Networks, SigFox | HIGH RELIABILITY | - | - | 3W | - | COMPONENT | - | 868MHz | - | LINEAR | 50Ohm | - | - | - | 0.5dBi | - | 863MHz~873MHz | ANTENNA-OTHER | General ISM | Chip | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | YES | - | - | 1.7018mm | 16.002mm | 3.048mm | - | RoHS Compliant | Lead Free | ||
![]() ANT-2.4-PW-LP Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | LP | - | Active | 1 (Unlimited) | Screw-Mount | - | - | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | - | - | - | - | 2.4GHz | - | - | 50Ohm | - | - | - | -1.9dBi | - | 2.35GHz~2.6GHz | - | 802.15.4, Bluetooth, WiFi | Whip, Straight | 1.9 | 1 | UHF 2GHz~3GHz | - | - | - | - | - | - | - | 33.5026mm | - | - | - | RoHS Compliant | - | ||
![]() ANT-LTE-VDP-2000-SMA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Adhesive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VDP | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | CAT-M1, Cellular, LTE, NB-IOT, 3G, 4G | - | - | - | - | IP67 | - | - | - | - | - | - | - | 10W | - | 3.5dBi, 4.5dBi, 3.25dBi, 4.5dBi | - | 698MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.4GHz 2.5GHz~2.7GHz | - | Cellular | Flat Bar | 1.75, 1.35, 1.3, 1.25 | 3 | Wide B | 700MHz 850MHz 900MHz 1.7GHz 1.8GHz 1.9GHz 2.1GHz 2.3GHz 2.4GHz 2.5GHz 2.6GHz 2.7GHz | - | - | Cable - 2m | - | - | - | - | - | - | 0.264 6.71mm | RoHS Compliant | - | ||
![]() ANT-315-HESM Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 315 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | HE | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | - | - | - | 315MHz | - | - | - | - | - | - | - | - | 305MHz~325MHz | - | General ISM | Helical | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | - | - | - | 8.89mm | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-418-MHW-SMA-L Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Adhesive | SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | MHW | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | Alarms, ISM, Remote Control, Security Systems | SMA | - | - | - | - | COAXIAL | - | 418MHz | - | - | 50Ohm | 4.572m | - | - | 2.1dBi | - | 408MHz~428MHz | ANTENNA-OTHER | General ISM | Whip, Center-Fed Double | 1.9 | 1 | UHF 300MHz~1GHz | - | - | - | Cable - 4.6m | YES | - | - | 150.0124mm | 170.942mm | 8.89mm | - | RoHS Compliant | - | ||
![]() ANT-868-JJB-RA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | JJB | - | Active | 1 (Unlimited) | Solder | - | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | - | - | - | - | 868MHz | - | - | 50Ohm | - | - | - | -1dBi | - | 855MHz~880MHz | - | General ISM | Dome | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | - | - | - | 14.5034mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-916-ID-1000-SMA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Bracket Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | 1.6dBi | - | 895MHz~945MHz | - | General ISM | Whip, Straight | 1.9 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | Cable - 1m | - | - | - | - | - | - | 4.906 124.60mm | RoHS Compliant | - | ||
![]() ANT-315-HETH Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | HE | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | - | - | - | 315MHz | - | - | - | - | - | - | - | - | 305MHz~325MHz | - | General ISM | Helical | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | - | - | - | 8.89mm | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-DB1-HDP-TNC Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Adhesive | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | HDP | - | Active | 1 (Unlimited) | TNC | - | - | - | - | - | - | - | - | - | - | - | - | 910MHz | - | - | 50Ohm | 248.92mm | - | - | 0.2dBi, -3.3dBi, 0dBi | - | 824MHz~960MHz 1.71GHz~1.99GHz 2.401GHz~2.483GHz | - | - | Flat Bar | 1.5, 1.9, 1.9 | 3 | Wide B | 892MHz 1.85GHz 2.45GHz | - | - | Cable - 3m | - | - | - | 12.0904mm | 132.334mm | 20.066mm | - | RoHS Compliant | Lead Free | ||
![]() ANT-916-JJB-RA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | JJB | - | Active | 1 (Unlimited) | Solder | - | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | - | - | - | - | 916MHz | - | - | 50Ohm | - | - | - | -0.5dBi | - | 901MHz~931MHz | - | General ISM | Dome | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | - | - | 7mm | 14.5034mm | 14.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-916-WRT-SMA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | WRT | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | - | - | - | - | 916MHz | - | - | 50Ohm | 152.4mm | - | - | -0.1dBi | - | 900MHz~930MHz | - | General ISM | Dome | 1.9 | 1 | UHF 300MHz~1GHz | 900MHz 915MHz | - | - | Cable - 216mm | - | - | - | 10.9982mm | - | - | - | RoHS Compliant | - | ||
![]() ANT-2.4-CW-RAH-RPS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | RAH | yes | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | - | - | - | - | 2.4GHz | - | - | 50Ohm | - | - | - | 1.6dBi | - | 2.35GHz~2.6GHz | HELIX ANTENNA | 802.15.4, Bluetooth, WiFi | Whip, Right Angle | 2 | 1 | UHF 2GHz~3GHz | - | - | - | - | - | - | 8mm | 25.6032mm | - | 17.018mm | - | RoHS Compliant | Lead Free | ||
![]() ANT-2.4-JJB-RA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | JJB | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | - | - | - | - | 2.45GHz | - | - | 50Ohm | - | - | - | 3.3dBi | - | 2.39GHz~2.48GHz | - | 802.15.4, Bluetooth, WiFi | Dome | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | 7mm | 17.6022mm | 14.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-2.4-FPC-SH200UF Linx Technologies Inc. | In Stock | - | - | - | - | Adhesive | - | U.FL Plug | ANT-2.4-FPC-SH | Linx Technologies | 1.13 mm Coax | - | Dipole | 100 | Linx Technologies | + 85 C | Rectangular | Linx Technologies Inc. | - 40 C | Adhesive Mount | - | - | Bag | Active | - | WiFi | Details | Bulk | - | ANT-2.4-FPC-SH | - | - | - | IPEX MHF1 (U.FL) | - | FPC Antenna | - | - | - | - | Antennas | 2 W | - | - | - | Flexible | - | Connector | Linear | 50 Ohms | 200 mm | 2 W | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 4dBi | 1/2 Wave | 2.4GHz ~ 2.5GHz | - | 802.15.4, Bluetooth, General ISM, WiFi | PCB Trace | 1.4 | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | - | Indoor Antennas | Cable - 200mm | - | Antennas | - | 0.1 mm | 25.4 mm | 20.1 mm | 0.004" (0.10mm) | - | - |