- Number of Bands
- Termination
- Antenna Type
- Frequency Group
- Frequency Range
- Mounting Type
- Series
- VSWR
- Gain
- RF Family/Standard
- Frequency (Center/Band)
- Features
Attribute column
Manufacturer
Linx Technologies RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Max Power Dissipation | Ingress Protection | Construction | Frequency | Polarization | Impedance | Cable Length | Power - Max | Gain | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Features | Omnidirectional | Diameter | Height | Length | Width | Height (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ANT-868-JJB-ST Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | - | Bulk | 2011 | JJB | - | Active | 1 (Unlimited) | Solder | 50Ohm | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | - | 868MHz | - | 50Ohm | - | - | -8.9dBi | 855MHz~880MHz | - | General ISM | Dome | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | 17.6022mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-315-CW-RAH Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | - | Connector Mount | - | - | - | Bulk | 2011 | RAH | - | Not For New Designs | 1 (Unlimited) | RP-SMA Male | - | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | 315MHz | - | 50Ohm | - | - | - | 311MHz~319MHz | - | General ISM | Whip, Right Angle | 1.9 | 1 | UHF 300MHz~1GHz | - | - | - | 8mm | 46.99mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-DB1-RMS-TNC Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | Bulk | 2011 | RMS | - | Active | 1 (Unlimited) | TNC | - | - | - | - | - | - | - | - | - | 960MHz | - | 50Ohm | 358.14mm | - | -0.6dBi, 5.3dBi | 824MHz~960MHz 1.71GHz~1.99GHz | - | - | Whip, Straight | 1.5, 2 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | Cable - 4.3m | - | - | 65.6082mm | 77.724mm | - | - | RoHS Compliant | - | ||
![]() ANT-418-HESM Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Surface Mount | SMD/SMT | - | - | Bulk | 2002 | HE | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | 418MHz | - | - | - | - | 1.7dBi | 393MHz~443MHz | - | General ISM | Helical | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | 8.89mm | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-916-CHP-T Linx Technologies Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Ceramic | - | - | Tape & Reel (TR) | 2010 | CHP | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | ISM, LoRa, Sensor Networks, SigFox | HIGH RELIABILITY | 3W | - | COMPONENT | 916MHz | LINEAR | 50Ohm | - | - | 0.5dBi | 911MHz~921MHz | ANTENNA-OTHER | General ISM | Chip | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | YES | - | 1.7018mm | 16.002mm | 3.048mm | - | RoHS Compliant | Lead Free | ||
![]() ANT-2.4-ID-2000-RPS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Bracket Mount | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | IP67 | - | - | - | - | - | - | 3dBi | 2.35GHz~2.6GHz | - | 802.15.4, Bluetooth, WiFi | Whip, Straight | 1.9 | 1 | UHF 2GHz~3GHz | 2.4GHz | Cable - 2m | - | - | - | - | - | 4.110 104.40mm | RoHS Compliant | - | ||
![]() ANT-2.4-OC-LG-RPS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | SMA | - | - | Bulk | - | OC | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | - | 2.45GHz | - | 50Ohm | - | - | 4.0dBi | 2.39GHz~2.55GHz | - | 802.15.4, Bluetooth, WiFi | Whip, Tilt | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | 193.4972mm | 193.5mm | 10mm | 7.618 193.50mm | RoHS Compliant | Lead Free | ||
![]() ANT-433-HETH Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | Bulk | 2002 | HE | - | Active | 1 (Unlimited) | Solder | - | - | 80°C | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | 433MHz | - | - | - | - | 1.9dBi | 418MHz~458MHz | - | General ISM | Helical | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | 8.89mm | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-433-HESM Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Surface Mount | SMD/SMT | - | - | Bulk | 2002 | HE | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | 433MHz | - | - | - | - | 1.9dBi | 418MHz~458MHz | - | General ISM | Helical | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | 8.89mm | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-418-MHW-SMA-S Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Adhesive | SMA | - | - | Bulk | 2012 | MHW | - | Active | 1 (Unlimited) | SMA Male | - | NOT APPLICABLE | - | - | Alarms, ISM, Remote Control, Security Systems | SMA | - | - | COAXIAL | 418MHz | - | 50Ohm | 1.9812m | - | 2.1dBi | 408MHz~428MHz | ANTENNA-OTHER | General ISM | Whip, Center-Fed Double | 1.9 | 1 | UHF 300MHz~1GHz | - | Cable - 2m | YES | - | 150.0124mm | 170.942mm | 8.89mm | - | RoHS Compliant | Lead Free | ||
![]() ANT-868-PW-RA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | Bulk | 2008 | RA | - | Active | 1 (Unlimited) | Screw-Mount | - | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | - | 868MHz | - | 50Ohm | - | - | 4dBi | 780MHz~960MHz | - | General ISM | Whip, Tilt | 1.9 | 1 | UHF 300MHz~1GHz | - | - | - | - | 99.0092mm | - | - | - | RoHS Compliant | - | ||
![]() ANT-418-PW-LP Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | Bulk | 2008 | LP | - | Active | 1 (Unlimited) | Screw-Mount | - | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | 418MHz | - | 50Ohm | - | - | -1dBi | 411MHz~425MHz | - | General ISM | Whip, Straight | 1.9 | 1 | UHF 300MHz~1GHz | - | - | - | 5mm | 33.5026mm | 41mm | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-DB1-RAF-RPS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | SMA | 80°C | -40°C | Tray | 2010 | RAF | yes | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | COAXIAL | 5.8GHz | - | 50Ohm | - | - | 2.5dBi, 4.6dBi | 2.4GHz~2.483GHz 5.15GHz~5.825GHz | ANTENNA-OTHER | 802.15.4, Bluetooth, WiFi | Whip, Tilt | 1.9 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 2.5GHz 5GHz 5.7GHz 5.8GHz | - | YES | 10.7mm | 104.902mm | 104.902mm | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-418-MHW-RPS-S Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Adhesive | SMA | - | - | Bulk | 2012 | MHW | yes | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | COAXIAL | 418MHz | - | 50Ohm | 1.9812m | - | 2.1dBi | 408MHz~428MHz | ANTENNA-OTHER | General ISM | Whip, Center-Fed Double | 1.9 | 1 | UHF 300MHz~1GHz | - | Cable - 2m | YES | - | 150.0124mm | 170.942mm | 8.89mm | - | RoHS Compliant | Lead Free | ||
![]() ANT-868-CW-RH-SMA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | SMA | 90°C | -40°C | Bulk | 2008 | RH | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | ISM, LoRa, Sensor Networks, SigFox | SMA | - | - | COAXIAL | 868MHz | - | 50Ohm | - | - | -1.5dBi | 855MHz~880MHz | ANTENNA-OTHER | General ISM | Whip, Straight | 1.9 | 1 | UHF 300MHz~1GHz | - | - | YES | - | 51.0032mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-433-PW-LP Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | Bulk | 2005 | LP | - | Active | 1 (Unlimited) | Screw-Mount | - | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | 433MHz | - | 50Ohm | - | - | -1.9dBi | 427MHz~439MHz | - | General ISM | Whip, Straight | 1.9 | 1 | UHF 300MHz~1GHz | - | - | - | 5mm | 33.5026mm | 41mm | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-916-CW-RH Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | SMA | 90°C | -40°C | Bulk | 2008 | RH | yes | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | COAXIAL | 916MHz | - | 50Ohm | - | - | -1.3dBi | 900MHz~935MHz | ANTENNA-OTHER | General ISM | Whip, Straight | 1.9 | 1 | UHF 300MHz~1GHz | 915MHz | - | YES | 7.92mm | 51.0032mm | 40.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-403-USP-T Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | - | - | Tape & Reel (TR) | 2017 | microSplatch™ | - | Active | 1 (Unlimited) | Solder | - | - | - | - | MICS | - | - | - | - | - | - | - | - | - | -8.7dBi | 400MHz~406MHz | - | - | Chip | 2 | 1 | UHF 300MHz~1GHz | 403MHz | - | - | - | - | - | - | 0.103 2.62mm | RoHS Compliant | - | ||
![]() ANT-ELE-S01-006 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Magnetic | - | - | - | Bulk | 2008 | MAG | - | Active | 1 (Unlimited) | M5 | 50Ohm | - | - | - | - | - | - | - | - | 960MHz | - | 50Ohm | - | - | 0.5dBi, 3.7dBi | 824MHz~960MHz 1.71GHz~1.88GHz | - | - | Whip, Straight | 1.5 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 800MHz 850MHz 900MHz 1.7GHz 1.8GHz | - | - | - | 233.172mm | 262mm | - | - | RoHS Compliant | Lead Free | ||
![]() ANT-8/9-HDP-2000-RPS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Adhesive | - | - | - | - | - | HDP | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | IP67 | - | - | - | - | - | 10W | 0.6dBi, 0.5dBi | 863MHz~873MHz 902MHz~928MHz | - | General ISM | Whip, Center-Fed Double | 1.9 | 3 | UHF 300MHz~1GHz | 800MHz 850MHz 900MHz 916MHz | Cable - 2m | - | - | - | - | - | 0.244 6.20mm | RoHS Compliant | - |