- Frequency
- RoHS Status
- Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Voltage - Supply
- Features
- Published
- Applications
- Modulation or Protocol
- Interface
- Max Operating Temperature
Attribute column
Manufacturer
Linx Technologies RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Max Output Current | Operating Supply Voltage | Interface | Logic Function | Data Rate | Sensitivity | Data Rate (Max) | Current - Receiving | Current - Transmitting | Modulation or Protocol | Sensitivity (dBm) | Features | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OTX-315-HH-CP8-HS Linx Technologies Inc. | In Stock | - | Datasheet | - | - | - | Bulk | 2016 | Obsolete | Not Applicable | 85°C | -40°C | Access Control System, Home Automation, Keyless Entry, Remote Control | 2.1V~3.6V | 315MHz | Transmitter, OOK | - | 3V | Handheld, 8 Button | - | - | - | - | - | - | ASK, OOK | - | 8 Buttons, 750 ft. Operating Distance, High Security | - | - | - | RoHS Compliant | - | ||
![]() CMD-HHLR-433 Linx Technologies Inc. | In Stock | - | Datasheet | - | - | - | Bulk | 2003 | Obsolete | 1 (Unlimited) | 85°C | -40°C | General Remote Control, Garage Opener, RKE | 2.1V~3.6V | 433MHz | Transmitter | 3.4mA | 3V | Handheld, 8 Button | - | - | - | 1.2kbps | - | - | ASK, OOK | - | 8 Buttons, 1000 ft. Operating Distance | 71.1mm | 40.6mm | 15.2mm | RoHS Compliant | Contains Lead | ||
![]() CMD-HHTX-315 Linx Technologies Inc. | In Stock | - | Datasheet | - | - | - | Bulk | 2000 | Obsolete | 1 (Unlimited) | 70°C | -30°C | General Remote Control, Garage Opener, RKE | 2.1V~3.6V | 315MHz | Transmitter | - | 3V | Handheld, 8 Button | - | - | - | 1.2kbps | - | - | ASK, OOK | - | 8 Buttons, 1000 ft. Operating Distance | - | - | - | RoHS Compliant | Contains Lead | ||
![]() OTX-433-HH-KF5-MS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Bulk | 2010 | Active | 1 (Unlimited) | 85°C | -40°C | General Remote Control, Home Automation, RKE | 2.1V~3.6V | 433MHz | Transmitter | - | 3V | Handheld, 5 Button | - | 9.6 kbps | - | - | - | - | ASK, OOK | - | 5 Buttons, 750 ft. Operating Distance | - | - | - | RoHS Compliant | Lead Free | ||
![]() FCTN-RLY4-418 Linx Technologies Inc. | In Stock | - | Datasheet | - | - | Module | Bulk | 2011 | Obsolete | 1 (Unlimited) | 70°C | -40°C | General Remote Control, Garage Opener, RKE | 5V~16V | 418MHz | Receiver, Relay | - | 30V | Receiver, Latched Output | Receiver | - | -112dBm | 1.2kbps | - | - | ASK, OOK | -112 dBm | 4 Latched Outputs, Dual Power Inputs | - | - | - | RoHS Compliant | Contains Lead | ||
![]() FCTN-RLY4-418-MOM Linx Technologies Inc. | In Stock | - | Datasheet | - | - | Module | Bulk | 2011 | Obsolete | 1 (Unlimited) | 70°C | -40°C | General Purpose | 5V~16V | 418MHz | Receiver | - | 30V | - | - | - | - | - | - | - | - | -118 dBm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OTX-433-HH-KF4-HT Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | 2015 | Active | 1 (Unlimited) | - | - | General Remote Control, Home Automation, RKE | 2.1V~3.6V | 433MHz | Transmitter | - | - | Handheld, 4 Button | - | 9.6 kbps | - | - | - | - | ASK, OOK | - | 4 Buttons, 750 ft. Operating Distance | - | - | - | RoHS Compliant | - | ||
![]() FCTN-RLY4XX-433-MOM Linx Technologies Inc. | In Stock | - | Datasheet | - | - | Module | - | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | 433MHz | Receiver, Relay | - | - | - | Receiver | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HUM-900-PRO-MWC Linx Technologies | In Stock | - | - | - | Surface Mount | SMD/SMT | - | - | - | - | 85°C | -40°C | - | - | 915MHz | - | - | - | UART | - | 115.2 kbps | - | - | 23.5mA | 40.5mA | - | -101 dBm | - | - | - | - | RoHS Compliant | - |