- ECCN (US)
- Part Status
- Automotive
- EU RoHS
- PPAP
- Conductor Material
- Type
- Maximum Outer Diameter (mm)
- Size (AWG)
- Jacket Color
- Shield Material
- Shield Type
Attribute column
Manufacturer
Littelfuse Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Shield Material | Product Weight | Automotive | Bunch Stranding | Conductor DC Resistance | Conductor Diameter (mm) | ECCN (US) | EU RoHS | Impedance (Ohm) | Impedance Tolerance | Insulation DC Resistance | Insulation Diameter (mm) | Jacket Material | Jacket Thickness (mm) | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | PPAP | Shield Coverage (%) | Size (AWG) | SVHC | SVHC Exceeds Threshold | Velocity of Propagation (%) | Part Status | Type | Capacitance | Jacket Color | Shield Type | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7824E0422-9 Littelfuse | In Stock | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | ||
![]() 9530F5214-9 Littelfuse | In Stock | - | - | Silver Coated High Strength Copper Alloy | Tin Coated Copper | - | No | 7x38 | 116Ohm/1000ft | 0.3 | EAR99 | Not Compliant | 95 | ±5 | - | - | Cross Linked Modified Polyvinyl Fluoride | 0.2 | 105 | 3.53 | - | -65 | No | - | 30 | Yes | Yes | - | Active | Triaxial Cable | 13.7pF/ft | White | - | - | ||
![]() 0024G0024-9X Littelfuse | In Stock | - | - | Silver Coated High Strength Copper Alloy | Tin Coated Copper | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | 200 | 3.88 | - | -65 | No | - | 24 | - | - | - | Active | Twinaxial Cable | - | Transparent White | Braid | - | ||
![]() 10602-24-9 Littelfuse | In Stock | - | - | Silver Coated High Strength Copper Alloy | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | 200 | 3.65 | - | -65 | No | - | 24 | - | - | - | Active | Twinaxial Cable | - | White | Braid | - | ||
![]() 7530A5524-9 Littelfuse | In Stock | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | ||
![]() 10605-22-9 Littelfuse | In Stock | - | - | Tinned Copper | Tin Coated Copper | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | 200 | 4.39 | - | -65 | No | - | 22 | - | - | - | Active | Twinaxial Cable | - | White | Braid | - | ||
![]() 7824E0422-9X Littelfuse | In Stock | - | - | Silver Coated High Strength Copper Alloy | Silver Coated Copper | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | 200 | 3.43 | - | -65 | No | - | 24 | - | - | - | Active | Twinaxial Cable | - | Transparent White | Braid | - | ||
![]() 7724S1LL4-9 Littelfuse | In Stock | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | ||
![]() CLFH-400 Littelfuse | In Stock | - | - | Silver Coated Copper | Tin Coated Copper | - | No | - | - | - | EAR99 | Compliant | 50 | - | - | - | Zerohal | - | - | 5.08 | 750V | - | No | - | 32 | - | - | - | Obsolete | Coaxial Cable | - | Black | - | - | ||
![]() 386299-000 Littelfuse | In Stock | - | - | Silver Coated Copper | Tin Plated Copper | 8.3lb/1000ft | - | 7x38 | 74Ohm/1000ft | 0.38 | EAR99 | - | 75 | ±2 | 10000MOhm | - | Modified Fluorinated Ethylene Propylene | 0.25 | - | 2.51 | - | - | - | 90 | 28 | - | - | 77 | Active | Coaxial Cable | 17.6pF/ft | White | Braid | RoHS Compliant | ||
![]() 440889-002 Littelfuse | In Stock | - | - | Silver Coated High Strength Copper Alloy | Tin Coated Copper | 5.6lb/1000ft | - | 7x38 | 116Ohm/1000ft | 0.3 | EAR99 | - | 75 | ±3 | 10000MOhm/1000ft | 1.42 | Thermorad | 0.25 | 105 | 2.41 | - | -65 | - | 90 | 30 | - | - | 74 | Active | Coaxial Cable | 19pF/ft | Black | Braid | RoHS Compliant |