- Case
- Certificates
- Gross weight
- Kind of package
- Load current
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Features of semiconductor devices
Attribute column
Manufacturer
Littelfuse Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Gross weight | Heatsink thickness | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Reverse recovery time | Load current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P600D 6A2 DC COMPONENTS | In Stock | - | - | R6 | RoHS compliant | - | 1.734g | - | Ammo Pack | - | 300A | 1.1V | 200V | THT | single diode | rectifying | - | 6A | ||
![]() R2000 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | high voltage | 0.294g | - | Ammo Pack | - | 30A | 3V | 2kV | THT | single diode | rectifying | - | 0.2A | ||
![]() RL204 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.337g | - | Ammo Pack | - | 70A | 1.1V | 0.4kV | THT | single diode | rectifying | - | 2A | ||
![]() RL203 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.334g | - | Ammo Pack | - | 70A | 1.1V | 200V | THT | single diode | rectifying | - | 2A | ||
![]() EM513 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | - | 0.29g | - | Ammo Pack | - | 30A | 1.1V | 1.6kV | THT | single diode | rectifying | - | 1A | ||
![]() R1500 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | high voltage | 0.346g | - | Ammo Pack | - | 30A | 2V | 1.5kV | THT | single diode | rectifying | - | 0.5A | ||
![]() BY251 DC COMPONENTS | In Stock | - | - | DO27 | RoHS compliant | - | 1.06g | - | Ammo Pack | - | 200A | 1.1V | 200V | THT | single diode | rectifying | - | 3A | ||
![]() P600B 6A1 DC COMPONENTS | In Stock | - | - | R6 | RoHS compliant | - | 1.731g | - | Ammo Pack | - | 300A | 1.1V | 100V | THT | single diode | rectifying | - | 6A | ||
![]() 6A4M DC COMPONENTS | In Stock | - | - | R6M | RoHS compliant | - | 1.724g | - | Ammo Pack | - | 300A | 1.1V | 0.4kV | THT | single diode | rectifying | - | 6A | ||
![]() EM516 DC COMPONENTS | In Stock | - | - | DO41 | RoHS compliant | - | 0.281g | - | Ammo Pack | - | 30A | 1.1V | 1.8kV | THT | single diode | rectifying | - | 1A | ||
![]() R5000 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | high voltage | 0.341g | - | Ammo Pack | - | 30A | 5V | 5kV | THT | single diode | rectifying | - | 0.2A | ||
![]() RL202 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.334g | - | Ammo Pack | - | 70A | 1.1V | 100V | THT | single diode | rectifying | - | 2A | ||
![]() P600A 6A05 DC COMPONENTS | In Stock | - | - | R6 | RoHS compliant | - | 1.861g | - | Ammo Pack | - | 300A | 1.1V | 50V | THT | single diode | rectifying | - | 6A | ||
![]() HER805 DC COMPONENTS | In Stock | - | - | TO220A | RoHS compliant | fast switching | 1.83g | 1.1...1.4mm | tube | - | 125A | 1.3V | 0.4kV | THT | single diode | rectifying | 75ns | 8A | ||
![]() HER806 DC COMPONENTS | In Stock | - | - | TO220A | RoHS compliant | fast switching | 2g | 1.1...1.4mm | tube | - | 125A | 1.7V | 0.6kV | THT | single diode | rectifying | 100ns | 8A | ||
![]() P600K 6A8 DC COMPONENTS | In Stock | - | - | R6 | RoHS compliant | - | 1.778g | - | Ammo Pack | - | 300A | 1.1V | 0.8kV | THT | single diode | rectifying | - | 6A | ||
![]() 1N4148M DC COMPONENTS | In Stock | - | - | DO34 | RoHS compliant | fast switching | 0.107g | - | reel | tape | 0.5A | 1V | 100V | THT | single diode | switching | 4ns | 0.15A | ||
![]() 1N4150M DC COMPONENTS | In Stock | - | - | DO34 | RoHS compliant | fast switching | 0.1g | - | reel | tape | 0.5A | 1V | 50V | THT | single diode | switching | 4ns | 0.15A | ||
![]() 1N4448M DC COMPONENTS | In Stock | - | - | DO34 | RoHS compliant | fast switching | 0.1g | - | reel | tape | 0.5A | 1V | 100V | THT | single diode | switching | 4ns | 0.15A | ||
![]() 1N914BM DC COMPONENTS | In Stock | - | - | DO34 | RoHS compliant | fast switching | 0.1g | - | reel | tape | 0.5A | 1V | 100V | THT | single diode | switching | 4ns | 0.15A |