- Case
- Certificates
- Gross weight
- Kind of package
- Load current
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Kind of package1
Attribute column
Manufacturer
Littelfuse Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Leakage current | Reverse recovery time | Load current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S2DF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | 0.04g | reel | tape | 60A | 1.1V | 200V | SMD | single diode | rectifying | 0.1mA | - | 2A | ||
![]() S2ABF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | 0.06g | reel | tape | 60A | 1.1V | 50V | SMD | single diode | rectifying | 50µA | - | 2A | ||
![]() S3GF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | 0.03g | reel | tape | 100A | 1.1V | 0.4kV | SMD | single diode | rectifying | 0.25mA | - | 3A | ||
![]() S3BF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | 0.042g | reel | tape | 100A | 1.1V | 100V | SMD | single diode | rectifying | 0.25mA | - | 3A | ||
![]() S3JF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | 0.03g | reel | tape | 100A | 1.1V | 0.6kV | SMD | single diode | rectifying | 0.25mA | - | 3A | ||
![]() S3ABF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | 0.083g | reel | tape | 100A | 1.1V | 50V | SMD | single diode | rectifying | 0.2mA | - | 3A | ||
![]() S3KF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | 0.041g | reel | tape | 100A | 1.1V | 0.8kV | SMD | single diode | rectifying | 0.25mA | - | 3A | ||
![]() S1JBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | 0.084g | reel | tape | 30A | 1.1V | 0.6kV | SMD | single diode | rectifying | 50µA | - | 1A | ||
![]() S2GBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | 0.06g | reel | tape | 60A | 1.1V | 0.4kV | SMD | single diode | rectifying | 50µA | - | 2A | ||
![]() S2MF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | 0.04g | reel | tape | 60A | 1.1V | 1kV | SMD | single diode | rectifying | 0.1mA | - | 2A | ||
![]() UF1AFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | glass passivated | ultrafast switching | 0.015g | reel | tape | 25A | 1V | 50V | SMD | single diode | rectifying | - | 50ns | 1A | ||
![]() UF1KFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | glass passivated | ultrafast switching | 0.015g | reel | tape | 25A | 1.7V | 0.8kV | SMD | single diode | rectifying | - | 75ns | 1A | ||
![]() US1KBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | 0.095g | reel | tape | 35A | 1.7V | 0.8kV | SMD | single diode | rectifying | - | 75ns | 1A | ||
![]() UF03BFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | glass passivated | ultrafast switching | 0.015g | reel | tape | 10A | 1V | 100V | SMD | single diode | rectifying | - | 50ns | 0.3A | ||
![]() US3KBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | 0.095g | reel | tape | 100A | 1.7V | 0.8kV | SMD | single diode | rectifying | - | 100ns | 3A | ||
![]() US3JBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | 0.082g | reel | tape | 100A | 1.7V | 0.6kV | SMD | single diode | rectifying | - | 100ns | 3A | ||
![]() UF3A DC COMPONENTS | In Stock | - | - | SMC | RoHS compliant | glass passivated | ultrafast switching | 0.21g | reel | tape | 100A | 1V | 50V | SMD | single diode | rectifying | - | 50ns | 3A | ||
![]() US2DF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | 0.065g | reel | tape | 50A | 1V | 200V | SMD | single diode | rectifying | - | 50ns | 2A | ||
![]() UF05JFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | glass passivated | ultrafast switching | 0.015g | reel | tape | 15A | 1.7V | 0.6kV | SMD | single diode | rectifying | - | 75ns | 0.5A | ||
![]() UF03JFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | glass passivated | ultrafast switching | 0.015g | reel | tape | 10A | 1.7V | 0.6kV | SMD | single diode | rectifying | - | 75ns | 0.3A |