- Case
- Certificates
- Gross weight
- Kind of package
- Load current
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Kind of package1
Attribute column
Manufacturer
Littelfuse Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Leakage current | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM5406 DC COMPONENTS | In Stock | - | - | DO213AB | RoHS compliant | - | 0.15g | reel | tape | 100A | 1.1V | 0.6kV | SMD | single diode | rectifying | - | - | 3A | ||
![]() S3D DC COMPONENTS | In Stock | - | - | SMC | RoHS compliant | glass passivated | 0.1g | reel | tape | 100A | 1.1V | 200V | SMD | single diode | rectifying | 50µA | - | 3A | ||
![]() SM5402 DC COMPONENTS | In Stock | - | - | DO213AB | RoHS compliant | - | 0.1g | reel | tape | 100A | 1.1V | 200V | SMD | single diode | rectifying | - | - | 3A | ||
![]() S07DFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | - | 0.025g | reel | tape | 25A | 1.1V | 200V | SMD | single diode | rectifying | - | - | 0.7A | ||
![]() S1MFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | - | 0.028g | reel | tape | 30A | 1.1V | 1kV | SMD | single diode | rectifying | - | - | 1A | ||
![]() S3M DC COMPONENTS | In Stock | - | - | SMC | RoHS compliant | glass passivated | 0.276g | reel | tape | 100A | 1.1V | 1kV | SMD | single diode | rectifying | 50µA | - | 3A | ||
![]() S3B DC COMPONENTS | In Stock | - | - | SMC | RoHS compliant | glass passivated | 0.274g | reel | tape | 100A | 1.1V | 100V | SMD | single diode | rectifying | 50µA | - | 3A | ||
![]() SM5399 DC COMPONENTS | In Stock | - | - | DO213AB | RoHS compliant | - | 0.1g | reel | tape | 30A | 1.1V | 1kV | SMD | single diode | rectifying | - | - | 1.5A | ||
![]() S03JFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | - | 0.025g | reel | tape | 10A | 1.1V | 0.6kV | SMD | single diode | rectifying | - | - | 0.3A | ||
![]() SM5408 DC COMPONENTS | In Stock | - | - | DO213AB | RoHS compliant | - | 0.15g | reel | tape | 100A | 1.1V | 1kV | SMD | single diode | rectifying | - | - | 3A | ||
![]() FR3J DC COMPONENTS | In Stock | - | - | SMC | RoHS compliant | fast switching | 0.275g | reel | tape | 100A | 1.3V | 0.6kV | SMD | single diode | rectifying | - | 0.5µs | 3A | ||
![]() BAV16WS DC COMPONENTS | In Stock | - | - | SOD323 | RoHS compliant | fast switching | 0.008g | reel | tape | 2A | 1V | 100V | SMD | single diode | switching | - | 6ns | 0.15A | ||
![]() DL4151 DC COMPONENTS | In Stock | - | - | MiniMELF | RoHS compliant | fast switching | 0.041g | reel | tape | 0.5A | 1V | 75V | SMD | single diode | switching | - | 2ns | 0.15A | ||
![]() DLQ4148 DC COMPONENTS | In Stock | - | - | QuadroMELF | RoHS compliant | fast switching | 0.1g | reel | tape | 0.5A | 1V | 100V | SMD | single diode | switching | - | 4ns | 0.15A | ||
![]() DL4448 DC COMPONENTS | In Stock | - | - | MiniMELF | RoHS compliant | fast switching | 0.041g | reel | tape | 0.5A | 1V | 100V | SMD | single diode | switching | - | 4ns | 0.15A | ||
![]() DL4148 DC COMPONENTS | In Stock | - | - | MiniMELF | RoHS compliant | fast switching | 0.032g | reel | tape | 0.5A | 1V | 100V | SMD | single diode | switching | - | 4ns | 0.15A | ||
![]() DL914B DC COMPONENTS | In Stock | - | - | MiniMELF | RoHS compliant | fast switching | 0.032g | reel | tape | 0.5A | 1V | 100V | SMD | single diode | switching | - | 4ns | 0.15A | ||
![]() DL4150 DC COMPONENTS | In Stock | - | - | MiniMELF | RoHS compliant | fast switching | 0.041g | reel | tape | 0.5A | 1V | 50V | SMD | single diode | switching | - | 4ns | 0.2A | ||
![]() S1MF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | 0.043g | reel | tape | 30A | 1.1V | 1kV | SMD | single diode | rectifying | 50µA | - | 1A | ||
![]() S2JBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | 0.06g | reel | tape | 60A | 1.1V | 0.6kV | SMD | single diode | rectifying | 50µA | - | 2A |