- Applications
- Breaking Capacity @ Rated Voltage
- Factory Lead Time
- Fuse Type
- Mounting Type
- Part Status
- RoHS Status
- Size / Dimension
- Approval Agency
- Voltage - Rated AC
- Series
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Littelfuse Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Physical Dimension | Working Voltage | Current | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Fuse Current | Rated Voltage(DC) | Features | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0KLK002.TS Littelfuse Inc. | 6 |
| Datasheet | 8 Weeks | Holder | Holder | 5AG, 10mm x 38mm (Midget) | - | - | - | - | - | - | Bulk | - | POWR-GARD® KLK | 0.406Diax1.500L 10.31mmx38.10mm | - | - | Active | 1 (Unlimited) | - | - | Electrical | - | - | Electrical, Industrial | - | - | 500V | 2A | - | - | 2A | - | 600V | CE, CSA, QPL, UL | - | - | - | - | Fast Blow | Cartridge | 100kA AC 50kA DC | - | - | - | - | - | - | - | - | 38.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0242.040UR Littelfuse Inc. | 64 | - | Datasheet | 13 Weeks | - | Surface Mount | Cartridge, Non-Standard | YES | WRAPAROUND | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 242 | 0.119Diax0.331L 3.02mmx8.40mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Matte Tin (Sn) | Hazardous Locations | PRE ARCING TIME: OPEN WITHIN 0.002 SEC AT 1000% RATED CURRENT | 8536.10.00.40 | - | 40mA | TR | not_compliant | - | CUL; UL | 250V | cURus | 3.02mm | 3.02mm x 8.4mm | - | - | Fast Blow | Cartridge | 4kA | 0.04A | 0.000078 | 16.48Ohm | ELECTRIC FUSE | - | 250V | Intrinsically Safe | - | - | 8.4mm | - | - | ROHS3 Compliant | - | ||
![]() 0BLN025.T Littelfuse Inc. | 47 | - | Datasheet | 6 Weeks | Holder, Surface Mount | Holder | 5AG, 10mm x 38mm (Midget) | - | - | 2 | Fiber | - | - | Bulk | - | BLN | 0.406Diax1.500L 10.31mmx38.10mm | - | - | Active | 1 (Unlimited) | Clip | - | Electrical | 3.6mOhm | - | Electrical, Industrial | - | - | - | 25A | - | - | 25A | - | 250V | CSA, PSE, UR | - | - | 250V | - | Fast Blow | Cartridge | 10kA | - | - | 0.0036Ohms | - | 25A | - | - | - | 38.1mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L15S150.T Littelfuse Inc. | 48 |
| Datasheet | 5 Weeks | Bolt | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | - | - | - | - | - | - | Bulk | - | POWR-GARD® L15S | 1.000Diax1.157L 25.40mmx29.40mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Electrical | - | - | Semiconductors | - | - | 100V | - | - | unknown | 150A | - | 150V | CE, CSA, UR | - | - | 100V | - | Fast Blow | Cartridge | 100kA AC 20kA DC | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 0259.125M Littelfuse Inc. | 27 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Can, Horizontal | - | PIN WIRE | 2 | - | Ceramic | -55°C~90°C | Bulk | - | 259 | 0.315Diax0.512L 8.00mmx13.00mm | - | yes | Active | 1 (Unlimited) | Radial | EAR99 | Electrical | 1.7Ohm | - | Hazardous Locations | - | 8536.10.00.40 | 125V | - | - | - | 125mA | - | 125V | Baseefa, UR | 13mm | 13mm x 8mm | 125V | - | Fast Blow | Board Mount | 50A AC 300A DC | - | 0.0012 | 1.7Ohm | - | 125mA | - | Intrinsically Safe | 8mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PSR030FS0125Z Littelfuse Inc. | 2086 |
| Datasheet | 8 Weeks | - | Bolt Mount | - | - | - | - | - | - | -55°C~125°C | Box | 2018 | POWR-SPEED® PSR | 1.969Lx1.693W x 1.929 H 50.00mmx43.00mmx49.00mm | - | - | Active | Not Applicable | - | - | - | - | - | Semiconductors | - | - | 600V | 125A | - | - | - | - | 700V | CCC, CE, cURus, UL | - | - | - | - | Fast Blow | Square | 200kA AC 150kA DC | - | 707 | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PSR032FS0630Z Littelfuse Inc. | 2854 |
| Datasheet | 8 Weeks | - | Bolt Mount | - | - | - | - | - | - | -55°C~125°C | Box | 2018 | POWR-SPEED® PSR | 2.008Lx2.362W x 2.598 H 51.00mmx60.00mmx66.00mm | - | - | Active | Not Applicable | - | - | - | - | - | Semiconductors | - | - | 600V | 630A | - | - | - | - | 700V | CCC, CE, cURus, UL | - | - | - | - | Fast Blow | Square | 200kA AC 150kA DC | - | 34790 | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0KLK.300T Littelfuse Inc. | 35 |
| Datasheet | 8 Weeks | Holder | Holder | 5AG, 10mm x 38mm (Midget) | - | - | - | - | - | - | Bulk | - | POWR-GARD® KLK | 0.406Diax1.500L 10.31mmx38.10mm | - | - | Active | 1 (Unlimited) | Clip | - | Electrical | - | - | Electrical, Industrial | - | - | 500V | 300mA | - | - | 300mA | - | 600V | CE, CSA, QPL, UL | - | - | - | - | Fast Blow | Cartridge | 100kA AC 50kA DC | - | - | - | - | - | - | - | - | 38.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0BLF001.T Littelfuse Inc. | 58 |
| Datasheet | 6 Weeks | Holder | Holder | 5AG, 10mm x 38mm (Midget) | - | - | - | - | - | - | Bulk | - | BLF | 0.406Diax1.500L 10.31mmx38.10mm | - | - | Active | 1 (Unlimited) | Clip | - | Electrical | 395mOhm | - | Electrical, Industrial | - | - | - | 1A | - | - | 1A | - | 250V | CSA, UR | - | - | - | 1A | Fast Blow | Cartridge | 10kA | - | - | 0.395Ohms | - | - | - | - | - | 38.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0BLF6.25T Littelfuse Inc. | 35 |
| Datasheet | 11 Weeks | Holder | Holder | 5AG, 10mm x 38mm (Midget) | - | - | - | - | - | - | Bulk | - | BLF | 0.406Diax1.500L 10.31mmx38.10mm | - | - | Active | 1 (Unlimited) | Clip | - | Electrical | 27mOhm | - | Electrical, Industrial | - | - | - | 6.25A | - | - | 6.25A | - | 250V | CSA, UR | - | - | - | - | Fast Blow | Cartridge | 10kA | - | - | 0.027Ohms | - | - | - | - | - | 38.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0BLF02.5T Littelfuse Inc. | 75 |
| Datasheet | 8 Weeks | - | Holder | 5AG, 10mm x 38mm (Midget) | - | - | - | - | - | - | Bulk | - | BLF | 0.406Diax1.500L 10.31mmx38.10mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Electrical, Industrial | - | - | - | 2.5A | - | - | - | - | 250V | CSA, UR | - | - | - | - | Fast Blow | Cartridge | 10kA | - | - | 0.095Ohms | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0BLF009.T Littelfuse Inc. | 35 |
| Datasheet | 11 Weeks | Holder | Holder | 5AG, 10mm x 38mm (Midget) | - | - | - | - | - | - | Bulk | - | BLF | 0.406Diax1.500L 10.31mmx38.10mm | - | - | Active | 1 (Unlimited) | Clip | - | Electrical | 14mOhm | - | Electrical, Industrial | - | - | - | 9A | - | - | 9A | - | 250V | CSA, UR | - | - | - | - | Fast Blow | Cartridge | 10kA | - | - | 0.014Ohms | - | - | - | - | - | 38.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() KLKD.200T Littelfuse Inc. | 22850 |
| Datasheet | 11 Weeks | - | Holder | Cartridge, Non-Standard | - | END CAP | - | - | - | - | Bulk | - | POWR-GARD® KLKD | 0.406Diax1.500L 10.31mmx38.10mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | Electrical | 30.9Ohm | - | Solar (Photovoltaic) | - | - | 600V | - | - | unknown | 200mA | CE; CSA; UL | 600V | CE, CSA, UL | 38.1mm | 38.1mm x 38.1mm | - | - | Fast Blow | Cartridge | 100kA AC 50kA DC | - | - | 30.9Ohm | - | - | - | - | - | - | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() 0BLS01.8T Littelfuse Inc. | 35 |
| Datasheet | 11 Weeks | Holder | Holder | 5AG, 10mm x 38mm (Midget) | - | - | - | - | - | - | Bulk | - | BLS | 0.406Diax1.375L 10.31mmx34.93mm | - | - | Active | 1 (Unlimited) | Clip | - | Electrical | 143mOhm | - | Electrical, Industrial | - | - | - | 1.8A | - | - | 1.8A | - | 600V | CSA, UL | - | - | - | - | Fast Blow | Cartridge | 10kA | - | - | 0.143Ohms | - | - | - | - | - | 34.925mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0BLS01.5T Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Holder | Holder | 5AG, 10mm x 38mm (Midget) | - | - | - | - | - | - | Bulk | - | BLS | 0.406Diax1.375L 10.31mmx34.93mm | - | - | Active | 1 (Unlimited) | Clip | - | Electrical | 190mOhm | - | Electrical, Industrial | - | - | - | 1.5A | - | - | 1.5A | - | 600V | CSA, UL | - | - | - | - | Fast Blow | Cartridge | 10kA | - | - | 0.19Ohms | - | 1.5A | - | - | - | 34.925mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 0BLS01.6T Littelfuse Inc. | 10 |
| Datasheet | 8 Weeks | Holder | Holder | 5AG, 10mm x 38mm (Midget) | - | - | - | - | - | - | Bulk | - | BLS | 0.406Diax1.375L 10.31mmx34.93mm | - | - | Active | 1 (Unlimited) | Clip | - | Electrical | 180mOhm | - | Electrical, Industrial | - | - | - | 1.6A | - | - | 1.6A | - | 600V | CSA, UL | - | - | - | - | Fast Blow | Cartridge | 10kA | - | - | 0.18Ohms | - | 1.6A | - | - | - | 34.925mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 0BLS.800T Littelfuse Inc. | 35 |
| Datasheet | 8 Weeks | Holder | Holder | 5AG, 10mm x 38mm (Midget) | - | - | - | - | - | - | Bulk | - | BLS | 0.406Diax1.375L 10.31mmx34.93mm | - | - | Active | 1 (Unlimited) | Clip | - | Electrical | 524mOhm | - | Electrical, Industrial | - | - | - | 800mA | - | - | 800mA | - | 600V | CSA, UL | - | - | - | - | Fast Blow | Cartridge | 10kA | - | - | 0.524Ohms | - | 800mA | - | - | - | 34.925mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 0BLF006.T Littelfuse Inc. | 52 |
| Datasheet | 8 Weeks | Holder | Holder | 5AG, 10mm x 38mm (Midget) | - | - | - | - | - | - | Bulk | - | BLF | 0.406Diax1.500L 10.31mmx38.10mm | - | - | Active | 1 (Unlimited) | Clip | - | Electrical | 28mOhm | - | Electrical, Industrial | - | - | - | 6A | - | - | 6A | - | 250V | CSA, UR | - | - | - | - | Fast Blow | Cartridge | 10kA | - | - | 0.028Ohms | - | - | - | - | - | 38.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0BLS.200T Littelfuse Inc. | 35 |
| Datasheet | 11 Weeks | Holder | Holder | 5AG, 10mm x 38mm (Midget) | - | - | - | - | - | - | Bulk | - | BLS | 0.406Diax1.375L 10.31mmx34.93mm | - | - | Active | 1 (Unlimited) | Clip | - | Electrical | 36Ohm | - | Electrical, Industrial | - | - | - | 200mA | - | - | 200mA | - | 600V | CSA, UL | - | - | - | - | Fast Blow | Cartridge | 10kA | - | - | 36Ohms | - | 200mA | - | - | - | 34.925mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 0TLS080.TXV Littelfuse Inc. | 2269 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial Bend Cylinder | - | - | 2 | Glass | - | - | Bulk | - | POWR-GARD® TLS | 0.563Dia x 0.877 H 14.30mmx22.28mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Electrical | - | - | Telecom | - | - | 170V | - | - | - | 80A | CE, UL | - | CE, cURus | 14.3mm | - | 170V | - | Fast Blow | Cartridge | 100kA | - | - | - | - | 80A | - | - | 22.2758mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |