- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Ambient Temperature Range High | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0FHM0003ZXJB-F05 Littelfuse Inc. | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | 2010 | FHM | Active | Not Applicable | Wire Leads | - | - | - | - | 20A | - | - | 20A | - | Wire Leads | - | 32V | 1 | - | Blade | - | 0.430Lx0.150W x 0.347 H 10.92mmx3.81mmx8.81mm | Holder | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 04980933.X Littelfuse Inc. | 40 | - | Datasheet | 21 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | MDB | Active | Not Applicable | - | - | - | - | - | 200A | Horizontal | - | - | - | Bolt Down | - | 58V | 3 | - | Bolt Down | - | 1.614Lx0.472W x 0.327 H 41mmx12mmx8.3mm | Block | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0HBF0001ZXB3-3MM Littelfuse Inc. | In Stock | - | - | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | 200A | - | - | 200A | - | Wire Leads | - | 32V | 3 | - | Bolt Down | - | 1.614Lx0.472W x 0.327 H 41mmx12mmx8.3mm | Holder | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 0FHM0002ZXJG-F10 Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | 2013 | FHM | Active | Not Applicable | Wire Leads | - | - | - | - | 20A | - | - | 20A | - | Wire Leads | - | 32V | 1 | - | Blade | - | 0.430Lx0.150W x 0.347 H 10.92mmx3.81mmx8.81mm | Holder | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 04980932.X Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | MDB | Active | Not Applicable | - | - | - | - | - | 200A | Horizontal | - | - | - | Bolt Down | - | 58V | 2 | - | Bolt Down | - | 1.614Lx0.472W x 0.327 H 41mmx12mmx8.3mm | Block | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 02982028LXFC-F100 Littelfuse Inc. | In Stock | - | - | 9 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | Bulk | - | MEGA® 298 | Obsolete | Not Applicable | - | - | - | - | - | 500A | - | - | 500A | - | Bolt Down | - | 32V | - | - | Bolt Down | - | 2.700Lx0.750W x 0.420 H 68.58mmx19.05mmx10.67mm | Block | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 01220088Z Littelfuse Inc. | 2707 | - | Datasheet | 13 Weeks | Tin | PCB | Through Hole | - | - | Copper | Beryllium Copper | 250V | Bulk | 2005 | 122 | Active | Not Applicable | PC Pin | - | - | - | 1kV | 30A | Horizontal | 8.38mm | 30A | Tin | PC Pin | 250V | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | 30A | - | 6.35mm | 10.67mm | 8.08mm | 7.87mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 01220083Z Littelfuse Inc. | 1426 | - | Datasheet | 13 Weeks | Silver | PCB | Through Hole | - | - | Copper | Beryllium Copper | 250V | Bulk | 2009 | 122 | Active | Not Applicable | PC Pin | - | - | - | 250V | 30A | Horizontal | - | 30A | Silver | PC Pin | 250V | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | 30A | - | 6.35mm | 10.67mm | 7.11mm | 7.87mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 01110501Z Littelfuse Inc. | 20002 | - | Datasheet | 13 Weeks | Tin | Horizontal, PCB, Panel | Through Hole | - | Brass, Tin | Brass, Copper | Spring Brass | 250V | Bulk | 2005 | 111 | Active | Not Applicable | PC Pin | - | - | - | 250V | 10A | Horizontal | 4.8mm | 10A | Tin | PC Pin | 250V | 250V | 1 | - | Cartridge | - | 5mm Dia | Clip | 10A | - | - | 7mm | 5mm | 5.1mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 01000054Z Littelfuse Inc. | 2009 |
| Datasheet | 13 Weeks | Silver | PCB | Through Hole | - | - | Brass | Spring Brass | 250V | Bulk | 2009 | 100 | Active | Not Applicable | PC Pin | - | - | - | - | 10A | Horizontal | 5.9mm | 10A | Silver | PC Pin | - | 250V | 1 | - | Cartridge | - | 5mm Dia | Clip | - | - | - | 10.7mm | 4.1mm | 5.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 01020071Z Littelfuse Inc. | 63214 | - | Datasheet | 13 Weeks | Tin | PCB | Through Hole | - | Brass, Tin | Brass | Spring Brass | 250V | - | 2004 | 102 | Active | Not Applicable | PC Pin | - | - | - | 250V | 15A | Horizontal | 7.11mm | 15A | Tin | PC Pin | 250V | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | 15A | - | 6.35mm | 10.67mm | 7.11mm | 7.87mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 01000020Z Littelfuse Inc. | 39388 |
| Datasheet | 11 Weeks | Tin | PCB | Through Hole | - | - | Bronze | Phosphorus Bronze | 250V | Bulk | 2013 | 100 | Active | Not Applicable | PC Pin | - | - | - | - | 20A | Horizontal | 5.9mm | 20A | Tin | PC Pin | - | 600V | 1 | - | Cartridge | - | 5mm Dia | Clip | 10A | - | - | 8.2mm | 4.1mm | - | - | ROHS3 Compliant | - | ||
![]() 01500274Z Littelfuse Inc. | 2000 | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Nylon | Brass | 32V | Bulk | 2005 | 150 | Active | Not Applicable | Wire Leads | 80°C | -40°C | Black | 250V | 10A | - | - | 10A | - | Wire Leads | 250V | 350V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm 5/17Dia x 5/8L 7.4mmx15.8mm | Holder | 10A | 80°C | 10.7mm | 11mm | 46.74mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 01250003H Littelfuse Inc. | 100 | - | Datasheet | 18 Weeks | Tin | Horizontal, PCB | Through Hole | - | Copper, Tin | Copper | Beryllium Copper | 250V | Bulk | 2005 | 125 | Active | Not Applicable | PC Pin | - | - | - | 250V | 30A | Horizontal | 11.1mm | 30A | Tin | PC Pin | 250V | 250V | 1 | - | Cartridge | - | 13/32Dia 10.3mm | Clip | 20A | - | - | 18.7mm | 12.4mm | 12.4mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 01020074Z Littelfuse Inc. | 1000 | - | Datasheet | 13 Weeks | Tin | PCB | Through Hole | Radial | - | Brass | Spring Brass | - | - | 2009 | 102 | Active | Not Applicable | PC Pin | - | - | - | 250V | 15A | Horizontal | 7.11mm | 15A | Tin | PC Pin | 250V | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | 15A | - | - | 10.67mm | 7.87mm | 7.87mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 01000056Z Littelfuse Inc. | 20000 | - | Datasheet | 13 Weeks | Tin | PCB, Panel | Through Hole | - | - | Brass | Spring Brass | 250V | Bulk | 2004 | 100 | Active | Not Applicable | PC Pin | - | - | - | 250V | 10A | Horizontal | 5.9mm | 10A | Tin | PC Pin | 250V | 250V | 1 | - | Cartridge | - | 5mm Dia | Clip | 10A | - | - | 10.7mm | 4.1mm | 5.9mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 00300210N Littelfuse Inc. | 9924 |
| Datasheet | 10 Weeks | Nickel | PCB | Through Hole | - | - | Brass | Spring Brass | 250V | Bulk | 2005 | - | Active | Not Applicable | PC Pin | - | - | - | 250V | 10A | Horizontal | 5.5mm | 10A | Nickel | PC Pin | 250V | - | 1 | - | Cartridge | - | 5mm Dia | Clip | 10A | - | - | 10.4mm | 4.5mm | 5.5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 01050003H Littelfuse Inc. | 1000 | - | Datasheet | 11 Weeks | - | Horizontal, PCB | Through Hole | - | Brass, Tin | Brass | Spring Brass | 250V | Bulk | 2005 | 105 | Active | Not Applicable | PC Pin | - | - | - | 250V | 15A | Horizontal | 11.1mm | 15A | Tin | PC Pin | 250V | 600V | 1 | - | Cartridge | - | 13/32Dia 10.3mm | Clip | 15A | - | - | 18.5mm | 12.4mm | 12.4mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 01500274LXN Littelfuse Inc. | 3705 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | 32V | - | 2012 | 150 | Active | Not Applicable | Wire Leads | 80°C | -40°C | Black | - | 10A | - | - | 10A | - | Wire Leads | - | 350V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm 5/17Dia x 5/8L 7.4mmx15.8mm | Holder | - | - | - | - | 46.74mm | - | - | ROHS3 Compliant | - | ||
![]() 01050002Z Littelfuse Inc. | 100 | - | Datasheet | 13 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | Brass | Brass | Spring Brass | - | - | 2013 | 105 | Active | Not Applicable | Screw | - | - | - | - | 15A | - | - | 15A | Nickel | Solder Lug | 600V | 600V | 1 | - | Cartridge | - | 13/32Dia 10.3mm | Clip | - | - | - | 19.05mm | 13.208mm | 11.176mm | - | ROHS3 Compliant | Lead Free |