- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03450711X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Brass | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03420848H Littelfuse Inc. | 128 |
| Datasheet | 13 Weeks | Nickel | Panel | Panel Mount | - | - | Thermoplastic | - | Brass | 250V | Bulk | 2005 | 342 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | 17.53mm | 20A | Nickel | Quick Connect - 0.250 (6.3mm) | 250V | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | - | - | 20.23mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() L60030M3PQDINR Littelfuse Inc. | 46 | - | Datasheet | 14 Weeks | Tin | DIN Rail | DIN Rail | - | - | - | - | Copper Alloy | 600V | Bulk | 2006 | L600 | Active | 1 (Unlimited) | Screw | - | - | Black | - | 30A | - | - | 30A | Tin | Screw Terminal, Pressure Plate, Quick Connect | - | - | 600V | 3 | 3 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0AFH0001XP Littelfuse Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Bulk | 2013 | AFH | Active | Not Applicable | Wire Leads | - | - | - | - | 20A | - | - | 20A | - | Wire Leads | - | - | - | 1 | - | Blade | - | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Holder | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 01020076Z Littelfuse Inc. | 10415 |
| Datasheet | 13 Weeks | Tin | PCB | Through Hole | Radial | - | - | Brass | Spring Brass | - | - | 2012 | 102 | Active | Not Applicable | PC Pin | - | - | - | - | 15A | Horizontal | 7.11mm | 15A | Tin | PC Pin | - | - | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | - | - | 10.67mm | 7.11mm | 7.87mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03450601ZX010 Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Brass | 250V | Bulk | 2009 | 345 | Active | Not Applicable | Quick Connect | - | - | - | - | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 600V | 1 | - | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03450623X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Brass | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03450701X Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Brass | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 86200001009 Littelfuse Inc. | 46 |
| Datasheet | 17 Weeks | - | Horizontal, PCB | Through Hole | - | 2 | Tin | Tin | Copper Alloy | 250V | Bulk | 2014 | 862 | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Black | 250V | 10A | Horizontal | 12.4mm | 16A | Tin | PC Pin | 250V | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm 1/4Dia x 1-1/4L 6.35mmx31.8mm | Holder | 10A | 12.2mm | - | 45mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 85100001009 Littelfuse Inc. | 21 |
| Datasheet | 17 Weeks | - | Panel | Panel Mount | - | 2 | Tin | - | Copper Alloy | 250V | Bulk | 2001 | 851 | Active | 1 (Unlimited) | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.110 (2.8mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | 15mm | - | 38.4mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LFT606001CS Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | 600V | Bulk | 2013 | LFT | Active | 1 (Unlimited) | Lug | - | - | Black | - | 600A | - | - | 600A | - | Box Lug | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 2.063Diax3.984L 52.4mmx101.2mm | Block | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03440024H Littelfuse Inc. | 100 | - | Datasheet | 13 Weeks | - | Panel | Panel Mount | 344 | - | Thermoplastic | Thermoplastic | Copper | 28V | Bulk | 2005 | 344 | Active | Not Applicable | Solder | 85°C | -40°C | Black | 28V | 20A | - | - | 20A | Tin | Solder Lug | 28V | CSA, UL | 32V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 15A | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03420004H Littelfuse Inc. | 100 | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | Thermoplastic | Thermoplastic | Brass | 250V | Bulk | 2005 | 342 | Active | Not Applicable | Solder | 85°C | -40°C | Black | 250V | 20A | - | 17.53mm | 20A | Tin | Solder Lug | 250V | CSA, UL | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | 17.5mm | - | 20.23mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() LPSM0001ZQCID Littelfuse Inc. | 29 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2014 | POWR-GARD® LPSM | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 30A | - | - | 30A | - | Quick Connect | - | - | 600V | 1 | - | Cartridge | - | - | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() L60030M3SQ Littelfuse Inc. | 11 | - | Datasheet | 14 Weeks | - | Chassis Mount, DIN Rail | Chassis Mount | 600 | - | Thermoplastic | Thermoplastic | Copper Alloy | 600V | - | 1997 | L600 | Active | 1 (Unlimited) | Screw | - | - | Black | 600V | 30A | - | 76.2mm | 30A | Tin | Screw Terminal, Quick Connect | 600V | CSA, UL | 600V | 3 | 3 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | 30A | - | - | 57.15mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03450903H Littelfuse Inc. | 84 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | Brass, Tin | - | Brass | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Solder | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Solder Lug | 250V | - | 600V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03420012HXL Littelfuse Inc. | 39 | - | Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | Tin | - | Brass | 250V | Bulk | 2005 | 342 | Active | Not Applicable | Solder | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Solder Lug | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 02540006Z Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | - | - | Spring Brass | 300V | Bulk | 2006 | OMNI-BLOK® 254 | Active | 1 (Unlimited) | Solder | 85°C | -40°C | Black | 300V | 10A | - | - | 10A | Tin | Solder Lug | - | - | 400V | 6 | 6 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Block | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03540021ZXBL Littelfuse Inc. | 553 |
| Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | - | 1 | Brass, Bronze, Tin | Bronze, Tin | Phosphorus Bronze | 300V | Bulk | 2005 | OMNI-BLOK® 354 | Active | Not Applicable | Lug | - | - | - | 300V | 30A | - | - | 30A | Tin | Solder Lug | 300V | - | 600V | 1 | 1 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | 30A | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() L60030C1CDINR Littelfuse Inc. | 81 |
| Datasheet | 14 Weeks | Tin | DIN Rail | DIN Rail | - | - | - | - | Copper Alloy | - | Bulk | 2013 | L600 | Active | 1 (Unlimited) | Lug | - | - | - | - | 30A | - | - | 30A | Tin | Box Lug | - | - | 600V | 1 | - | Cartridge | - | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | - | - | - | - | - | - | ROHS3 Compliant | - | - |