- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Body Material | Contact Materials | Fuse Size / Group | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Product | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 830/835 Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 2015 | 830 | Obsolete | Not Applicable | - | - | - | - | - | - | 6.3A | Horizontal | - | - | Tin | PC Pin | - | 250V | 1 | - | Cartridge | - | 5mmx20mm | Holder | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 46377-10 Littelfuse Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATO® | Active | 1 (Unlimited) | - | - | - | - | - | - | 150A | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | 32V | 10 | - | Blade | - | - | Block | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0FHA0001HXGLO Littelfuse Inc. | 64 |
| - | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | FHA | Active | Not Applicable | Wire Leads | - | - | - | - | - | 20A | - | - | 20A | - | Wire Leads | - | 32V | 1 | - | Blade | - | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 354602-GY Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3AG | + 85 C | - 40 C | Panel Mount | - | - | - | - | 300 V | - | - | 354_3AG | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | 2 Pole | - | - | - | - | - | Fuse Blocks | - | - | - | - | - | - | - | ||
![]() 03453RF3ZX010 Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Copper Alloy | - | - | - | - | - | 250V | - | - | - | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | - | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 01220087H Littelfuse Inc. | In Stock | - | Datasheet | - | Silver | PCB | Through Hole | - | - | - | Copper | Beryllium Copper | - | - | - | - | - | 250V | - | - | - | Bulk | 2005 | 122 | Obsolete | Not Applicable | PC Pin | - | - | - | - | 120V | 30A | Horizontal | - | 15A | Silver | PC Pin | - | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | - | - | 10.67mm | 7.11mm | 7.87mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03453QS1ZX010 Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Copper Alloy | - | - | - | - | - | 250V | - | - | - | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | - | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 281001 Littelfuse | 688 | - | - | - | Silver | Through Hole | - | - | - | - | Thermoset | Copper | MICRO/TR3, PICO II | + 125 C | - 40 C | - | Compliant | - | 125 V | 125 V | 125 V | Bulk | - | - | - | - | Pin | Retaining Nut | 125 °C | -40 °C | Black | - | - | - | - | 5 A | - | PC Pin | - | - | - | 1 | - | Illuminated | - | - | 5 A | Fuse Holders | - | - | - | No SVHC | - | - | - | ||
![]() 5600000101 Littelfuse Inc. | In Stock | - | Datasheet | - | Tin | PCB | Through Hole | Radial | - | - | - | Copper Alloy | - | - | - | - | - | 250V | - | - | - | - | 2005 | 560 | Obsolete | Not Applicable | PC Pin | - | - | - | White | 250V | 6.3A | Vertical | - | 6.3A | Tin | PC Pin | - | 250V | 1 | 1 | Radial | Illuminated | Radial 0.2 5.08mm pitch | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03450101HXB Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | - | Panel | Through Hole | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | 2015 | 345 | Active | Not Applicable | SMD/SMT | - | - | - | - | - | 16A | Horizontal | - | 16A | - | PC Pin | - | 600V | 1 | - | Cartridge | - | 5mmx20mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 46379-6 Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATO® | Active | 1 (Unlimited) | - | - | - | - | - | - | 150A | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | 32V | 6 | - | Blade | - | - | Block | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0PTF0015P Littelfuse Inc. | In Stock | - | - | 11 Weeks | - | PCB | Through Hole | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | PTF | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 1 | - | Cartridge | - | 5mmx20mm | Holder | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() LPHV0001Z Littelfuse Inc. | In Stock |
| Datasheet | 18 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | 2013 | LPHV | Active | 1 (Unlimited) | Screw | - | - | - | White | 1kV | 30A | - | 59.18mm | 30A | - | Screw Terminal, Pressure Plate | 1kV | 1000V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | 30A | - | - | 17.78mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 57600000001 Littelfuse Inc. | 127 |
| Datasheet | 9 Weeks | - | PCB | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | 576 | Active | Not Applicable | PC Pin | - | - | - | - | - | 6.3A | - | - | 6.3A | - | PC Pin | - | 250V | 1 | - | Radial | - | - | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PDM31003ZXM Littelfuse Inc. | 65 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFH600301P Littelfuse Inc. | 39 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | LF | Active | 1 (Unlimited) | Screw | - | - | - | - | - | 30A | - | - | 30A | - | Screw Terminal, Pressure Plate | - | 600V | 1 | - | Cartridge | - | - | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0PTF0045M Littelfuse Inc. | 416 |
| - | 9 Weeks | - | PCB, Vertical | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | PTF | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 1 | - | Cartridge | - | 5mmx20mm | Holder | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PDM32004ZXM Littelfuse Inc. | 88 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107002 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | Brass | - | 14.3 mm (9/16 in) | - | - | - | Compliant | - | 250 V | 250 V | 250 V | Bulk | - | - | - | - | Clip | NEC Rivet/Eyelet | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | Fuse Clips | 23.88 mm | 14.99 mm | 16.51 mm | - | - | - | - | ||
![]() 02981001Z Littelfuse Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | MEGA® 298 | Obsolete | Not Applicable | - | - | 125°C | -40°C | Black | 32V | 500A | - | - | 500A | - | Bolt Down | - | 32V | 1 | - | Bolt Down | - | 2.700Lx0.750W x 0.420 H 68.58mmx19.05mmx10.67mm | Block | - | - | 10.67mm | 65.58mm | 19.05mm | - | ROHS3 Compliant | - | Lead Free |