- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Body Material | Contact Materials | Manufacturer | Manufacturer Part Number | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0MAH0001Z Littelfuse Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | 32V | Bulk | 1998 | MAH | Obsolete | Not Applicable | Wire Leads | - | - | Black | - | 60A | - | - | 60A | - | Wire Leads | - | - | 1 | 1 | Blade | Illuminated | 1.15Lx0.35W x 1.35 H 29.21mmx8.85mmx34.29mm | Holder | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03453RF7ZX010 Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.250 (6.3mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03453QS4ZX010 Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 01010002H Littelfuse Inc. | In Stock | - | Datasheet | - | Nickel | Chassis Mount, Panel | Chassis Mount | - | Brass | Brass | Spring Bronze | - | - | 600V | Bulk | 2005 | 101 | Obsolete | Not Applicable | Screw | - | - | - | 600V | 15A | - | 7.87mm | 30A | Nickel | - | 600V | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | 12.19mm | 7.87mm | 7.62mm | ROHS3 Compliant | - | Lead Free | ||
![]() LJ600601C Littelfuse Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | 2 | - | - | - | - | - | 600V | - | 2006 | LJ | Obsolete | 1 (Unlimited) | Lug | - | - | Black | - | 60A | - | - | 60A | - | Box Lug | - | 600V | 1 | 1 | Cartridge | Illuminated | 1.06Diax2.37L 26.9mmx60.3mm | Block | - | - | - | Non-RoHS Compliant | - | - | ||
![]() FHLM0200ZPA Littelfuse Inc. | 544 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | LPMINI® | Active | Not Applicable | Wire Leads | - | - | - | - | 10A | - | - | 10A | - | Wire Leads | - | - | 1 | - | Blade | - | - | Holder | - | - | - | ROHS3 Compliant | - | - | ||
![]() 344125A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Littelfuse | 03440125X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0HBF0003ZXBASE1 Littelfuse Inc. | In Stock | - | - | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | 200A | - | - | 200A | - | Wire Leads | - | 32V | 1 | - | Bolt Down | - | 1.614Lx0.472W x 0.327 H 41mmx12mmx8.3mm | Holder | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04450706H Littelfuse Inc. | 30 |
| - | 12 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cartridge | - | 5mmx20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WK-KIT Littelfuse Inc. | 169 |
| - | - | Tin | PCB | Through Hole | - | - | - | Copper Alloy | - | - | - | - | 2011 | 831 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 6.3A | Vertical | - | 6.3A | Tin | PC Pin | - | 250V | 1 | - | Cartridge | - | 5mmx20mm | Holder | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() LFH250601C Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | 2013 | LF | Active | 1 (Unlimited) | Lug | - | - | - | - | 60A | - | - | 60A | - | Box Lug | - | 250V | 1 | - | Cartridge | - | - | Holder | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFPHV0002ZXID Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | 2014 | POWR-GARD® LFPHV | Obsolete | Not Applicable | Screw | - | - | - | - | 30A | Horizontal | - | 30A | - | Screw Terminal, Pressure Plate | - | 1000V | 2 | - | Cartridge | - | 0.394Diax1.496L 10mmx38mm | Holder | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0FHM0003ZXJG Littelfuse Inc. | 46 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2010 | FHM | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.430Lx0.150W x 0.347 H 10.92mmx3.81mmx8.81mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FHAC0003ZXJA Littelfuse Inc. | 1049 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Tin | - | - | - | - | 2009 | FHA | Active | Not Applicable | Wire Leads | - | - | - | - | 20A | - | - | 20A | Copper Alloy | Wire Leads | - | 32V | 1 | - | Blade | - | - | Holder | - | - | - | ROHS3 Compliant | - | - | ||
![]() 00940263ZXA Littelfuse Inc. | In Stock | - | - | 11 Weeks | - | Holder | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 01550312ZXU Littelfuse Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LH250303S Littelfuse Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | 6 | - | - | - | - | - | 250V | - | 2006 | LH | Obsolete | 1 (Unlimited) | Screw | - | - | Black | - | 30A | - | - | 30A | - | Screw Terminal | - | 250V | 3 | 3 | Cartridge | Illuminated | 0.563Diax2L 14.3mmx50.8mm | Block | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 03400256Z Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFR600301C Littelfuse Inc. | 46 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | 2013 | LF | Active | 1 (Unlimited) | Lug | - | - | - | - | 30A | - | - | 30A | - | Box Lug | - | 600V | 1 | - | Cartridge | - | - | Holder | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0FHM0003ZXJE Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 2010 | FHM | Obsolete | Not Applicable | Wire Leads | - | - | - | - | 20A | - | - | 20A | - | Wire Leads | - | 32V | 1 | - | Blade | - | 0.430Lx0.150W x 0.347 H 10.92mmx3.81mmx8.81mm | Holder | - | - | - | ROHS3 Compliant | - | - |