- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01220093Z Littelfuse Inc. | 880 | - | Datasheet | 13 Weeks | - | Horizontal, PCB | Through Hole | - | - | Copper, Tin | - | Copper | Beryllium Copper | 250V | Bulk | 2014 | 122 | Active | Not Applicable | PC Pin | - | - | - | - | - | 30A | Horizontal | 9.4mm | 30A | Tin | PC Pin | - | - | - | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | - | - | 10.67mm | 7.11mm | 7.87mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 01110505Z Littelfuse Inc. | 1801 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | - | - | Copper, Tin | - | Copper | Beryllium Copper | 250V | Bulk | 2009 | 111 | Active | Not Applicable | SMD/SMT | - | - | - | - | - | 10A | - | 4.8mm | 10A | Tin | SMD (SMT) Tab | - | - | - | 250V | 1 | - | Cartridge | - | 5mm Dia | Clip | - | - | 7.1mm | 4.8mm | 5.1mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03450101H Littelfuse Inc. | 100 | - | Datasheet | 13 Weeks | Tin | PCB | Through Hole | - | 3 | Thermoplastic | - | Glass, Thermoplastic | Brass | 250V | Bulk | 2005 | 345 | Active | Not Applicable | PC Pin | 85°C | -40°C | Black | - | 250V | 15A | Horizontal | 12.45mm | 16A | Tin | PC Pin | 250V | CSA, UL, VDE | - | 600V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 16A | 12.5mm | - | 44.96mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 01550320ZXU Littelfuse Inc. | 1999 | - | Datasheet | 17 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Thermoplastic | Brass | 32V | Bulk | 2001 | 155 | Active | Not Applicable | Crimp | 85°C | -40°C | Black | - | 32V | 20A | - | 30.48mm | 20A | Tin | Crimp | 32V | UL | - | 32V | 1 | 1 | Blade | Illuminated | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Holder | 20A | - | - | 37.08mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 56000001009 Littelfuse Inc. | 11250 | - | Datasheet | 12 Weeks | Tin | PCB | Through Hole | Radial | - | - | - | Polyamide | Copper Alloy | 250V | Bulk | 2005 | 560 | Active | Not Applicable | PC Pin | - | - | White | - | 250V | 6.3A | Vertical | - | 6.3A | Tin | PC Pin | 250V | - | - | 250V | 1 | 1 | Radial | Illuminated | Radial 0.2 5.08mm pitch | Holder | 6.3A | 9.5mm | 5.6mm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03420014H Littelfuse Inc. | 20 | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | Thermoplastic | - | Thermoplastic | Brass | 250V | Bulk | 2005 | 342 | Active | Not Applicable | Solder | 85°C | -40°C | Black | - | 250V | 20A | - | - | 20A | Tin | Solder Lug | 250V | CSA, UL | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | 17.5mm | - | 51mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 10207101009 Littelfuse Inc. | 664 | - | Datasheet | 10 Weeks | Tin | Horizontal, PCB | Through Hole | - | - | Brass, Tin | - | - | Brass | 500V | Bulk | 2005 | 102071 | Active | 1 (Unlimited) | PC Pin | - | - | - | 4W | 500V | 10A | Horizontal | - | 10A | Tin | PC Pin | 500V | - | - | 500V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | 10A | - | 10.9mm | 7mm | 7.9mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 02540101Z Littelfuse Inc. | 520 | - | Datasheet | 13 Weeks | Tin | PCB | Through Hole | 300 | - | Thermoplastic | - | - | Spring Brass | 300V | Bulk | 2006 | OMNI-BLOK® 254 | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Black | - | 300V | 10A | Horizontal | - | 10A | Tin | PC Pin | 300V | - | - | 400V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Block | 10A | - | 12.7mm | 17.8mm | 8.89mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 52000001009 Littelfuse Inc. | 11175 | - | Datasheet | 10 Weeks | Tin | PCB | Through Hole | - | - | Copper | - | - | Phosphorus Bronze | 250V | Bulk | - | 520 | Active | 1 (Unlimited) | PC Pin | - | - | - | 2.5W | 250V | 6.3A | Horizontal | 5.2mm | 6.3A | Tin | PC Pin | 250V | - | 5mm | 250V | 1 | - | Cartridge | - | 5mm Dia | Clip | 6.3A | - | 10mm | 5.2mm | 5.2mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 03420021Z Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | Brass, Tin | - | - | Brass | 250V | Bulk | 2005 | 342 | Active | Not Applicable | Solder | - | - | - | - | 250V | 20A | - | - | 30A | Tin | Solder Lug | 250V | - | - | 250V | 1 | 1 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 30A | - | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 03450121H Littelfuse Inc. | 487 |
| Datasheet | 13 Weeks | Tin | PCB | Through Hole | - | 3 | Thermoplastic | - | Thermoplastic | Brass | 250V | Bulk | 2005 | 345 | Active | Not Applicable | PC Pin | 85°C | -40°C | Black | - | 250V | 16A | Horizontal | 12.45mm | 16A | Tin | PC Pin | 250V | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | 16A | 12.5mm | - | 44.96mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 05200101Z Littelfuse Inc. | 3004 | - | Datasheet | 17 Weeks | Tin | PCB | Through Hole | - | 2 | Thermoplastic | - | Thermoplastic | Brass | 300V | Bulk | 2005 | OMNI-BLOK® 520 | Active | Not Applicable | PC Pin | 85°C | -40°C | Black | - | 300V | 10A | Horizontal | 10.16mm | 10A | Tin | PC Pin | 300V | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Block | 10A | - | - | 26.2mm | 10.2mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FHAC0002ZXJ Littelfuse Inc. | 650 | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | 32V | - | 2009 | FHAC | Active | Not Applicable | Wire Leads | 105°C | -40°C | Black | - | 32V | 30A | - | 15mm | 30A | - | Wire Leads | 32V | - | - | 32V | 1 | 1 | Blade | Illuminated | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Holder | 30A | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 56200001009 Littelfuse Inc. | 1408 | - | Datasheet | 10 Weeks | Tin | PCB | Through Hole | Radial | 2 | Thermoplastic | - | Thermoplastic | Copper Alloy | 250V | Bulk | 2008 | 562 | Active | Not Applicable | PC Pin, Pin | - | - | Black | - | 250V | 6.3A | Vertical | 2.5mm | 6.3A | Tin | PC Pin | 250V | - | - | 250V | 1 | 1 | Radial | Illuminated | Radial 0.2 5.08mm pitch | Holder | 6.3A | - | 4.55mm | 7.62mm | 2.5mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 05200004Z Littelfuse Inc. | 1000 | - | Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | Thermoplastic | - | - | Brass | 300V | Bulk | 2005 | OMNI-BLOK® 520 | Active | Not Applicable | Solder | 85°C | -40°C | Black | - | 300V | 10A | - | 5.5mm | 10A | Tin | Solder Lug | 300V | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Block | 10A | - | - | 4.5mm | 10.2mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03453LF1ZX010 Littelfuse Inc. | 200 | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | Glass, Thermoplastic, Tin | - | Glass, Thermoplastic | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | - | 250V | 20A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL, VDE | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | - | - | 40.4mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 03453LF2ZX010 Littelfuse Inc. | 43 | - | Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | Tin | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Solder | 85°C | -40°C | Black | - | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | 250V | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | - | - | 40.4mm | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 178.6165.0002 Littelfuse Inc. | 13 | - | Datasheet | 9 Weeks | Tin | PCB | Through Hole | - | 2 | Thermoplastic | - | Thermoplastic | Copper Alloy | 80V | Bulk | - | FLR | Active | Not Applicable | PC Pin | - | - | Black | - | 80V | - | Vertical | 6mm | 30A | Tin | PC Pin | 80V | - | - | 80V | 1 | 1 | Blade | Illuminated | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Holder | - | - | 17.5mm | 20mm | 17.5mm | 6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 178.6165.0001 Littelfuse Inc. | 2000 | - | Datasheet | 9 Weeks | Tin | PCB, Vertical | Through Hole | - | 4 | Silver | Thermoplastic | - | Copper Alloy | 80V | - | - | FLR | Active | Not Applicable | PC Pin | 130°C | - | Black | - | 80V | - | Vertical | 6mm | 20A | Tin | PC Pin | 80V | - | 5.9mm | 80V | 1 | 1 | Blade | Illuminated | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Holder | - | - | - | 17.5mm | 20mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0FHM0001ZXJ Littelfuse Inc. | 1000 | - | Datasheet | 14 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper Alloy | 32V | - | 2009 | FHM | Active | Not Applicable | Wire Leads | - | - | Black | - | 32V | 20A | - | - | 20A | Tin | Wire Leads | 32V | - | - | 32V | 1 | 1 | Blade | Illuminated | 0.430Lx0.150W x 0.347 H 10.92mmx3.81mmx8.81mm | Holder | 20A | - | 31.5mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free |