- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Ambient Temperature Range High | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01550900M Littelfuse Inc. | 1205 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | 125V | - | 2005 | OMNI-BLOK® | Active | Not Applicable | SMD/SMT | - | - | Black | - | 10A | - | 5.03mm | 8A | - | SMD (SMT) Tab | 125V | - | - | 125V | 1 | 1 | Cartridge | Illuminated | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | Block | 8A | - | - | 3.81mm | 9.73mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() 65600001009 Littelfuse Inc. | 4000 | - | Datasheet | 17 Weeks | - | Horizontal, PCB | Through Hole | - | 2 | Tin | - | Thermoplastic | Copper Alloy | 250V | Bulk | 2006 | 656 | Active | 1 (Unlimited) | PC Pin | 85°C | -40°C | Black | 250V | 10A | Horizontal | 9.6mm | 10A | Tin | PC Pin | 250V | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Block | 10A | - | - | - | 22.5mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() 03450101HX010 Littelfuse Inc. | 923 |
| Datasheet | 21 Weeks | - | Horizontal, PCB | Through Hole | - | - | Brass, Tin | - | - | Brass | 250V | Bulk | 2005 | 345 | Active | Not Applicable | PC Pin | 85°C | -40°C | Black | 250V | 16A | Horizontal | 12.45mm | 16A | Tin | PC Pin | 250V | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 16A | - | - | - | 44.96mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 01220090Z Littelfuse Inc. | 2000 | - | Datasheet | 13 Weeks | Silver | Horizontal, PCB | Through Hole | - | - | Copper, Silver | - | Copper | Beryllium Copper | 250V | Bulk | 2004 | 122 | Active | Not Applicable | PC Pin | - | - | - | 250V | 30A | Horizontal | - | 30A | Silver | PC Pin | 250V | - | - | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | 15A | - | - | 5.33mm | 7.11mm | 7.62mm | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 178.6764.0001 Littelfuse Inc. | 965 | - | - | 11 Weeks | Tin | PCB | Through Hole | - | - | Thermoplastic | Thermoplastic | Thermoplastic | Copper Alloy | 125V | Bulk | - | FL1 | Active | Not Applicable | PC Pin | - | - | Black | 125V | - | Vertical | 6mm | 16A | Tin | PC Pin | 125V | - | 12mm | 125V | 1 | 1 | Blade | Illuminated | 0.430Lx0.150W x 0.347 H 10.92mmx3.81mmx8.81mm | Holder | 30A | - | - | 15.6mm | 15.6mm | 14.2mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 03455LS1H Littelfuse Inc. | 100 | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Thermoplastic | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | 250V | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | 10A | - | - | - | 40.4mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 01530002H Littelfuse Inc. | 100 | - | Datasheet | 13 Weeks | Tin | - | Free Hanging (In-Line) | - | - | Tin | - | - | Copper Alloy | 32V | Bulk | 1999 | 153 | Active | Not Applicable | Crimp | 105°C | -40°C | Black | 32V | 20A | - | - | 20A | Tin | Crimp | 32V | - | - | - | 1 | 1 | Blade | Illuminated | 0.430Lx0.150W x 0.347 H 10.92mmx3.81mmx8.81mm | Holder | 20A | - | - | 17mm | 52.6mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 01500322H Littelfuse Inc. | 2918 | - | Datasheet | 22 Weeks | - | Holder | Free Hanging (In-Line) | - | - | Brass, Tin | - | Thermoplastic | Brass | 500V | Bulk | 2009 | 150 | Active | Not Applicable | Wire Leads | 125°C | -55°C | - | 500V | 15A | - | 12.2mm | 15A | Tin | Wire Leads | 500V | UL | - | 500V | 1 | 1 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 15A | - | - | - | 59mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 02810005H Littelfuse Inc. | 100 | - | Datasheet | 13 Weeks | Silver | Panel | Through Hole | Radial | 2 | Thermoplastic | - | Thermoplastic | Beryllium Copper | 125V | Bulk | 2006 | 281 | Active | Not Applicable | PC Pin | 100°C | -40°C | White | 125V | 5A | - | - | 5A | Silver | PC Pin | 125V | UL | - | 125V | 1 | 1 | Radial | Illuminated | Radial 0.1 2.54mm pitch | Holder | 5A | 100°C | 6.35mm | 6.6548mm | 8.13mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() 64600001003 Littelfuse Inc. | 1025 | - | Datasheet | 15 Weeks | - | Horizontal, PCB | Through Hole | - | 2 | Tin | - | Polyamide | Copper Alloy | 250V | Bulk | 2005 | 646 | Active | 1 (Unlimited) | PC Pin | 70°C | -25°C | Black | 250V | 6.3A | Horizontal | 5.5mm | 6.3A | Tin | PC Pin | 250V | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Block | 6.3A | - | - | - | 25.8mm | 12mm | Unknown | ROHS3 Compliant | UL94 V-1 | Lead Free | - | ||
![]() 83000000005 Littelfuse Inc. | 503 |
| Datasheet | 17 Weeks | Tin | PCB | Through Hole | - | 3 | Thermoplastic | - | Polyamide | Copper Alloy | 250V | Bulk | 2005 | 830 | Active | Not Applicable | PC Pin | 70°C | -25°C | Black | 250V | 6.3A | Horizontal | 15mm | 6.3A | Tin | PC Pin | 250V | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | 16A | - | 15mm | - | 32mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP40 | ||
![]() 56000001319 Littelfuse Inc. | 1000 |
| Datasheet | 10 Weeks | Tin | PCB | Through Hole | Radial | - | Thermoplastic | - | Thermoplastic | Copper Alloy | 250V | Bulk | 2005 | 560 | Active | Not Applicable | PC Pin | - | - | White | 250V | 6.3A | Vertical | 9.5mm | 6.3A | Tin | PC Pin | 250V | - | - | 250V | 1 | 1 | Radial | Illuminated | Radial 0.2 5.08mm pitch | Holder | 6.3A | - | 9.5mm | - | 9.5mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 01110005MR Littelfuse Inc. | 2000 | - | Datasheet | 5 Weeks | Tin | Horizontal, PCB | Through Hole | Radial | - | Bronze, Tin | - | Bronze | Phosphorus Bronze | 250V | Tape & Box (TB) | 2005 | 111_MR | Active | Not Applicable | PC Pin | - | - | - | 250V | 10A | Horizontal | 11.1mm | 20A | Tin | PC Pin | 250V | - | - | 250V | 1 | - | Cartridge | - | 5mm Dia | Clip | 10A | - | - | 7.1mm | 12.4mm | 5.1mm | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 178.6150.0002 Littelfuse Inc. | 1 |
| Datasheet | 9 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | Tin | - | - | Copper Alloy | 80V | Bulk | - | FKH | Active | Not Applicable | Crimp | - | - | - | 80V | - | - | 20.2mm | - | Tin | Crimp | - | - | - | 80V | 1 | 1 | Blade | - | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Holder | - | - | - | - | 30.2mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() LPSM0001ZXID Littelfuse Inc. | 50 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | 600 | - | - | - | Thermoplastic | - | 600V | - | 2009 | POWR-GARD® LPSM | Active | 1 (Unlimited) | Screw | - | - | White | 600V | 30A | - | - | 30A | - | Screw Terminal, Pressure Plate | 600V | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | 30A | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() H345121 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | ||
![]() 83400000005 Littelfuse Inc. | 2013 | - | Datasheet | 17 Weeks | Tin | PCB, Vertical | Through Hole | - | - | Tin | - | - | Copper Alloy | 250V | Bulk | 2005 | 834 | Active | Not Applicable | PC Pin | 70°C | -25°C | Black | 250V | 6.3A | Vertical | 15mm | 16A | Tin | PC Pin | - | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | - | - | - | 15mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 65800001009 Littelfuse Inc. | 2020 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | - | - | Tin | - | - | Copper Alloy | 250V | Bulk | 2009 | 658 | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | Black | 250V | 10A | - | 9.6mm | 10A | Tin | SMD (SMT) Tab | 250V | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Block | 10A | - | - | - | 22.7mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() 01020079Z Littelfuse Inc. | 2632 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Through Hole | Radial | - | Brass, Tin | - | Brass | Spring Brass | 250V | - | 2014 | 102 | Active | Not Applicable | PC Pin | - | - | - | 250V | 15A | Horizontal | 7.11mm | 15A | Tin | PC Pin | 250V | - | - | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | 15A | - | - | - | 7.87mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() 03540001ZXGY Littelfuse Inc. | 499 | - | Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | 2 | Thermoplastic | - | Bronze, Thermoplastic, Tin | Phosphorus Bronze | 300V | Bulk | 2005 | OMNI-BLOK® 354 | Active | Not Applicable | Lug | 85°C | -40°C | Grey | 300V | 30A | - | 35.56mm | 30A | Tin | Solder Lug | 300V | CSA, UL | - | 600V | 1 | 1 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | 30A | - | - | - | 12.7mm | 12.7mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |