- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01020064Z Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Nickel | Chassis Mount | Chassis Mount | - | - | - | Brass | Spring Brass | - | - | 2014 | 102_RE | Active | Not Applicable | Solder | - | - | - | - | 15A | - | - | 15A | Nickel | Solder Lug | - | - | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03420838HXA Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Nickel | Panel | Panel Mount | - | - | - | - | Brass | - | Bulk | - | 342 | Active | Not Applicable | Quick Connect | - | - | - | - | 20A | - | - | 20A | Nickel | Quick Connect - 0.250 (6.3mm) | - | - | 250V | 1 | - | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 01000058Z Littelfuse Inc. | In Stock |
| Datasheet | 13 Weeks | Tin | PCB | Through Hole | - | - | - | Brass | Spring Brass | 125V | Bulk | 2009 | 100 | Active | Not Applicable | PC Pin | - | - | - | - | 15A | Horizontal | 4.88mm | 15A | Tin | PC Pin | - | - | 125V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | - | - | 5.84mm | 7.11mm | 6.9mm | - | ROHS3 Compliant | - | - | ||
![]() 03540607ZXGY Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | - | Bronze, Tin | Phosphorus Bronze | 300V | Bulk | 2005 | OMNI-BLOK® 354 | Active | Not Applicable | Quick Connect | - | - | - | 300V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 600V | 7 | 7 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03540904ZXGY Littelfuse Inc. | 181 |
| Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | - | 4 | Brass, Tin | Bronze, Thermoplastic, Tin | Spring Brass | 300V | Bulk | 2005 | OMNI-BLOK® 354 | Active | Not Applicable | Quick Connect | 85°C | -40°C | - | 300V | 30A | - | - | 30A | Tin | Quick Connect - 0.250 (6.3mm) | - | - | 600V | 4 | 4 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03450612ZX010 Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Brass | 250V | Bulk | 2003 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 600V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03453LF8HXL Littelfuse Inc. | 30 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.250 (6.3mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03540503Z Littelfuse Inc. | 53 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel | Panel Mount | Module | 7 | - | - | - | - | - | 2010 | 354 | Active | Not Applicable | - | - | - | Black | - | 120A | - | 38.1mm | 120A | - | - | - | - | - | 7 | 7 | Blade | Illuminated | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Block | - | - | - | 76.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() LFR604001C Littelfuse Inc. | 2375 |
| Datasheet | 16 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2013 | LFR | Active | 1 (Unlimited) | Lug | - | - | - | - | 400A | - | - | 400A | - | Box Lug | - | - | 600V | 1 | - | Cartridge | - | 2.406Diax8.626L 61.1mmx219.1mm | Block | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03452HS1H Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03452QS1H Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03452LF7H Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.250 (6.3mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03452QS7H Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.250 (6.3mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03452HS3H Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03452QS2H Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 0.177Diax0.570L 4.50mmx14.48mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 02810008H Littelfuse Inc. | 62 |
| Datasheet | 13 Weeks | Silver | Panel | Through Hole | Radial | 2 | Thermoplastic | - | Beryllium Copper | 125V | Bulk | 2006 | 281 | Active | Not Applicable | PC Pin | 100°C | -40°C | White | 125V | 5A | - | - | 5A | Silver | PC Pin | 125V | - | 125V | 1 | 1 | Radial | Illuminated | Radial 0.1 2.54mm pitch | Holder | 5A | 6.35mm | - | 8.13mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 85300001009 Littelfuse Inc. | 38 |
| Datasheet | 12 Weeks | - | PCB, Vertical | Through Hole | - | - | Tin | - | Copper Alloy | 250V | Bulk | 2005 | 853 | Active | Not Applicable | PC Pin | 85°C | -40°C | Black | 250V | 6.3A | Vertical | - | 12A | Tin | PC Pin | 250V | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | 12A | 8.3mm | - | 20.8mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 03450613H Littelfuse Inc. | 70 | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | Glass, Thermoplastic | Brass | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL, VDE | 600V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03540809ZXGY Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | - | - | Phosphorus Bronze | - | Bulk | 2005 | OMNI-BLOK® 354 | Active | Not Applicable | Quick Connect | - | - | - | 300V | 20A | - | - | 20A | Tin | Quick Connect - 0.250 (6.3mm) | - | - | 600V | 9 | - | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03453LF2XP Littelfuse Inc. | 73 |
| - | 7 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Copper Alloy | - | Bulk | 2014 | 345 | Active | Not Applicable | Quick Connect | - | - | - | - | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 1 | - | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | - | ROHS3 Compliant | - | - |