- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Diameter | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03420012H Littelfuse Inc. | 41 | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | Thermoplastic | Thermoplastic | Brass | 250V | Bulk | 2005 | 342 | Active | Not Applicable | Solder | 85°C | -40°C | Black | 250V | 20A | 17.53mm | - | 20A | Tin | Solder Lug | 250V | CSA, UL | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 20A | 17.5mm | 20.23mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 03590002Z Littelfuse Inc. | 47 | - | Datasheet | 10 Weeks | Silver | Chassis Mount | Chassis Mount | - | 4 | - | - | Beryllium Copper | 32V | Bulk | 2005 | 359 | Active | Not Applicable | Screw | - | - | Black | 32V | 30A | - | - | 30A | Silver | Screw Terminal | - | - | 600V | 2 | 2 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 86000001009 Littelfuse Inc. | 277 |
| Datasheet | 14 Weeks | Tin | Panel | Panel Mount | - | - | Tin | - | Copper Alloy | 250V | Bulk | 2005 | 860 | Active | 1 (Unlimited) | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | 250V | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm 1/4Dia x 1-1/4L 6.35mmx31.8mm | Holder | 20A | 15mm | 53.7mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 03420858XXL Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Nickel | Panel | Panel Mount | - | - | - | - | Brass | - | Bulk | 2014 | 342 | Active | Not Applicable | Quick Connect | - | - | - | - | 20A | - | - | 20A | Nickel | Quick Connect - 0.250 (6.3mm) | - | - | 250V | 1 | - | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFR251001CID Littelfuse Inc. | 18 |
| Datasheet | 16 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2013 | LFR | Active | 1 (Unlimited) | Lug | - | - | - | - | 100A | - | - | 100A | - | Box Lug | - | - | 250V | 1 | - | Cartridge | - | 1.311Diax5.874L 33.3mmx149.2mm | Block | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03480677Z Littelfuse Inc. | 50 | - | Datasheet | 13 Weeks | - | Panel | Panel Mount | - | 2 | Brass, Tin | - | Brass | 250V | Bulk | 2005 | 348 | Active | 1 (Unlimited) | Quick Connect | 85°C | -40°C | Black | 250V | 15A | - | - | 15A | Tin | Quick Connect - 0.187 (4.7mm) | 250V | - | 250V | 1 | 1 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | 15A | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LH250601S Littelfuse Inc. | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 250V | - | 2006 | LH | Active | 1 (Unlimited) | Screw | - | - | Black | - | - | 122.7mm | unknown | 60A | - | Screw Terminal | - | - | - | 1 | - | Cartridge | Illuminated | 0.811Diax3L 20.60mmx76.20mm | Block | - | - | 37.6mm | - | Non-RoHS Compliant | - | - | ||
![]() 0LEB00ABX Littelfuse Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | 600V | Bulk | 2006 | LEB | Obsolete | 1 (Unlimited) | Crimp | - | - | Black | 600V | 30A | - | - | 30A | - | Crimp | 600V | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | 30A | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 0PTF0078P Littelfuse Inc. | 724 |
| Datasheet | 9 Weeks | - | PCB | Through Hole | - | - | - | - | - | - | Bulk | 2013 | PTF | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 1 | - | Cartridge | - | 5mmx20mm | Block | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02981005ZXT Littelfuse Inc. | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | Bulk | 2002 | MEGA® 298 | Active | Not Applicable | - | - | - | - | - | 500A | - | - | 500A | - | Bolt Down | - | - | 32V | 1 | - | Bolt Down | - | 2.700Lx0.750W x 0.420 H 68.58mmx19.05mmx10.67mm | Block | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04820001ZXPF Littelfuse Inc. | 100 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | 1 | Tin | - | Beryllium Copper | 125V | Bulk | 2005 | 482 | Active | 1 (Unlimited) | PC Pin | 125°C | -55°C | Black | 125V | 15A | 6.4mm | - | 15A | Tin | PC Pin | 125V | - | 125V | 1 | 1 | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | - | - | 37.1mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 057100CCL Littelfuse Inc. | 297 | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | 600 | - | Brass, Tin | - | Brass | 600V | Bulk | 2005 | 571 | Active | Not Applicable | Solder | 85°C | -40°C | Black | 600V | 30A | 52.83mm | - | 30A | Tin | Quick Connect - 0.250 (6.3mm) | 600V | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | 30A | - | 44.45mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03453LS7HXNP Littelfuse Inc. | 46 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.250 (6.3mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() LFH600302SID Littelfuse Inc. | 46 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | 600V | Bulk | 2012 | LF | Active | 1 (Unlimited) | Screw | - | - | Black | - | 30A | - | - | 30A | - | Screw Terminal | - | - | 600V | 2 | 2 | Cartridge | Illuminated | - | Block | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 03455QS3H Littelfuse Inc. | 30 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 10A | - | - | 10A | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 5mmx20mm | Holder | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03540921ZXBL Littelfuse Inc. | 90 |
| Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | - | 1 | Brass, Tin | Bronze, Tin | Spring Brass | 300V | Bulk | 2005 | OMNI-BLOK® 354 | Active | Not Applicable | Quick Connect | - | - | - | 300V | 30A | - | - | 20A | Tin | Quick Connect - 0.250 (6.3mm) | 300V | - | 600V | 1 | 1 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | 30A | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03453HS8H Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | 2 | - | - | Copper Alloy | 250V | Bulk | 2005 | 345 | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.250 (6.3mm) | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03400267Z Littelfuse Inc. | 97 | - | Datasheet | 17 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 250V | Bulk | 2005 | 340 | Active | 1 (Unlimited) | Solder | 85°C | -40°C | Black | 250V | 30A | - | - | 30A | - | Solder Lug | - | - | 250V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() L60030M2PQDINR Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Tin | DIN Rail | DIN Rail | - | - | - | - | Copper Alloy | - | Bulk | 2013 | L600 | Active | 1 (Unlimited) | Screw | - | - | - | - | 30A | - | - | 30A | Tin | Screw Terminal, Pressure Plate, Quick Connect | - | - | 600V | 2 | - | Cartridge | - | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFG600152CDINR Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | Bulk | 2013 | LF | Active | 1 (Unlimited) | Lug | - | - | - | - | 15A | - | - | 15A | - | Box Lug | - | - | 600V | 2 | - | Cartridge | - | 0.406Diax1.311L 10.3mmx33.3mm | Block | - | - | - | - | ROHS3 Compliant | - | - |