- Fuseholder Type
- Fuse Size
- Fuse Type
- Mounting Type
- Series
- Termination Style
- Number of Circuits
- Voltage
- Current Rating
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Littelfuse Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Voltage | Number of Circuits | Number of Poles | Fuse Type | Illumination Type | Fuse Size | Fuseholder Type | Fuse Current | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02981015ZXT Littelfuse Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | 2013 | MEGA® | - | - | Active | Not Applicable | - | - | - | - | 32V | 200A | - | - | 200A | - | Bolt Down | - | - | 1 | - | Bolt Down | - | - | Holder | - | 10.67mm | 65.58mm | 19.05mm | - | ROHS3 Compliant | - | - | ||
![]() 04820021ZXP Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | 63 | - | - | Beryllium Copper | 125V | Bulk | 2010 | 482 | - | - | Active | 1 (Unlimited) | PC Pin | 125°C | -55°C | Black | - | 15A | - | - | 15A | Tin | PC Pin | - | 125V | 21 | 21 | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 02981027ZXT Littelfuse Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | Bulk | 2013 | MEGA® 298 | - | - | Active | Not Applicable | - | - | - | - | - | 500A | - | - | 500A | - | Bolt Down | - | 32V | 1 | - | Bolt Down | - | 2.700Lx0.750W x 0.420 H 68.58mmx19.05mmx10.67mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04820005ZXP Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | 10 | Thermoplastic | - | Beryllium Copper | 125V | Bulk | 2005 | 482 | e3 | yes | Active | 1 (Unlimited) | PC Pin | 125°C | -55°C | Black | 125V | - | - | unknown | 15A | Tin | PC Pin | - | - | 5 | - | Blade | Illuminated | 0.665Lx0.315W x 0.772 H 16.9mmx8mmx19.6mm | Holder | - | 15.8mm | 21.3mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 03540803ZXGY Littelfuse Inc. | 1134 |
| Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | 3 | Brass, Bronze, Tin | Bronze, Tin | Phosphorus Bronze | 300V | Bulk | 2005 | OMNI-BLOK® 354 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | - | 300V | 20A | 44.45mm | - | 20A | Tin | Quick Connect - 0.250 (6.3mm) | 300V | 600V | 3 | 3 | Cartridge | - | 1/4Dia x 1 1/4L 6.35mmx32mm | Block | 20A | - | 55.63mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0FHA0002ZXJ Littelfuse Inc. | 800 | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | 2010 | FHA | - | - | Active | Not Applicable | Wire Leads | 80°C | -10°C | Black | 32V | - | - | unknown | 30A | - | Wire Leads | 32V | - | 1 | - | Blade | Illuminated | 0.75Lx0.2W x 0.74 H 19.1mmx5.1mmx18.8mm | Holder | 30A | - | 29.9mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 01010001Z Littelfuse Inc. | 963 |
| Datasheet | 13 Weeks | Nickel | Chassis Mount | Chassis Mount | - | - | Brass | Spring Bronze | 300V | Bulk | 2014 | 101 | - | - | Active | Not Applicable | - | - | - | - | - | 15A | 7.87mm | - | 15A | Nickel | - | - | 250V | 1 | - | Cartridge | - | 0.250Dia 6.35mm | Clip | - | 7.62mm | 12.192mm | 7.874mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 03450711H Littelfuse Inc. | 351 |
| Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | Brass | 250V | Bulk | 2003 | 345 | - | - | Active | Not Applicable | Quick Connect | 85°C | -40°C | Black | 250V | 20A | - | - | 20A | Tin | Quick Connect - 0.187 (4.7mm) | - | 600V | 1 | 1 | Cartridge | Illuminated | 1/4Dia x 1 1/4L 6.35mmx32mm | Holder | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() L60030C1PQ Littelfuse Inc. | 46 |
| Datasheet | 14 Weeks | Tin | Chassis Mount | Chassis Mount | - | - | - | Copper Alloy | 600V | - | 2006 | L600 | - | - | Active | 1 (Unlimited) | Screw | - | - | Black | 600V | 30A | 76.2mm | - | 30A | Tin | Screw Terminal, Pressure Plate, Quick Connect | 600V | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Block | 30A | - | 19.89mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LFT600302C Littelfuse Inc. | 82 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | 600V | Bulk | 2013 | LFT | - | - | Active | 1 (Unlimited) | Lug | - | - | Black | - | 30A | - | - | 30A | - | Box Lug | - | 600V | 2 | 2 | Cartridge | Illuminated | 0.563Diax1.5L 14.3mmx38.1mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFR250301P Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | 2013 | LFR | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 30A | - | - | 30A | - | Screw Terminal, Pressure Plate | - | 250V | 1 | - | Cartridge | - | 0.563Diax2L 14.3mmx50.8mm | Block | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LFJ602003C Littelfuse Inc. | 2902 |
| Datasheet | 16 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | 600V | Bulk | 2012 | LF | - | - | Active | 1 (Unlimited) | Lug | - | - | Black | - | 200A | - | - | 200A | - | Box Lug | - | 600V | 3 | 3 | Cartridge | Illuminated | 1.5Diax5.752L 38.1mmx146.1mm | Block | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0LEC00BCX Littelfuse Inc. | 37 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | 600V | Bulk | 2014 | LEC | - | - | Active | 1 (Unlimited) | Crimp | - | - | Black | - | 30A | - | - | 30A | - | Crimp | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0LEC00ADX Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | 600V | Bulk | 2014 | LEC | - | - | Active | 1 (Unlimited) | Crimp | - | - | Black | - | 30A | - | - | 30A | - | Crimp | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0LEC0BBSX Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | 600V | Bulk | 2014 | LEC | - | - | Active | 1 (Unlimited) | Crimp | - | - | Black | 600V | 30A | - | - | 30A | - | Crimp | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0LEC00CCX Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | 600V | Bulk | 2014 | LEC | - | - | Active | 1 (Unlimited) | Crimp | - | - | Black | - | 30A | - | - | 30A | - | Crimp | - | 600V | 1 | 1 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0LEY00BBX Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | 600V | Bulk | 2014 | LEY | - | - | Active | 1 (Unlimited) | Crimp | - | - | Black | 600V | 30A | - | - | 30A | - | Crimp | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0LEY0BYCX Littelfuse Inc. | 2413 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | 600V | Bulk | 2014 | LEY | - | - | Active | 1 (Unlimited) | Crimp | - | - | Black | 600V | 30A | - | - | 30A | - | Crimp, Screw Terminal | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0LEY00ADX Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | 600V | Bulk | 2014 | LEY | - | - | Active | 1 (Unlimited) | Crimp | - | - | Black | - | 30A | - | - | 30A | - | Crimp | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0LEY0BBSX Littelfuse Inc. | 2158 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | 600V | Bulk | 2014 | LEY | - | - | Active | 1 (Unlimited) | Crimp | - | - | Black | 600V | 30A | - | - | 30A | - | Crimp | - | 600V | 2 | 2 | Cartridge | Illuminated | 13/32Dia x 1-1/2L 10.3mmx38.1mm | Holder | - | - | - | - | - | Non-RoHS Compliant | - | - |